- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of accessory/spare part | Unit Weight | With locknut | Wrench width | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-2ST3VA-6H IDEC | 13 |
| - | Plastic | No | IDEC | - | - | - | - | IP68 | No | 1 | - | No | - | - | - | - | IDEC | LB7K-2ST3VA-6H | - | - | Polyamide (PA) | - | - | - | Straight | - | 20 | - | - | - | - | - | 1.5 | Details | - | - | No | - | 5 - 12 | Untreated | 13 | Metric | - | 1 oz | No | 24 | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST2B-1H IDEC | In Stock | - | - | Rubber | - | IDEC | - | - | - | - | IP68 | - | 1 | - | - | - | - | - | - | IDEC | LB7K-31ST2B-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1A-6H IDEC | 13 |
| - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LB7K-2ST1A-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Other | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST2D-6H IDEC | 13 |
| - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-31ST2D-6H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 71.4 | - | 2.5 | - | 500 | 11.9 | - | -40 - 80 | -5 - 70 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6D-3H IDEC | 13 |
| - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-31ST6D-3H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 67.2 | - | 1 | - | 500 | 11.2 | - | -40 - 70 | -5 - 90 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VD-5H IDEC | 13 |
| - | - | - | IDEC | Grey | Class E = very flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-3ST3VD-5H | - | Polyurethane (PUR) | - | 132.8 | 132.8 | 70.8 | - | 0.75 | - | 500 | 17.7 | - | -60 - 80 | -50 - 80 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VG-6H IDEC | In Stock | - | - | - | - | IDEC | Grey | Class E = very flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-3ST3VG-6H | - | Polyurethane (PUR) | - | 147 | 147 | 78.4 | - | 1 | - | 500 | 19.6 | - | -60 - 80 | -50 - 80 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6D-2H IDEC | 13 |
| - | - | - | IDEC | Grey | Class E = very flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-31ST6D-2H | - | Polyurethane (PUR) | - | 57.5 | 57.5 | 34.5 | - | 0.5 | - | 500 | 11.5 | - | -50 - 80 | -40 - 80 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST6H-2H IDEC | 13 |
| - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | IDEC CORP | No | No | IDEC | LB7K-32ST6H-2H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 49.8 | - | 0.14 | - | - | 8.3 | Active | -40 - 70 | -5 - 70 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3H-6H IDEC | In Stock | - | - | - | - | IDEC | Other | Class 5 = flexible | Tinned | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-3ST3H-6H | - | - | - | - | - | 35.2 | - | 0.75 | - | 500 | 8.8 | - | -50 - 180 | 0 - 0 | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VA-6H IDEC | 13 |
| - | - | - | IDEC | Black | Class 5 = flexible | Tinned | Colour | - | - | 1 | According to IEC/EN 60332-3-24 | - | No | - | Yes | Yes | IDEC | LB7K-3ST3VA-6H | - | - | - | - | - | 34.4 | - | 1.5 | - | 750 | 8.6 | - | -55 - 125 | -35 - 120 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-33ST6D-4H IDEC | 13 |
| - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-33ST6D-4H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 100.5 | 100.5 | 26.8 | - | 0.5 | - | 500 | 6.7 | - | -40 - 80 | -15 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6B-4H IDEC | 13 |
| - | - | - | IDEC | Black | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-31ST6B-4H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 109.5 | 109.5 | 29.2 | - | 0.75 | - | 500 | 7.3 | - | -40 - 80 | -15 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-33ST2D-2H IDEC | 29 |
| - | - | - | IDEC | Black | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-33ST2D-2H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 25.2 | - | 1.5 | - | 500 | 6.3 | - | -40 - 80 | -30 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST2B-6H IDEC | 13 |
| - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-3-24 | - | No | - | Yes | Yes | IDEC | LB7K-3ST2B-6H | Other | Other | - | - | - | 58.4 | - | 1.5 | - | 500 | 14.6 | - | -40 - 75 | -25 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6G-4H IDEC | In Stock | - | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-3-24 | - | No | - | Yes | Yes | IDEC | LB7K-31ST6G-4H | Other | Other | - | - | - | 33.2 | - | 1.5 | - | 500 | 8.3 | - | -40 - 75 | -25 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VE-4H IDEC | In Stock | - | - | - | - | IDEC | Colourless | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | IDEC CORP | No | No | IDEC | LB7K-3ST3VE-4H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 181.2 | - | 35 | - | 500 | 30.2 | Active | -40 - 80 | -5 - 70 | - | Details | None | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST6C-2H IDEC | 13 |
| - | - | - | IDEC | Colourless | Class 5 = flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | LB7K-3ST6C-2H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 81.6 | - | 6 | - | 500 | 13.6 | - | -40 - 80 | -5 - 70 | - | Details | Braiding | None | - | No | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VA-2H IDEC | 13 |
| - | - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | 1 | - | - | No | - | - | No | IDEC | LB7K-3ST3VA-2H | - | - | - | - | - | 34.8 | - | 2.5 | - | - | 8.7 | - | -45 - 120 | -35 - 90 | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VG-2H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | IDEC CORP | - | - | IDEC | LB7K-3ST3VG-2H | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches |