- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Approvals | Brand | Cable entry | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Construction type | Contact Rating | Core identification | Degree of protection (IP) | Diameter conductor | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Mounting Hole Size | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Protective sheath | Rated frequency | RoHS | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Switch | Type of fastening | Unit Weight | Series | Number of Positions | Subcategory | Depth | Reach Compliance Code | Protections | Switch Type | Terminal Type | Product Type | Duplex | Stranding | Product Category | Contacts | UV resistant | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB8MK-21ST1VB-5H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-21ST1VB-5H | - | Plastic | - | - | - | - | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical locking | - | 1 oz | - | - | Switches | - | - | Mini circuit breaker | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST2VC-4H IDEC | 29 |
| - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST2VC-4H | - | - | - | - | - | - | - | Surface mounted (plaster) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inner lying mounting | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8K-31ST2B-2H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8K-31ST2B-2H | - | Plastic | - | - | - | - | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Mechanical locking | - | 1 oz | - | - | Switches | - | - | Mixed | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8K-3ST3VD-3H IDEC | In Stock | - | - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | 1 | - | - | IDEC CORP | - | - | IDEC | LB8K-3ST3VD-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | Switches | - | unknown | - | KEYLOCK SWITCH | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST7C-6H IDEC | 13 |
| - | Plastic | - | - | - | IDEC | Anti-kink sleeve | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST7C-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8K-33ST7D-4H IDEC | In Stock | - | - | Plastic | - | - | - | IDEC | Gland nut | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-32SC-3H IDEC | In Stock | - | - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | Built-up device plug | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-32SC-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-32ST3C-1H IDEC | In Stock | - | - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | Surface mounted plug | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-32ST3C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-31ST7G-6H IDEC | 13 |
| - | Plastic | - | - | - | IDEC | Other | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-31ST7G-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST2VB-6H IDEC | 29 |
| - | Plastic | - | - | - | IDEC | Gland nut | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-31SD-6H IDEC | 13 |
| - | Plastic | - | - | - | IDEC | Gland nut | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-31SD-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST2VB-3H IDEC | 13 |
| - | Plastic | - | - | - | IDEC | Gland nut | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST2VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST1VC-4H IDEC | 13 |
| - | Plastic | - | - | - | IDEC | Gland nut | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST1VC-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST1VB-4H IDEC | 29 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST1VB-4H | - | Plastic | - | - | - | - | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical locking | - | 1 oz | - | - | Switches | - | - | Mixed | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-2ST2VA-5H IDEC | 31 |
| - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST2VA-5H | - | - | - | - | - | - | - | Surface mounted (plaster) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inner lying mounting | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | - | - | ||
![]() LB8MK-31SB-1H IDEC | In Stock | - | - | - | 122 | - | - | IDEC | - | Other | None | Green | Class 5 = flexible | Bare | - | - | Colour | - | - | - | - | - | According to IEC/EN 60332-1-2 | Yes | - | No | No | IDEC | - | Polyvinyl chloride (PVC) | - | - | Polyurethane (PUR) | 40 | 40 | 40 | - | - | 0.22 | 300 | 5 | 9.5 | - | -20 - 60 | -50 - 80 | - | Polyurethane (PUR) | - | - | Braiding | Foil | Polypropylene (PP) | Pairs | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | Yes | Bundle | Keylock Switches | - | No | - | - | - | - | ||
![]() LB8MK-31ST7D-4H IDEC | 13 |
| - | - | 68 | - | - | IDEC | - | None | None | Grey | Class 6 = very flexible | Bare | - | - | Colour | - | 1.2 | - | - | 1 | According to IEC/EN 60332-1-2 | Yes | - | No | No | IDEC | LB8MK-31ST7D-4H | Polyurethane (PUR) | - | - | Polyurethane (PUR) | 107 | 107 | 53 | - | - | 0.25 | 300 | 4 | 7.1 | - | -40 - 90 | -5 - 90 | - | Polyurethane (PUR) | - | - | Braiding | Foil + braiding | Other | Pairs | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | Yes | Bundle | Keylock Switches | - | No | - | - | - | - | ||
![]() CW4K-32CE20N1-6H IDEC | In Stock | - | - | - | - | Round | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | 10A | - | IP67 | - | None | None | 1 | - | - | - | - | - | IDEC | CW4K-32CE20N1-6H | - | Plastic | Gold | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | 3 | - | - | Non-Compliant | - | - | - | - | - | - | 1 oz | CW | 3 | Switches | 24.3 | - | - | - | Fingersafe Screw | Key Selector Switch | - | - | Keylock Switches | 2NO | - | IP65 | 95 | - | 55 | ||
![]() CW4K-32DE20-1H IDEC | 13 |
| - | - | - | Round | CE, CSA, UL | IDEC | - | 5E | - | Green | - | - | - | 10A | - | IP20 | - | - | - | 1 | No | - | - | - | - | IDEC | CW4K-32DE20-1H | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 1 oz | CW | 3 | Switches | - | - | - | - | Fingersafe Screw | Key Selector Switch | - | - | Keylock Switches | - | - | IP65 | - | 5 | - | ||
![]() LB8MK-2ST6A-2H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | 5 | - | Blue | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | IDEC | LB8MK-2ST6A-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | - | Keylock Switches | - | - | Keylock Switches | - | - | - | - | 1 | - |