- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Colour front ring | Contact Materials | Degree of protection (IP) | Material front ring | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Packaging | Series | Part Status | Number of Positions | Current Rating (Amps) | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Angle of Throw | Key Removable Positions | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51-355.022KY EAO | In Stock | - | - | - | - | Black | - | IP65 | Plastic | 0 | 1 | 1 | - | Key | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Black | - | IP65 | Plastic | 0 | 2 | 2 | - | Key | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14-508.02502 EAO | 42 |
| - | Panel | - | Natural colour | - | IP67 | Metal | 0 | 3 | 3 | Compliant | Short thumb-grip | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22-333.111DX EAO | In Stock | - | - | - | - | - | - | IP65 | - | 0 | 0 | 2 | - | Key | Screw connection | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-408.036DX EAO | In Stock | - | - | - | - | Black | - | IP65 | Plastic | 0 | 1 | 1 | - | Key | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-296.025K2 EAO | In Stock | - | - | - | - | Black | - | IP65 | Plastic | 0 | 2 | 2 | - | Key | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-448.036K EAO | In Stock | - | - | - | - | Black | - | IP65 | Plastic | 0 | 1 | 1 | - | Key | Soldering flag connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6K-A22S2-A Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | Left | UL94 V-0, IP65 | ||
![]() M22K-20SF11-B Moujen | In Stock | - | Datasheet | - | - | - | Silver-Nickel Alloy | - | - | - | - | - | - | - | - | 230 V | 24 V | - | - | - | Bulk | M22 | Active | 2 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | DPST | - | Circular - 22.30mm Dia | 45° | All | - | ||
![]() M6K-B30S2-E Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left and Right | UL94 V-0, IP65 | ||
![]() M6K-A31S2-A Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center and Right | UL94 V-0, IP65 | ||
![]() M6K-A32S2-E Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left | UL94 V-0, IP65 | ||
![]() M6K-C32S2-E Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Left | UL94 V-0, IP65 | ||
![]() M22K-20SB10-B Moujen | In Stock | - | Datasheet | - | - | - | Silver-Nickel Alloy | - | - | - | - | - | - | - | - | 230 V | 24 V | - | - | - | Bulk | M22 | Active | 2 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | SPST | - | Circular - 22.30mm Dia | 45° | All | - | ||
![]() M6K-C30S2-C Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center and Right | UL94 V-0, IP65 | ||
![]() M22K-32SF01-A Moujen | In Stock | - | Datasheet | - | - | - | Silver-Nickel Alloy | - | - | - | - | - | - | - | - | 230 V | 24 V | - | - | - | Bulk | M22 | Active | 3 | 6A (AC), 3A (DC) | Silver | Screw Terminal | Flat Key | SPST | - | Circular - 22.30mm Dia | 45° | Center | - | ||
![]() M6K-C30S2-D Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 | ||
![]() M6K-B20S2-B Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 2 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | DPDT | On-On | Circular - 16.20mm Dia | 90° | Left | UL94 V-0, IP65 | ||
![]() M6K-B31S2-B Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 | ||
![]() M6K-A30S2-D Moujen | In Stock | - | Datasheet | - | Panel Mount | - | Silver (Ag) | - | - | - | - | - | - | - | - | 250 V | 125 V | - | - | -25°C ~ 55°C | Retail Package | M6 | Active | 3 | 2A (AC), 400mA (DC) | Palladium | Quick Connect - 0.110" (2.8mm) | Flat Key | SPDT | On-On-On | Circular - 16.20mm Dia | 45° | Center | UL94 V-0, IP65 |