- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Center Contact Material | End Contact Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Indexing Angle | Insulator Material | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Angle of Throw | Switch Action | Depth Behind Flange | Key Removable Positions | Contact (AC) Max Rating I Load | Features | Number of Independent Keys | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM210 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | SILVER | SILVER | - | - | TE CONNECTIVITY LTD | 60 deg | POLYCARBONATE | - | 70 °C | -20 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 3 | - | CONTACT BLOCKS SEP. SUPPLIED | 8536.50.90.65 | - | - | - | - | unknown | - | - | - | - | - | KEYLOCK | - | - | - | - | - | - | 1.1 A | 120 V | - | - | - | - | - | KEYLOCK SWITCH | - | 6 A | 6A@600VAC | DOUBLE BREAK | 1.1A@120VDC | 600 V | - | - | - | MAINTAINED | - | - | 1.2A@300VAC | - | - | - | - | - | - | - | ||
![]() 54-741 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | 6,000 Cycles | - | - | - | NTE Electronics, Inc | - | - | Bulk | - | Active | 125 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 3A (AC) | - | - | - | - | - | Screw Terminal | - | - | Flat Key | SPST | On-Off | Circular - 19.20mm Dia | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | Not Specified | - | - | - | - | - | - | 43.20mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Solder Lug | 125V | - | Flat Key | DPDT | On-On | Circular - 19.30mm Dia | - | - | - | - | - | 250V | 4A | DPDT | 28V | - | - | - | - | - | Not Specified | - | - | 90 ° | - | 90° | - | 28.83mm | All | - | - | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | Silver | Panel, Through Hole | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | PC Pin | 125V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | - | - | - | 250V | 4A | SPDT | 28V | - | - | - | - | - | Not Specified | - | - | 90 ° | - | 90° | - | 24.26mm | All | - | Epoxy Sealed Terminals | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 20V | 0.4VA AC/DC | Straight | 23.16mm | - | - | Gold | Solder Lug | 20V | - | Flat Key | DPDT | On-On | Circular - 19.30mm Dia | - | - | - | - | - | 20V | - | DPDT | 20V | - | - | - | - | - | Not Specified | - | - | 90 ° | - | 90° | - | 28.83mm | All | - | - | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | Y | - | - | Active | 1 (Unlimited) | Wire | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | - | - | 4A | Silver | Wire Leads | 125V | - | Flat Key | SPDT | On-Mom | Circular - 19.30mm Dia | - | - | - | - | - | - | - | SPDT | 28V | - | - | - | - | - | Not Specified | - | - | 45 ° | - | 45° | - | 20.68mm | 1 only | - | Epoxy Sealed Terminals | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | Nylon | - | - | - | Silver (Ag) | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | A | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flat Key | 3PDT | On-On | Circular - 19.30mm Dia | Non-Shorting | - | - | - | - | 125V | 2.5A | - | 125V | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 32.66mm | 1 only | - | - | - | 26.19mm | - | - | ROHS3 Compliant | - | ||
![]() 44L45-01-1-03N Grayhill Inc. | 3 | - | - | 16 Weeks | - | Panel | Panel Mount | - | 123g | - | - | Silver Alloy | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | 44L | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | 29.72mm | Tubular Key | SP3T | On-On-On | Circular - 34.93mm Dia | Non-Shorting | - | - | 1A | - | 115V | - | SP, SP3T | 28V | 100,000 Cycles | KEYLOCK SWITCH | - | 5A | - | Non-Shorting (BBM) | 1A@28VDC | - | 45 ° | 1 | - | - | 39.52mm | All | - | - | 2 | - | 1.57mm | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 20V | 0.4VA AC/DC | Straight | 23.16mm | - | - | Gold | Solder Lug | 20V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | - | - | - | 20V | - | - | 20V | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | 28.83mm | 1 only | - | - | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 216 | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | Nylon | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | YM | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 15.04mm | - | 4A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | Flat Key | SPST | Off-On | Circular - 11.99mm Dia | - | - | - | - | - | 250V | 4A | - | 28V | - | - | 4A | - | - | Not Specified | - | - | 90 ° | - | - | - | 33.93mm | 1 only | - | - | - | 15.04mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() KO129BA126 E-Switch | 141 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | KO | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | 28V | 4A AC/DC | - | - | - | 4A | Silver | Solder Lug | 125V | - | Flat Key | SP3T | On-On-Mom | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | 45°, 90° | - | 33.70mm | 1 and 3 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12BTW01-025 NKK Switches | 32 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Polymer | - | - | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | 250V | 3A | - | - | 30,000 Cycles | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | 1 only | - | Epoxy Sealed Terminals | - | 22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KO119A7302 E-Switch | 41 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | KO | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 4A AC | - | - | - | - | Silver | Solder Lug | 125V | - | Flat Key | SPST | Off-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | 41.50mm | 1 only | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AML27ABK3AC21BB Honeywell Sensing and Productivity Solutions | In Stock | - | - | 27 Weeks | - | Panel, Snap in | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | - | - | - | Active | - | PC Pins | EAR99 | 2 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | DPDT | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | 90 ° | 1 | - | LATCHED | - | - | - | - | 2 | - | 36mm | - | RoHS Compliant | - | ||
![]() AML27ABK2AA21BL Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | AML27 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Straight | - | - | 3A | Silver | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Flat Key | SPDT | On-On | Square - 19.05mm2 | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | 90° | - | 43.10mm | Center | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AML27ABK2BC23BA Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | AML27 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 2 | - | - | - | 125V | 100mA AC/DC | Straight | - | - | 100mA | Gold | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Flat Key | DPDT | On-Mom | Square - 19.05mm2 | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | Not Specified | - | - | 60 ° | - | 60° | - | 43.10mm | Center | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-2MM-01AA-G100 Omron Automation and Safety | 32 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | 8536.50.90.65 | 24V | 10A AC 8A DC | - | - | unknown | - | - | Screw Terminal | 120V | - | Flat Key | SPST-NO | Off-On | Circular - 22.30mm Dia | - | 0.1mOhm | 100000000Ohm | - | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | - | Not Specified | - | - | 90 deg | - | 90° | - | 45.30mm | All | - | IP66 | - | - | - | - | RoHS Compliant | - | ||
![]() A22K-2M-02 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2006 | A22K | - | - | Active | 1 (Unlimited) | Screw | - | 2 | - | - | - | - | 10A AC | - | - | - | 10A | - | Screw Terminal | 110V | - | Flat Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST | - | 500,000 Cycles | - | - | - | - | Not Specified | - | - | 90 ° | - | 90° | - | 54.70mm | All | - | IP65, Oil-Resistant | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 51-387.022D EAO | 32 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | 3 | - | - | - | - | 5A AC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | Flat Key | 4PST-2NO/2NC | Mom-Off-Off, Mom-On-Off | Square - 21.00mm2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 42°, 90° | - | 50.00mm | Center | - | IP65 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | Gold, Silver | Panel | Panel Mount | Glass | - | - | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Gold | Solder Lug | 125V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | - | - | - | 250V | 4A | DP, SPDT | 28V | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | 28.83mm | All | - | Epoxy Sealed Terminals | - | 23.16mm | - | No | ROHS3 Compliant | - |