- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Product Type | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | Number of Independent Keys | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 719-0602-000 C&K Components | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752010-3000 C&K Components | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44L45-02-2-03N Grayhill Inc. | 2782 |
| Datasheet | 16 Weeks | Panel | Panel Mount | - | Silver Alloy | 25,000 Cycles | - | - | 2010 | 44L | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | 28V | 5A AC 1A DC | - | - | 1A | - | Solder Lug | 115V | 29.72mm | Tubular Key | DP3T | On-On-On | Circular - 34.93mm Dia | Non-Shorting | 1A | 115V | - | DP, DP3T | 28V | 100,000 Cycles | KEYLOCK SWITCH | - | - | 5A | Non-Shorting (BBM) | 1A@28VDC | 45 ° | 2 | - | 48.31mm | All | - | 2 | - | 1.57mm | - | RoHS Compliant | Lead Free | ||
![]() 71L30-03-1-03N Grayhill Inc. | 39 |
| - | 16 Weeks | Panel | Panel Mount | - | Silver Alloy | 15,000 Cycles | - | - | 2010 | 71L | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | 30V | 250mA AC/DC | - | - | 250mA | - | Solder Lug | 115V | 22.86mm | Flat Key | SP3T | On-On-On | Circular - 19.05mm Dia | Non-Shorting | - | - | 250mA | SP, SP3T | - | 15,000 Cycles | KEYLOCK SWITCH | - | - | 0.25A | Non-Shorting (BBM) | - | 30 ° | 3 | - | 57.07mm | 1 and 180° | - | 2 | - | 0.79mm | - | RoHS Compliant | - | ||
![]() 51-142.025D EAO | 28 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 42° | 34.00mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-496.025D EAO | 30 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | Not Specified | - | - | - | 42° | 34.00mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-157.025D EAO | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 6PST-3NO/3NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 41.50mm | All | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-258.025D EAO | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 8PST-4NO/4NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 49.00mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-383.022D EAO | 30 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 3 | - | - | 5A AC | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | Flat Key | 4PST-2NO/2NC | On-Off-Off, On-On-Off | Square - 21.00mm2 | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 50.00mm | Left and Right | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-145.025D EAO | 35 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | DPST-NO/NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 42° | 26.50mm | 1 only | IP65 | - | - | - | - | ROHS3 Compliant | - | ||
![]() Y100822R2WCNQ C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switchlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-356.025D EAO | 39 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 4PST-2NO/2NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 41.50mm | 2 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-397.025D EAO | 23 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 6PST-3NO/3NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 41.50mm | 2 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-497.025D EAO | 2736 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 6PST-3NO/3NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 42° | 41.50mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-298.025D EAO | 2788 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 8PST-4NO/4NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 90° | 49.00mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-386.022D EAO | 30 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 3 | - | - | 5A AC | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | Flat Key | 4PST-2NO/2NC | Mom-Off-Off, Mom-On-Off | Square - 21.00mm2 | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 42°, 90° | 50.00mm | Center and Right | IP65 | - | - | - | - | RoHS Compliant | - | ||
![]() 51-498.025D EAO | 2229 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -25°C~55°C | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | 5A AC | - | - | - | - | Solder Lug | 250V | - | Flat Key | 8PST-4NO/4NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 42° | 49.00mm | 1 only | IP65 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 28V | 4A AC/DC | Straight | 23.16mm | 4A | Silver | Solder Lug | 125V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | - | 28V | - | - | - | - | - | Not Specified | - | 90 ° | - | - | 28.83mm | 1 only | Epoxy Sealed Terminals | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | - | 2008 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | 28V | 4A AC/DC | Straight | 23.16mm | 4A | Silver | Solder Lug | 125V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | - | 28V | - | - | 4A | - | - | Not Specified | - | 90 ° | - | - | 28.83mm | All | - | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | - | 2013 | Y | - | - | Active | 1 (Unlimited) | Wire | - | 2 | - | 28V | 4A AC/DC | Straight | 23.16mm | 4A | Silver | Wire Leads | 125V | - | Flat Key | SPDT | On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | SP, SPDT | 28V | - | - | - | - | - | Not Specified | - | 90 ° | - | - | 23.14mm | 1 only | Epoxy Sealed Terminals | - | 23.16mm | - | No | ROHS3 Compliant | Lead Free |