- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Angle of Throw (°) | Bezel Style | Body Orientation | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | ECCN (US) | ElectricalLife | Ihs Manufacturer | Key Style | Manufacturer | Manufacturer Part Number | Material front ring | Maximum AC Voltage Rating (V) | Maximum Current Rating (A) | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Switch Configuration | Type of control element | Type of electric connection | With front ring | With light source | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Index Angle | Number of Switch Sections | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | Number of Independent Keys | IP Rating | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51-198.025D2 EAO | 2091 |
| Datasheet | - | - | - | - | - | 16 | 90 | Rectangular | Straight | Black | Gold | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5 | Panel Mount | 0 | 4 | 4 | - | 8PST | 18 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 24 | 24 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 14-138.025K2 EAO | 2449 |
| Datasheet | - | - | - | - | - | 35 | 90 | Round | Straight | Natural colour | Gold | IP67 | - | EAR99 | - | - | Flat Key | - | - | Metal | 250 | 5 | Panel Mount | 0 | 4 | 4 | - | 8PST | 35 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 37 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 35 | 37 mm | 59 | - | RoHS Compliant | - | ||
![]() 14-143.025K2 EAO | 2103 |
| Datasheet | - | - | - | - | - | 33 | 42 | Round | Straight | Natural colour | Gold | IP67 | - | EAR99 | - | - | Flat Key | - | - | Metal | 250 | 5 | Panel Mount | 0 | 3 | 3 | - | 6PST | 35 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 37 mm | - | - | - | Solder | - | - | - | - | Momentary | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | 35 | 37 mm | 59 | - | RoHS Compliant | - | ||
![]() 44L45-01-2-02N Grayhill Inc. | 2801 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Silver Alloy | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 44L | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | Tin (Sn) | 8536.50.70.00 | 28V | 5A AC 1A DC | - | - | - | 1A | - | Solder Lug | 115V | 40mm | Tubular Key | DPDT | On-On | Circular - 34.93mm Dia | Non-Shorting | 1A | 115V | - | - | 28V | 100,000 Cycles | KEYLOCK SWITCH | 5A | 5A@115VAC | Non-Shorting (BBM) | 45 ° | 1 | - | 39.52mm | All | - | 1 | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 14-335.025K2 EAO | In Stock | - | Datasheet | - | - | - | - | - | 29 | 90 | Round | Straight | - | Gold | - | - | EAR99 | - | - | Flat Key | - | - | - | 250 | 5 | Panel Mount | - | - | - | - | DPST | 35 | - | Compliant | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 37 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | DPST | - | - | - | - | - | - | 90 ° | - | - | - | - | - | - | IP65 | 35 | 37 mm | 59 | - | RoHS Compliant | - | ||
![]() 51-142.025D2 EAO | In Stock | - | Datasheet | - | - | - | - | - | 16 | 42 | Round | Straight | Black | Gold | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5 | Panel Mount | 0 | 2 | 2 | - | 4PST | 18 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Momentary | - | - | - | 250 V | 5 A | 4PST | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | 18 | 18 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 51-136.025D2 EAO | In Stock | - | Datasheet | - | - | - | - | - | 16 | 90 | Round | Straight | Black | Gold | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5 | Panel Mount | 0 | 2 | 2 | - | 4PST | 18 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | 4PST | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 18 | 18 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 9001KS88K15 Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS88K15 | - | - | - | - | - | - | - | Active | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-238.025D2 EAO | 2495 |
| Datasheet | - | - | - | - | - | 16 | 90 | Round | Straight | - | Gold | - | IP65 | EAR99 | - | - | Flat Key | - | - | - | 250 | 5 | Panel Mount | - | - | - | - | 8PST | 18 | - | Compliant | N.O./N.C. | Key | - | No | - | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | 90 ° | - | - | - | A | - | - | IP65 | 18 | 18 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 14-137.025K2 EAO | 2156 |
| Datasheet | - | - | - | - | - | 33 | 90 | Round | Straight | Natural colour | Gold | IP67 | - | EAR99 | - | - | Flat Key | - | - | Metal | 250 | 5 | Panel Mount | 0 | 3 | 3 | - | 6PST | 37 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 37 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 37 | 37 mm | 59 | - | RoHS Compliant | - | ||
![]() 51-158.025D2 EAO | 2158 |
| Datasheet | - | - | - | - | - | 16 | 90 | Square | Straight | Black | Gold | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5 | Panel Mount | 0 | 4 | 4 | - | 8PST | 18 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | - | - | - | - | - | - | - | 90 ° | - | - | - | A|C | - | - | IP65 | 18 | 18 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 51-156.025D2 EAO | 41 |
| Datasheet | - | - | - | - | - | 16 | 90 | Square | Straight | - | Gold | - | - | EAR99 | - | - | Flat Key | - | - | - | 250 | 5 | Panel Mount | - | - | - | - | 4PST | 18 | - | Compliant | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | 4PST | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 18 | 18 mm | 47.5 | - | RoHS Compliant | - | ||
![]() 51-396.025D2 EAO | 35 |
| Datasheet | - | - | - | - | - | 16 | 90 | Rectangular | Straight | - | - | - | - | EAR99 | - | - | Flat Key | - | - | - | 250 | 5 | Panel Mount | - | - | - | - | 4PST | 18 | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2 Position | 2 | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 24 | - | 47.5 | - | RoHS Compliant | - | ||
![]() 51-145.025D2 EAO | In Stock | - | Datasheet | - | - | - | - | - | 27 | 42 | Square | Straight | Black | - | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5@250VAC | Panel Mount | 0 | 1 | 1 | - | DPST | - | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | - | - | 2 Position | 2 | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | - | - | 48 | - | RoHS Compliant | - | ||
![]() 51-195.025D2 EAO | In Stock | - | Datasheet | - | - | - | - | - | 16 | 90 | Rectangular | Straight | Black | Gold | IP65 | - | EAR99 | - | - | Flat Key | - | - | Plastic | 250 | 5 | Panel Mount | 0 | 1 | 1 | - | DPST | 18 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 18 mm | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | 250 V | 5 A | DPST | - | - | - | - | - | - | 90 ° | - | - | - | C|A | - | - | IP65 | 24 | 24 mm | 47.5 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 29 | 90 | Rectangular | Straight | - | - | - | IP65 | EAR99 | - | - | Flat Key | - | - | - | 250 | 5 | Panel Mount | - | - | - | - | 6PST | - | - | - | N.O./N.C. | Key | - | No | - | - | - | - | - | - | - | Active | - | - | - | 2 Position | 2 | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | - | - | 48 | - | RoHS Compliant | - | ||
![]() 14-142.025K2 EAO | 55 |
| Datasheet | - | - | - | - | - | 31 | 42 | Round | Straight | Natural colour | Gold | IP67 | - | EAR99 | - | - | Flat Key | - | - | Metal | 250 | 5 | Panel Mount | 0 | 2 | 2 | - | 4PST | 37 | - | Compliant | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | Solder | - | 2 Position | 2 | - | - | - | - | - | 37 mm | - | - | - | Solder | - | - | - | - | Momentary | - | - | - | 250 V | 5 A | 4PST | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | 37 | 37 mm | 59 | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | Nylon | - | - | - | - | - | Silver (Ag) | - | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | - | Flat Key | 4PDT | On-On | Circular - 19.30mm Dia | Non-Shorting | - | 125V | 2.5A | - | 125V | - | - | - | - | Non-Shorting (BBM) | 45 ° | - | - | 32.66mm | 1 only | - | - | - | - | 26.19mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 16 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | P | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | 4A AC | Straight | - | - | 4A | Gold | Solder Lug | 125V | - | Flat Key | DPDT | On-On | Circular - 20.30mm Dia | - | - | - | - | - | 20V | - | - | - | - | Not Specified | 90 ° | - | - | 33.48mm | 1 only | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 22-333.111D EAO | 50 |
| - | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | 10A AC | - | - | - | - | - | Screw Terminal | 400V | - | Flat Key | DPST-NO | Off-On | Rectangular - 30.00mm x 22.00mm | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90° | 59.50mm | 1 only | IP65 | - | - | - | - | - | - | RoHS Compliant | - |