- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Product Weight (g) | (Select First, Then Apply Filters) Compatible Series | AC Voltage Rating (Max) | Angle of Throw (°) | Bezel Style | Body Orientation | Brand | Colour front ring | Construction type lens | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ECCN | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing Angle | Itar Registered | Key Material | Key Style | Manufacturer | Manufacturer Part Number | Material front ring | Maximum AC Voltage Rating (V) | Maximum Current Rating (A) | Maximum Power Rating | Mfr | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Type of control element | Type of electric connection | Unit Weight | With front ring | With light source | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Angle of Throw | Switch Action | Requires | Depth Behind Flange | Key Removable Positions | Lamp Type | Features | Number of Independent Keys | Product Category | IP Rating | Product Length (mm) | Length | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A215822A1SCRQ C&K Components | In Stock | - | - | 16 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | 15000 Cycle(s) | 18 | - | C & K COMPONENTS INC | Non-Illuminated | 45 deg | - | - | - | C&K Switches | A215822A1SCRQ | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.74 | Details | Yes | - | - | - | - | - | - | - | - | - | A | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | - | - | PANEL MOUNTABLE | 8536.50.90.65 | Switches | - | - | - | - | not_compliant | - | - | - | - | 26.19 mm | - | - | DP3T | - | - | 0.35 A | 125 V | - | SOLDER | - | - | - | - | - | KEYLOCK SWITCH | - | Keylock Switches | 2.5 A | - | - | - | 125 V | - | 1 | - | LATCHED | - | - | - | - | - | 2 | Keylock Switches | - | - | - | 26.31 mm | - | - | - | ||
![]() A216132A1NCRQ C&K Components | 5 |
| - | 16 Weeks | - | Panel, Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | C&K | - | - | - | - | - | - | - | - | - | 15000 Cycle(s) | 18 | - | C & K COMPONENTS INC | Non-Illuminated | 30 deg | - | - | - | C&K Switches | A216132A1NCRQ | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 5.72 | Details | Yes | - | - | - | - | - | - | - | Bulk | - | A | e4 | Yes | - | - | PC Pins | EAR99 | - | - | Silver (Ag) | 85 °C | -30 °C | PANEL MOUNTABLE | 8536.50.90.65 | Switches | - | - | - | - | not_compliant | - | - | - | - | 26.19 mm | - | - | DP4T | - | - | 0.35 A | 125 V | 125 V | SOLDER | - | DP4T | - | - | - | KEYLOCK SWITCH | - | Keylock Switches | 2.5 A | - | - | - | 125 V | - | 1 | - | LATCHED | - | - | - | - | - | 2 | Keylock Switches | - | - | - | 26.31 mm | - | No | - | ||
Tiny WHSL | 30 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Nylon | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 3 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 22.35mm | - | - | Gold | Quick Connect - 0.110 (2.8mm) | 20V | - | Flat Key | DP3T | On-On-On | Circular - 19.30mm Dia | - | - | - | 20V | - | - | - | - | 20V | - | - | - | - | - | - | Not Specified | - | - | 45 ° | - | - | - | - | 36.61mm | All | - | Epoxy Sealed Terminals | - | - | - | - | 22.35mm | - | - | No | ROHS3 Compliant | ||
![]() 51-445.036D EAO | 41 | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 100mA AC/DC | - | 18mm | - | - | - | PC Pin, Solder Lug | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | 100mA | DPST | - | 42V | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | - | 35.50mm | 1 only | - | IP65 | - | - | - | - | 18mm | - | - | - | RoHS Compliant | ||
![]() ZB4BG014 Schneider Electric | 15 |
| - | - | - | - | - | - | - | - | - | Schneider, Harmony XB4 | - | - | - | - | Schneider Electric | Chrome | Round | - | - | - | IP66 | Other | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | Schneider Electric | - | Metal | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | Key | - | 2.292808 oz | Yes | - | - | - | - | Harmony XB4 | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Keylock | - | - | 22mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | ||
![]() 71L36-01-1-07N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 71L | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | - | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | Solder Lug | 115V | 22.86mm | Flat Key | SP7T | - | Circular - 19.05mm Dia | Non-Shorting | - | - | - | - | 250mA | SP, SP7T | - | - | 15,000 Cycles | KEYLOCK SWITCH | - | - | 0.25A | - | Non-Shorting (BBM) | - | - | 36 ° | 1 | - | LATCHED | - | 46.00mm | All | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 22-333.514D EAO | In Stock | - | - | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 24mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Flat Key | DPST-NO | Off-On | - | - | - | - | 400V | - | 10A | DPST | - | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | - | 59.50mm | All | - | IP65 | - | - | - | - | 36mm | - | - | - | RoHS Compliant | ||
![]() 71L36-01-2-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 71L | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | - | - | - | - | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | Solder Lug | 115V | 22.86mm | Flat Key | DP3T | On-On-On | Circular - 19.05mm Dia | Non-Shorting | - | - | - | - | 250mA | - | - | - | 15,000 Cycles | KEYLOCK SWITCH | - | - | 0.25A | - | Non-Shorting (BBM) | - | - | 36 ° | 1 | - | - | - | 46.00mm | All | - | - | 2 | - | - | - | - | 0.79mm | - | No | RoHS Compliant | ||
![]() Y108122A203NB C&K Components | In Stock | - | - | - | Gold/Nickel | Panel | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Copper | 20 | - | - | - | EAR99 | - | - | - | 8536509020 | - | - | - | Unavailable | Brass | Flat Key | - | - | - | - | - | 0.4@20VAC 20VDC | - | - | Panel | - | - | - | -30C to 85C | 85C | -30C | - | - | - | - | - | - | SPDT | 23.16(mm) | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Solder | - | Tumbler Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | SPDT | - | 20 V | - | - | Solder Lug | - | - | - | - | - | - | - | - | 45(deg) | - | - | - | - | - | - | - | - | - | 23.16(mm) | - | - | 32.39(mm) | No | - | ||
![]() LK6JGB126M3 APEM Inc. | 42 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | - | - | LK | - | - | Active | Not Applicable | - | - | - | 3 | - | - | - | - | - | - | 28V | 4A AC/DC | - | - | - | - | Gold | Solder Lug | 125V | - | Flat Key | DP3T | On-On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | - | 45° | - | - | 27.55mm | All | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 58J9A90-01B04N Grayhill | In Stock | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | Grayhill | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58J9A90-01-1-04N-F | - | - | - | - | - | Compliant | - | - | - | - | 2.344219 oz | - | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | 4 Position | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 V | - | 200 mA | SP4T | - | 30 V | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | No | - | ||
![]() 51-146.025D EAO | 14 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | - | Solder Lug | 250V | - | Flat Key | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 42° | - | - | 34.00mm | 1 only | - | IP65 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 51-158.025D EAO | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | - | Solder Lug | 250V | - | Flat Key | 8PST-4NO/4NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 90° | - | - | 49.00mm | All | - | IP65 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 722-.401-00 EAO | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 - Swisstac | - | - | Obsolete | Not Applicable | Solder | - | - | 3 | - | - | - | - | - | - | - | 5A AC | - | 45mm | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Flat Key | 4PST-2NO/2NC | On-Off-Off, On-On-Off | Square - 21.00mm2 | - | - | - | 250V | - | 5A | 4PST | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 42° | - | - | 54.00mm | Left | - | IP40 | - | - | - | - | 45mm | - | - | - | RoHS Compliant | ||
![]() 772-.401-00 EAO | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 - Swisstac | - | - | Obsolete | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 250V | - | Flat Key | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 90° | - | - | 54.00mm | 1 only | - | IP40 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 51-383.022K EAO | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51-395.025D EAO | 23 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | - | Solder Lug | 250V | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 90° | - | - | 26.50mm | 2 only | - | IP65 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PLKB4220 APEM Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | - | - | PLK | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | - | - | - | 30V | 500mA DC | - | - | - | - | Silver | Solder Lug | - | - | Flat Key | DPDT | On-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | Not Specified | - | - | 60 ° | - | - | - | - | 29.20mm | All | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22-353.111D EAO | 40 |
| Datasheet | - | - | - | - | - | - | - | 46 | - | - | 90 | Rectangular | Straight | EAO | - | - | - | - | IP65 | - | - | - | EAR99 | - | 1 | - | - | - | - | - | - | Flat Key | EAO | - | - | 400 | 10@400VAC | - | - | Panel Mount | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | DPST | 24 | - | - | Details | - | N.O. | Key | Screw connection | - | No | No | - | - | - | - | - | - | Active | - | - | - | 2 Position | 2 | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | Keylock Switches | IP65 | 36 | - | - | 79 | - | RoHS Compliant | ||
![]() 51-401.036D EAO | 41 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | - | 2 | - | - | - | - | - | - | - | 100mA AC/DC | - | - | - | - | - | PC Pin, Solder Lug | 42V | - | Flat Key | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 90° | - | - | 35.50mm | All | - | IP65 | - | - | - | - | - | - | - | - | RoHS Compliant |