- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Timing | Index Angle | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | 2010 | Y | - | Active | 1 (Unlimited) | Wire | - | 3 | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Wire Leads | 125V | Flat Key | SP3T | On-On-On | Circular - 19.30mm Dia | - | 250V | 4A | SP3T | 28V | - | - | - | Not Specified | 90 ° | 90° | 23.14mm | 1 only | - | - | 23.16mm | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | 2010 | Y | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | 20V | 0.4VA AC/DC | Straight | 23.16mm | - | - | Gold | Solder Lug | 20V | Flat Key | SPDT | On-Mom | Circular - 19.30mm Dia | - | 20V | - | SPDT | 20V | - | - | - | Not Specified | 45 ° | 45° | 26.37mm | 1 only | Epoxy Sealed Terminals | - | 23.16mm | No | - | ROHS3 Compliant | - | ||
![]() KO130J604 E-Switch | 30 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | 2008 | KO | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | 4A AC | - | - | - | 4A | Silver | Solder Lug | 125V | Flat Key | DP3T | On-On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | Not Specified | 45 ° | - | 28.20mm | All | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A22NK-2BM-01BA-G002 Omron Automation and Safety | 30 |
| - | 3 Weeks | - | - | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NK | - | Active | 1 (Unlimited) | - | - | 2 | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | Not Specified | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | RoHS Compliant | - | ||
![]() CKL12ATW01-001 NKK Switches | 1040 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Zinc | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2012 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | 30,000 Cycles | - | 3A | Non-Shorting (BBM) | 90 ° | - | 34.60mm | All | Epoxy Sealed Terminals | 29.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CKL12AFW01-002 NKK Switches | 30 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Zinc | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2001 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Flat Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | - | 34.60mm | All | Epoxy Sealed Terminals | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A22NK-2RL-01BA-G100 Omron Automation and Safety | 23 |
| Datasheet | 3 Weeks | - | Panel | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NK | - | Active | 1 (Unlimited) | Screw | - | 2 | 70°C | -25°C | 24V | 10A AC 8A DC | - | - | - | 8A | - | Screw Terminal | 120V | Flat Key | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | SPST | - | 500,000 Cycles | - | 10A | Not Specified | 90 ° | 90° | 45.30mm | Left | IP66 | - | - | - | - | RoHS Compliant | - | ||
![]() CKL12ATW01-022 NKK Switches | 30 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | Zinc | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2001 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | - | 34.60mm | All | Epoxy Sealed Terminals | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKM12BTW01-024 NKK Switches | 14 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | Glass fibre | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2001 | CK | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 16.00mm Dia | - | - | - | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | - | 31.20mm | 1 only | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A22NK-2MM-01BA-G102 Omron Automation and Safety | 23 |
| - | 3 Weeks | - | - | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NK | - | Active | 1 (Unlimited) | - | - | 2 | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | Not Specified | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-2MM-01BA-G101 Omron Automation and Safety | 30 |
| - | 3 Weeks | - | - | Panel Mount | - | - | 500,000 Cycles | -25°C~70°C | 2015 | A22NK | - | Active | 1 (Unlimited) | - | - | 2 | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | 500,000 Cycles | - | - | Not Specified | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | RoHS Compliant | - | ||
![]() CKL12BTW01-026 NKK Switches | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | Zinc | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2001 | CK | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | - | 34.60mm | 1 only | Epoxy Sealed Terminals | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL13ETW01-015 NKK Switches | 30 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | Zinc | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2012 | CK | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | 3A AC | - | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-Off-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 45 ° | - | 34.60mm | 2 only | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKL12BTW01-017 NKK Switches | 30 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | Polymer | Silver (Ag) | 10,000 Cycles | -25°C~70°C | 2012 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | 250V | 3A | - | - | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | - | 34.60mm | 1 only | Epoxy Sealed Terminals | - | 22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KO128F2007 E-Switch | 23 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | 2008 | KO | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | 4A AC | - | - | - | 4A | Silver | Quick Connect - 0.250 (6.3mm) | 125V | Flat Key | SPST | Off-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | Not Specified | 90 ° | - | 38.00mm | 1 only | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | Nylon | Silver (Ag) | 15,000 Cycles | -30°C~85°C | 2014 | A | - | Active | 1 (Unlimited) | Solder | - | 4 | - | - | 125V | 2.5A AC 350mA DC | Straight | - | - | 2.5A | Silver | Solder Lug | 125V | Flat Key | DP4T | On-On-On-On | Circular - 19.30mm Dia | Shorting | 125V | - | - | - | - | - | - | Shorting (MBB) | 30 ° | - | 39.12mm | 1 only | Antistatic, Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | 2010 | Y | - | Active | 1 (Unlimited) | Solder | - | 4 | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Solder Lug | 125V | Flat Key | DP4T | On-On-On-On | Circular - 19.30mm Dia | - | 250V | 4A | DP4T | 28V | - | - | - | Not Specified | 45 ° | 45° | 28.83mm | All | - | - | 23.16mm | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | Glass | Copper | 10,000 Cycles | - | 2008 | Y | - | Active | 1 (Unlimited) | Solder | - | 4 | - | - | 20V | 0.4VA AC/DC | Straight | 23.16mm | - | - | Gold | Solder Lug | 20V | Flat Key | DP4T | On-On-On-On | Circular - 19.30mm Dia | - | 20V | - | DP4T | 20V | - | - | - | Not Specified | 45 ° | 45° | 35.84mm | All | Antistatic | - | 23.16mm | No | - | ROHS3 Compliant | - | ||
![]() A22TK-2LR-02-K04 Omron Automation and Safety | 2429 |
| Datasheet | 59 Weeks | - | Panel | Panel Mount | - | - | 100,000 Cycles | -20°C~70°C | - | A22TK | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | Tubular Key | DPST-NC | Off-On | Circular - 22.30mm Dia | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | Not Specified | 90 ° | - | 54.70mm | Left | IP65 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2RL-21-01 Omron Automation and Safety | 2012 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | 100,000 Cycles | -20°C~70°C | - | A22TK | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | Tubular Key (Not Included) | DPST-NO + SPST-NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | DPST, SPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | Not Specified | 90 ° | - | 54.70mm | Right | IP65 | - | - | - | - | Non-RoHS Compliant | - |