- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Button marking | Certificates | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | IP rating1 | Mounting | Mounting1 | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Related items | Rohs Code | Switching method | Type of keypad | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Operating Force | Contact Current(AC)-Max | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Body Color | Number of Switches | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Terminal Length | Circuit Configuration | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | - | IP54 (from the front) | panel | screw | - | - | - | - | 09-0A00.0100 | - | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | - | IP54 (from the front) | panel | screw | - | - | - | - | 09-0A00.0100 | - | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | 1-2-3-4-5-6 | RoHS compliant | - | - | - | IP54 (from the front) | panel | screw | - | - | - | - | 09-0A00.0100 | - | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 6.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRBAJF010 Alps Electric Europe GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMEX 2Y-3-BLU Nichifu America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHMPU0003 Alps Electric Europe GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOP-112HST Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8536.50.90.40 | TAPE AND REEL | unknown | 6.6 mm | 6 mm | - | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY-TACTILE | - | - | 1 | - | - | 1.57 N | 10 ms | - | 1X1 | 0.6 mm | - | ||
![]() DS1042-03-12KKR25010 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | BLACK | - | - | - | 100000 Cycle(s) | CONNFLY ELECTRONIC CO LTD | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | TR | unknown | 6 mm | 6 mm | - | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | 0.05A@12VDC | - | - | - | - | MOMENTARY-TACTILE | HAND/WAVE | BLACK | 1 | - | - | 2.45 N | - | - | 1X1 | 3.5 mm | - | ||
![]() 1BT002-0121L Foxconn | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | 250VAC V | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | 70 °C | -20 °C | LEAD FREE | Active | - | Yes | - | - | - | Yes | EAR99 | - | 8536.50.90.40 | TAPE AND REEL | unknown | 4.6 mm | 4.6 mm | - | SPST | 0.05 mΩ | 50000000 Ω | 0.02 A | - | 15 V | SOLDER | - | KEYPAD SWITCH | - | - | - | .02A@15VDC | - | - | - | 0.25 mm | MOMENTARY-TACTILE | - | - | 1 | - | - | 2.06 N | 10 ms | - | 1X1 | 1.23 mm | - | ||
![]() MX1A-A1NW The Cherry Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | 500VAC V | - | THE CHERRY CORP | - | - | - | 70 °C | -40 °C | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8536.50.90.40 | - | unknown | - | - | - | SPST | - | - | 0.01 A | IP40; MOISTURE PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | 0.01 A | - | .01A@12VDC | 12 V | - | - | 4 mm | MOMENTARY-TACTILE | - | - | 1 | - | - | 0.9 N | 5 ms | - | 1X1 | - | - | ||
![]() KSM0612C Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | 250 V | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | - | 70 °C | -20 °C | - | Active | - | Yes | - | - | - | Yes | EAR99 | - | 8536.50.90.40 | - | unknown | 6 mm | 6 mm | - | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 24 V | SOLDER | - | KEYPAD SWITCH | - | - | - | .05A@24VDC | - | 4 | - | 0.25 mm | MOMENTARY-TACTILE | - | - | 1 | - | - | 3.24 N | 5 ms | 0.137 inch | 1X1 | 3.5 mm | - | ||
![]() SOL1101HN/1Y NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOL-154ANT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8536.50.70.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3213RGB-05C-000113 Harvatek Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMEX 2-6-BLU Nichifu America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-141009-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT11P2SA1M ITT Interconnect Solutions | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | STAINLESS STEEL | SILVER | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | SILVER OVER NICKEL | - | - | - | - | 100000 Cycle(s) | ITT CANNON | - | - | - | 90 °C | -40 °C | - | Transferred | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8536.50.90.40 | TAPE AND REEL; TUBE | unknown | 6.3 mm | - | - | SPST | 0.05 mΩ | 1000000000 Ω | 0.02 A | IP57 | 50 V | SOLDER | - | KEYPAD SWITCH | - | - | MAKE-BEFORE-BREAK | .02A@50VDC | - | - | OFF-(ON) | - | MOMENTARY | MIL-STD | - | 1 | 1VA@50VAC | 1VA@50VDC | - | - | - | 1X1 | 6.36 mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | 1000VAC V | 100000 Cycle(s) | C & K COMPONENTS INC | - | - | - | 85 °C | -40 °C | - | Active | - | Yes | - | - | - | - | EAR99 | - | 8536.50.90.65 | - | compliant | 9.8 mm | 9.2 mm | - | DPST | 0.1 mΩ | 10000000000 Ω | 0.1 A | - | 32 V | SOLDER | - | KEYPAD SWITCH | - | - | - | 0.1A@32VDC | - | 4 | - | 2.4 mm | LATCHED | HAND/WAVE | - | 1 | - | 3VA@32VDC | 1.2 N | 3 ms | 0.138 inch | 1X1 | 11 mm | 0.254 inch | ||
![]() DTSGZM-62N-V-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | e4 | Yes | EAR99 | Silver (Ag) | 8536.50.90.40 | TAPE AND REEL | compliant | 6.2 mm | 6 mm | STEM | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY | - | - | 1 | - | - | 2.06 N | - | - | 1X1 | 2 mm | - | ||
![]() SOE-262HST Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8536.50.90.40 | BULK; TAPE AND REEL | unknown | 3.9 mm | 2.9 mm | - | SPST | - | - | 0.05 A | DUST PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY-TACTILE | - | - | 1 | - | - | 1.6 N | - | - | 1X1 | 1.5 mm | - |