- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Button marking | Certificates | Contact Materials | ElectricalLife | IP rating1 | Mounting | Mounting1 | Operating Temperature (Max.) | Operating Temperature (Min.) | Related items | Switching method | Type of keypad | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Contact Function | Actuator Travel | Switch Action | Body Color | Number of Switches | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2-3-4-5-6 | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | blank | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2-3-4-5-6 | RoHS compliant | - | - | IP54 (from the front) | panel | screw | - | - | 09-0A00.0100 | OFF-(ON) | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | 6.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2220-552016 Storm Interface | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 96AB2-102-F Grayhill Inc. | 109 | - | Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | 100 | - | - | Silicone | ABS | Rubber, Silicone | - | - | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -30°C~80°C | - | 2000 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | Black, White | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 100Ohm | - | 0.005A | - | - | - | - | - | 5mA | 250VAC V | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | - | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | - | Black | 6.99mm | 50.8mm | 55.9mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | IP40, IP67 | ||
![]() 96BB2-056-R Grayhill Inc. | 74 |
| Datasheet | 16 Weeks | Panel | Panel Mount, Rear | 100 | - | - | - | ABS | Rubber, Silicone | - | - | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -30°C~80°C | - | 2003 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | Rectangular - 68.58mm x 63.50mm | 100Ohm | - | 0.005A | - | - | - | - | - | 5mA | 250VAC V | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | - | BREAK-BEFORE-MAKE | 0.005A@12VDC | 0.005A @ 12VDC | Telephone Format, A ~ D | OFF-(ON) | - | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 1,000,000 Cycles | Black | - | White | 6.99mm | 63.5mm | 63.5mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 84R-BB2-014-PD Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Aluminium | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | Bronze, Gold | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -55°C~85°C | - | 2008 | 84R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 24V | - | 115.06mm | 10mA | Pin Header | - | - | 118.491 mm | KEYPAD | Matrix | - | - | Square - 83.57mm2 | 10Ohm | 1000000000Ohm | 0.01A | - | EPOXY | - | - | - | - | - | Non-Illuminated | - | 3e+06 cycles | Snap Dome | - | 5.56 N | - | - | - | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | - | 0.762 mm | - | - | 16 | Metal | 4 x 4 | Fixed | 3,000,000 Cycles | Silver | Anti-Vandal | Black | 16.38mm | 115.06mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 7207-161W203 Storm Interface | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount, Front or Rear | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | 2000 | 720 GFX-i | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | Pin Header | CE | - | - | - | Matrix | 24V | - | - | - | - | - | 5VDC | - | - | - | - | - | - | Illuminated - White | - | - | Conductive Rubber | 50mA | - | Illuminated | - | - | - | 0.05A @ 24VDC | Customizable (Included) | - | - | - | - | 16 | Transparent Key Cap | 4 x 4 | Interchangeable | 2,000,000 Cycles | Multiple | - | Black | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 84AB1-102 Grayhill Inc. | 139 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~80°C | - | 2010 | 84 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | 8536.50.90.40 | - | - | - | - | Pin Header | - | 76.2mm | 57.15 mm | KEYPAD | Matrix | - | SPST | - | 10mOhm | - | 0.01A | - | - | - | - | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | - | - | - | 14.478mm | 0.11 inch | No | - | RoHS Compliant | Lead Free | - | ||
![]() 82-601-81 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Module | - | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | - | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | -40°C~80°C | - | 2000 | 82 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | Grey | WHITE LEGEND | - | - | - | 34.8mm | 100mA | PC Pin | - | - | 34.798 mm | KEYPAD | Independent Switches (SPST) | - | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | 5V | - | - | 250VAC V | Non-Illuminated | 5V | - | Keyswitch | 100mA | 2.16 N | - | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | 3.302 mm | MOMENTARY | - | 6 | Transparent Key Cap | 3 x 2 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 84S-AC2-000 Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILICON RUBBER | GOLD | STAINLESS STEEL | COPPER ALLOY | - | - | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -55°C~85°C | - | 2010 | 84S | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | - | - | KEYPAD | Common Bus | - | - | - | 10Ohm | 1000000000Ohm | 0.01A | - | EPOXY | - | - | - | - | - | Non-Illuminated | 24V | - | Snap Dome | - | 5.56 N | - | - | - | 0.01A@24VDC | 0.01A @ 24VDC | No Buttons | - | 0.762 mm | - | - | 12 | Rubber Overlay | 3 x 4 | - | 3,000,000 Cycles | - | Shielded | - | 21.26mm | 59.69mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 84BLN-AB2-113AN Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | Rubber, Silicone | - | - | COPPER ALLOY | - | - | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 2004 | 84BL | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 24V | IP67 - Dust Tight, Waterproof | - | 10mA | Pin Header | - | 78.74mm | 59.69 mm | KEYPAD | Matrix | - | SPST | - | - | 1000000000Ohm | 0.1A | 1.95VDC | EPOXY | - | - | - | - | - | Illuminated - Red | - | - | Snap Dome | 10mA | - | - | Red | - | 0.1A@24VDC | 0.01A @ 24VDC | Telephone Format | - | - | - | - | 12 | Rubber Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | Black | - | Translucent | - | - | - | 5.2578mm | 0.267 inch | - | - | RoHS Compliant | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() 96AB2-152-F Grayhill Inc. | 125 |
| Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | 100 | - | - | - | ABS | Rubber, Silicone | - | - | - | - | - | - | - | - | Bronze | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -30°C~80°C | Box | 2003 | 96 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | Black, White | - | 8536.50.90.40 | 12V | IP40 | 68.58mm | 5mA | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 100Ohm | - | 0.005A | - | - | - | - | - | 5mA | 250VAC V | Non-Illuminated | 12V | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | - | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | - | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | Black | - | White | 6.99mm | 50.8mm | 55.9mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 82-150-15 Grayhill Inc. | 37 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | - | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | NON-LEGEND | 8536.50.90.40 | - | - | - | - | PC Pin | - | - | - | KEYPAD | Independent Switches (DPST) | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | 250VAC V | Illuminated - Light Source Not Included | - | - | Keyswitch | - | 2.16 N | Illuminated, Lamp | - | BREAK-BEFORE-MAKE | - | 0.1A @ 5VDC | No Legend | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 1 | Polymer | 1 x 1 | Fixed | 1,000,000 Cycles | Gray | - | - | 19.05mm | 17.35mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 84S-BC2-014 Grayhill Inc. | 41 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | COPPER ALLOY | STAINLESS STEEL | GOLD | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | - | - | - | - | -55°C~85°C | - | 2010 | 84S | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | - | - | KEYPAD | Common Bus | - | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | - | - | - | - | - | - | - | Non-Illuminated | - | - | Snap Dome | - | 5.56 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.762 mm | MOMENTARY | - | 16 | Rubber Overlay | 4 x 4 | Fixed | 3,000,000 Cycles | White | Shielded | Black | 21.26mm | 78.74mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 84BB1-005 Grayhill Inc. | 119 |
| Datasheet | 14 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | WHITE | - | - | - | 3000000 Cycle(s) | - | - | - | 80°C | -40°C | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | MATRIX | 8536.50.90.40 | - | - | - | - | - | - | 76.2mm | 76.2 mm | KEYPAD | - | - | SPST | - | 10mOhm | - | 0.01A | - | - | 24V | - | SOLDER | - | 250VAC V | - | - | - | KEYPAD SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | - | - | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 16 | - | - | - | - | - | - | - | - | - | - | 14.478mm | 0.11 inch | No | - | RoHS Compliant | - | - |