- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Button marking | Button marking1 | Certificates | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Type of keypad | Type of switch accessories | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Number of Switches | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Terminal Length | Circuit Configuration | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS9J2M-1FG-T Citizen Electronics Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | CITIZEN ELECTRONICS CO LTD | - | - | 80 °C | -30 °C | - | Active | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TAPE AND REEL | unknown | 6 mm | 3.2 mm | - | SPST | 0.1 mΩ | 100000000 Ω | 0.02 A | - | 12 V | SOLDER | GREEN LED | KEYPAD SWITCH | - | - | - | - | .02A@12VDC | - | - | - | - | MOMENTARY | REFLOW | 1 | - | - | 2.25 N | 20 ms | - | 1X1 | 1.7 mm | ||
![]() TA3-2R3K-V-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | Yes | - | - | e4 | - | EAR99 | Silver (Ag) | - | 8536.50.90.40 | TAPE AND REEL | compliant | 6.3 mm | 4.37 mm | - | SPST | - | - | 0.002 A | IP57 | 5 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .002A@5VDC | - | - | - | - | MOMENTARY | - | 1 | - | - | 3.04 N | - | - | 1X1 | 4.6 mm | ||
![]() SKHCBFA510 Alps Electric Europe GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | - | SILVER | - | - | - | SILVER | - | - | - | - | 250VRMS V | 100000 Cycle(s) | C & K COMPONENTS INC | - | - | 90 °C | -40 °C | - | Active | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8536.50.90.40 | TR | compliant | 6.29 mm | 7.11 mm | SOFT FLUSH TYPE | SPST | 0.05 mΩ | 1000000000 Ω | 0.031 A | IP57 | 32 V | SOLDER | - | KEYPAD SWITCH | - | 0.031 A | 0.031A@32VAC | MAKE-BEFORE-BREAK | 0.031A@32VDC | 32 V | - | - | - | MOMENTARY-TACTILE | MIL-STD | 1 | 1VA@32VAC | 1VA@32VDC | - | - | - | 1X1 | 4.37 mm | ||
![]() 09-0A00.0100 EAO | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSM0623A Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | 70 °C | -25 °C | - | Active | Yes | - | - | - | Yes | EAR99 | - | - | 8536.50.90.40 | - | unknown | 6 mm | 6 mm | - | SPST | - | - | 0.05 A | - | 24 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .05A@24VDC | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | - | 1.47 N | 5 ms | - | 1X1 | 3.5 mm | ||
![]() 1301.9323.25 Schurter Electronic Components | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | SCHURTER AG | - | 1301 | 70 °C | -20 °C | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TAPE AND REEL | unknown | 6.2 mm | 6.2 mm | - | SPST | - | - | 0.05 A | IP40 | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY | - | 1 | - | - | 1.6 N | 10 ms | - | 1X1 | 2 mm | ||
![]() KMR231G C&K | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | C & K COMPONENTS INC | - | - | 85 °C | -40 °C | LEAD FREE | Obsolete | Yes | - | - | - | Yes | EAR99 | - | - | 8536.50.90.40 | TAPE AND REEL | compliant | 4.1 mm | 2.8 mm | STANDARD TYPE | SPST | - | - | 0.05 A | - | 50 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .05A@50VDC | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | - | 3.75 N | 1 ms | - | 1X1 | 1.4 mm | ||
![]() KMR231G ITT Interconnect Solutions | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | SILVER | SILVER | SILVER | - | - | - | - | - | - | 100000 Cycle(s) | ITT CANNON | - | - | 85 °C | -40 °C | LEAD FREE | Transferred | Yes | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TR, 13 INCH | unknown | 4.6 mm | 2.8 mm | STANDARD TYPE | SPST | 0.1 mΩ | 1000000000 Ω | 0.05 A | - | 50 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | 0.05A@50VDC | - | - | - | 0.25 mm | MOMENTARY-TACTILE | REFLOW | 1 | - | 1VA@50VDC | 3.75 N | 1 ms | - | 1X1 | 1.4 mm | ||
![]() SOE-232HNT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | BULK; TAPE AND REEL | unknown | 3.9 mm | 2.9 mm | - | SPST | - | - | 0.05 A | DUST PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | - | 1.6 N | - | - | 1X1 | 1.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | arrows | OK | RoHS compliant | - | - | - | - | - | - | - | - | - | - | plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | none | - | 3.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS-633R-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOH-213HNT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TAPE AND REEL | unknown | 3.9 mm | 2.9 mm | - | SPST | - | - | 0.05 A | DUST PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | .05A@12VDC | - | - | - | - | MOMENTARY-TACTILE | - | 1 | - | - | 1.8 N | - | - | 1X1 | 1.5 mm | ||
![]() SKQHGCE010 Alps Alpine Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRAALE020 Alpine Electronics (Asia) Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS9J2M-2SR/PG-T Citizen Finedevice Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | CITIZEN ELECTRONICS CO LTD | - | - | 80 °C | -30 °C | - | Active | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TAPE AND REEL | unknown | 6 mm | 3.2 mm | - | SPST | 0.1 mΩ | 100000000 Ω | 0.02 A | - | 12 V | SOLDER | GREEN AND RED LED | KEYPAD SWITCH | - | - | - | - | .02A@12VDC | - | - | - | - | MOMENTARY | REFLOW | 1 | - | - | 2.25 N | 20 ms | - | 1X1 | 1.7 mm | ||
![]() SOL-152ANT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | Transferred | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRWAME030 Alpine Electronics (Asia) Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSZM-62N-V-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | THERMOPLASTIC NYLON | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BROWN | - | - | - | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | THERMOPLASTIC NYLON | - | 70 °C | -25 °C | - | Active | Yes | - | - | e4 | - | - | SILVER | APPROVAL: UL | - | TR | compliant | 6.2 mm | 6.2 mm | STEM | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | 0.05A@12VDC | - | - | OFF-ON | - | MOMENTARY | HAND/REFLOW | 1 | - | - | 2.06 N | - | - | 1X1 | 2 mm | ||
![]() DTSG-25Y-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | PHOSPHOR BRONZE | - | - | - | - | - | YELLOW | - | - | - | 250VAC V | 100000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | BAG; BULK | compliant | 12 mm | 12 mm | DOME TYPE | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | - | - | - | 0.05A@12VDC | - | 5 | - | 0.35 mm | MOMENTARY | - | 1 | - | - | 6.374 N | - | 0.138 inch | 1X1 | 3.5 mm |