- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Connections | Contact Position | Description/Function | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Material (details) | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Switching current (max.) | Switching voltage (max.) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Color | Capacitance | Subcategory | Current Rating | Termination Style | Operating Supply Voltage | Circuit | Operating Supply Current | Output Configuration | Switch Type | Contact Form | Product Type | Illumination Color | Operate Time | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Lamp Type | Release Range | Supply Current | Product Category | Height | Length | Width | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ORD325-1520 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Obsolete | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | 0.05ms | - | 10VA | 0.110" Dia x 0.669" L (2.80mm x 17.00mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 150V | 200V | - | -- | - | - | - | - | - | 1.736" (44.10mm) | -- | ||
![]() NL126253001 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | Normally Open | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | - | PCB Mount | - | 4500862530 | - | Details | - | - | - | - | -40°C ~ 130°C | Bulk | NL126 | Active | Glass Body | Clear | 0.3pF | Switches | 1.5 A | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.8ms | 0.1ms | - | 50VA | 0.098" Dia x 0.799" L (2.50mm x 20.30mm) | 1.5A (AC/DC) | 25 ~ 30AT | 2.5A (AC/DC) | 200V | 200V | - | 16 ~ 23AT | - | Magnetic / Reed Switches | - | - | - | 2.126" (54.00mm) | -- | ||
![]() MK24-D-3 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | 2000 | - | Standex Electronics | - | - | - | - | - | - | - | SMD/SMT | - | 9240000033 | - | Details | - | - | - | 0.005168 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK24 | Active | Molded Body | - | 0.1pF | Sensors | - | J Lead | - | SPST-NO | 300 mA | SPST-NO | - | - | - | - | 0.2ms | 0.15ms | Magnetic | 3W | 0.197" L x 0.087" W x 0.067" H (5.00mm x 2.20mm x 1.70mm) | 300mA (AC/DC) | 46 ~ 90AT | 500mA (AC/DC) | 30V | 30V | - | -- | - | Proximity Sensors | - | - | - | 0.217" (5.51mm) | 0.071" (1.80mm) | ||
![]() MK06-8-C STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | 500 | - | Standex Electronics | - | - | - | + 85 C | - | - | - 20 C | Through Hole | - | 2206080002 | - | Details | - | - | - | 0.252297 oz | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | - | 0.3pF | Sensors | - | PC Pin | 175 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | 0.05ms | Magnetic | 10W | 0.879" L x 0.130" W x 0.165" H (22.33mm x 3.30mm x 4.20mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | 4.2 mm | 22.32 mm | 3.3 mm | 0.879" (22.33mm) | 0.165" (4.20mm) | ||
![]() MK23-66-B-4 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | 3000 | - | Standex Electronics | - | - | - | + 125 C | - | - | - 20 C | SMD/SMT | - | 9232661015 | - | Details | - | - | - | 0.004812 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.3pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | 0.05ms | Magnetic | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | 2.2 mm | 13.5 mm | 2.2 mm | 0.799" (20.30mm) | 0.106" (2.70mm) | ||
![]() MK23-46-B-4 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | 2500 | - | Standex Electronics | - | - | - | + 125 C | - | - | - 20 C | SMD/SMT | - | 9232461015 | - | Details | - | - | - | 0.011993 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.3pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | 0.05ms | Magnetic | 10W | 0.079" Dia x 0.472" L (2.00mm x 12.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | 2 mm | 12 mm | 2 mm | 0.720" (18.30mm) | 0.098" (2.50mm) | ||
![]() PS 811 TE Connectivity | 4123 | - | - | - | - | Open end cable | - | - | - | - | - | Polyamide/PVC | 10W | +120°C | - | - | -30°C | - | - | - | - | - | - | - | 1A | 100V DC,250V AC | - | - | - | - | - | Polyamide 6.6 M8 x 38.2 mm with 2 x 0.5 m lead 22 AWG, PVC insulated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | ||
![]() ORD312-1015 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | 0.05ms | - | 30W | 0.079" Dia x 0.472" L (2.00mm x 12.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 100V | 200V | - | -- | - | - | - | - | - | 1.744" (44.30mm) | -- | ||
![]() ORD228VL-2030 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | 0.05ms | - | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 20 ~ 30AT | 1A (AC/DC) | 100V | 100V | - | -- | - | - | - | - | - | 1.744" (44.30mm) | -- | ||
![]() ORD229-2530 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | - | PCB Mount | - | - | - | Details | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 0.5pF | Switches | 700 mA | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.6ms | 0.05ms | - | 50W | 0.108" Dia x 0.827" L (2.75mm x 21.00mm) | 500mA (AC), 700mA (DC) | 25 ~ 30AT | 2.5A (AC/DC) | 300V | 350V | - | -- | - | Magnetic / Reed Switches | - | - | - | 2.181" (55.40mm) | -- | ||
![]() KSK-1A66/3-1520 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | - | PCB Mount | - | 2116631520 | - | Details | - | - | - | 0.012896 oz | -40°C ~ 130°C | Bulk | KSK | Active | Glass Body | - | 0.3pF | Switches | 500 mA | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.7ms | 0.05ms | - | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 200V | 200V | - | -- | - | Magnetic / Reed Switches | - | - | - | 1.744" (44.30mm) | -- | ||
![]() KSK-1A35-1015 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | 2500 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | - | PCB Mount | - | 2113501015 | - | Details | - | - | - | 0.024616 oz | -40°C ~ 130°C | Bulk | KSK | Active | Glass Body | - | 0.3pF | Switches | 1 A | Axial, Flat | - | SPST-NO | - | - | Dry Reed | SPST | Reed Switches | - | 0.5ms | 0.1ms | - | 20W | 0.413" L x 0.087" W x 0.077" H (10.50mm x 2.20mm x 1.95mm) | 1A (AC/DC) | 10 ~ 15AT | 1.25A (AC/DC) | 200V | 200V | - | -- | - | Magnetic / Reed Switches | - | - | - | 1.358" (34.50mm) | -- | ||
![]() MK24-A-3 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | 2000 | - | Standex Electronics | - | - | - | + 130 C | - | - | - 40 C | SMD/SMT | - | 9240000030 | - | Details | 30 V | - | - | 0.005858 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK24 | Active | Molded Body | - | 0.1pF | Sensors | - | J Lead | 30 V | SPST-NO | 300 mA | SPST-NO | - | - | - | - | 0.25ms | 0.15ms | Magnetic | 1W | 0.197" L x 0.087" W x 0.067" H (5.00mm x 2.20mm x 1.70mm) | 100mA (AC/DC) | 23 ~ 50AT | 300mA (AC/DC) | 30V | 30V | - | -- | - | Proximity Sensors | 1.6 mm | 5.5 mm | 2.2 mm | 0.217" (5.51mm) | 0.071" (1.80mm) | ||
![]() MK06-6-E STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | - | 0.2pF | - | - | PC Pin | - | SPST-NO | - | - | - | - | - | - | 0.6ms | 0.05ms | - | 10W | 0.679" L x 0.130" W x 0.165" H (17.25mm x 3.30mm x 4.20mm) | 400mA (AC/DC) | 25 ~ 30AT | 500mA (AC/DC) | 200V | 200V | - | -- | - | - | - | - | - | 0.679" (17.25mm) | 0.165" (4.20mm) | ||
![]() MK23-87-B-4 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | 3000 | - | Standex Electronics | - | - | - | + 130 C | - | - | - 40 C | SMD/SMT | - | 9232871015 | - | Details | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.2pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 400 mA | - | - | - | - | - | 0.6ms | 0.05ms | Magnetic | 10W | 0.079" Dia x 0.394" L (2.00mm x 10.00mm) | 400mA (AC/DC) | 10 ~ 15AT | 500mA (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | 1.7 mm | 10 mm | 1.8 mm | 0.646" (16.40mm) | 0.094" (2.40mm) | ||
![]() MK15-B-1 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | 2500 | - | Standex Electronics | - | - | - | + 130 C | - | - | - 40 C | SMD/SMT | - | 9151710012 | - | Details | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK15 | Active | Molded Body | - | 0.3pF | Sensors | - | Axial, Flat | 200 V | SPST-NO | 500 mA | - | - | - | - | - | 0.5ms | 0.05ms | Magnetic | 10W | 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 180V | 180V | - | -- | - | Proximity Sensors | 2.5 mm | 16 mm | 2.5 mm | 0.768" (19.50mm) | -- | ||
![]() MK06-4-E STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | 500 | - | Standex Electronics | - | - | - | + 85 C | - | - | - 20 C | Radial | - | MK06-4E | - | Details | - | - | - | 0.013697 oz | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | - | 0.3pF | Sensors | - | PC Pin | 170 V | SPST-NO | 500 mA | - | - | - | - | - | 0.7ms | 0.05ms | Magnetic | 10W | 0.475" L x 0.130" W x 0.130" H (12.06mm x 3.30mm x 3.30mm) | 500mA (AC/DC) | 25 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | - | - | - | 0.475" (12.06mm) | 0.130" (3.30mm) | ||
![]() MK23-87-B-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | 3000 | - | Standex Electronics | - | - | - | + 130 C | - | - | - 40 C | SMD/SMT | - | 9231871015 | - | Details | - | - | - | 0.008122 oz | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.2pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 400 mA | SPST-NO | - | - | - | - | 0.6ms | 0.05ms | Magnetic | 10W | 0.079" Dia x 0.394" L (2.00mm x 10.00mm) | 400mA (AC/DC) | 10 ~ 15AT | 500mA (AC/DC) | 200V | 200V | - | -- | - | Proximity Sensors | 2 mm | 10 mm | 2 mm | 0.614" (15.60mm) | 0.089" (2.26mm) | ||
![]() GC3336 20/25 Comus International | 114 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Comus International | - | - | - | Box | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | GC | - | Glass Body Reed | - | 0.8 pF | - | - | Axial | - | SPDT | - | - | - | - | - | - | 2 ms | 2 ms | - | 20VA | 0.090 Dia x 0.551 L (2.29mm x 14.00mm) | 1A (AC/DC) | 20 ~ 25AT | 2A | 150 V | 150 V | - | 5AT | - | - | - | - | - | 2.165 (55.00mm) | - | ||
![]() KSK-1A85-4045 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1A85 | - | Glass Body Reed | - | 0.5 pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 1.1 ms | 0.05 ms | - | 100W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 1A (AC/DC) | 40 ~ 45AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | - | - | 2.181 (55.40mm) | - |