- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Connections | Contact Position | Description/Function | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Package | Part # Aliases | Product Status | RoHS | Switching current (max.) | Switching voltage (max.) | Tradename | Unit Weight | Voltage Rating DC | Water activity | Water activity (max.) | Water activity (min.) | Operating Temperature | Packaging | Series | Part Status | Type | Color | Capacitance | Subcategory | Current Rating | Termination Style | Operating Supply Voltage | Circuit | Operating Supply Current | Output Configuration | Switch Type | Contact Form | Product Type | Illumination Color | Operate Time | Sensing Distance | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Lamp Type | Release Range | Product Category | Height | Length | Width | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MASM-14-8-10 IXYS / Littelfuse | In Stock | - | - | - | - | - | Normally Open | - | - | - | 3000 | Non-Illuminated | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Details | - | - | Hamlin | - | - | - | - | - | - | Bulk | MASM-14 | - | - | Clear | - | - | - | SMD/SMT | - | - | - | - | Sub-Miniature | SPST | - | - | - | - | - | - | - | - | - | 8 AT to 10 AT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSK-1B52-4555 Standex | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Standex-Meder Electronics | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 130°C | - | KSK-1B52 | - | Glass Body Reed | - | 0.5 pF | - | - | Axial | - | SPST-NC | - | - | - | - | - | - | 1.1 ms | - | 0.1 ms | - | 50W | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | 500mA (AC/DC) | 45 ~ 55AT | 2.5A (AC/DC) | 350 V | 350 V | - | - | - | - | - | - | 2.181 (55.40mm) | - | ||
![]() 2206040002 STANDEXMEDER | In Stock | - | - | - | - | Solder pins | - | - | (L x W x H) 12.06 x 3.3 x 3.3 mm | - | - | - | - | 10W | +85°C | - | - | -20°C | - | - | - | - | - | - | - | 0.5A | 170V DC,170V AC | - | - | - | 15 - 20 | 20 | 15 | - | - | - | - | MK06-4-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 12.06mm | 3.3mm | - | - | ||
![]() 4305180075 STANDEXMEDER | In Stock | - | - | - | - | Solder pins | - | - | (L x W x H) 6.85 x 3.6 x 9.5 mm | SIL | - | - | - | 10W | 85°C | - | - | -20°C | - | - | 5V DC | - | - | - | - | 0.5A | 170V AC | - | - | - | - | - | - | - | - | - | - | UMS05-1A80-75L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | 6.85mm | 3.6mm | - | - | ||
![]() MK06-6-C STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 500 | - | Standex Electronics | - | - | + 85 C | - | - | - 20 C | Through Hole | - | - | 2206060002 | - | Details | - | - | - | 0.015456 oz | - | - | - | - | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | - | 0.2pF | Sensors | - | PC Pin | 200 V | SPST-NO | 400 mA | SPST-NO | - | - | - | - | 0.6ms | 15 mm | 0.05ms | Magnetic | 10W | 0.679" L x 0.130" W x 0.165" H (17.25mm x 3.30mm x 4.20mm) | 400mA (AC/DC) | 15 ~ 20AT | 500mA (AC/DC) | 200V | 200V | - | -- | Proximity Sensors | 4.2 mm | 17.24 mm | 3.3 mm | 0.679" (17.25mm) | 0.165" (4.20mm) | ||
![]() MK23-66-C-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | - | - | 2500 | - | Standex Electronics | - | - | + 125 C | - | - | - 20 C | SMD/SMT | - | - | 9231661520 | - | Details | - | - | - | 0.015769 oz | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.3pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | - | 0.05ms | Magnetic | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 200V | 200V | - | -- | Proximity Sensors | 2.2 mm | 13.5 mm | 2.2 mm | 0.772" (19.60mm) | 0.098" (2.50mm) | ||
![]() MK23-46-B-2 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | 1 Form A (SPST NO) | - | - | 2500 | - | Standex Electronics | - | - | + 125 C | - | - | - 20 C | SMD/SMT | - | - | 9231461015 | - | Details | - | - | - | 0.006297 oz | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 0.3pF | Sensors | - | Gull Wing | 200 V | SPST-NO | 500 mA | SPST-NO | - | - | - | - | 0.7ms | - | 0.05ms | Magnetic | 10W | 0.079" Dia x 0.472" L (2.00mm x 12.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 200V | 200V | - | -- | Proximity Sensors | - | 12 mm | - | 0.701" (17.80mm) | 0.098" (2.50mm) | ||
![]() PR126253001 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | Normally Open | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | PCB Mount | - | - | 4500832530 SW PR126/25-30 AT | - | Details | - | - | - | 0.162437 oz | - | - | - | - | -40°C ~ 130°C | Bulk | PR126 | Active | Glass Body | Clear | 0.3pF | Switches | 1.5 A | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.8ms | - | 0.1ms | - | 70VA | 0.098" Dia x 0.799" L (2.50mm x 20.30mm) | 1.5A (AC/DC) | 25 ~ 30AT | 2.5A (AC/DC) | 300V | 300V | - | 16 ~ 23AT | Magnetic / Reed Switches | - | - | - | 2.126" (54.00mm) | -- | ||
![]() ORD9215-1520 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | 10W | 0.110" Dia x 0.669" L (2.80mm x 17.00mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 100V | 100V | - | -- | - | - | - | - | 1.736" (44.10mm) | -- | ||
![]() ORT551-1-1015 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 1.5pF | - | - | Axial | - | SPDT | - | - | - | - | - | - | 1ms | - | 0.5ms | - | 3VA | 0.100" Dia x 0.551" L (2.54mm x 14.00mm) | 200mA (AC/DC) | 10 ~ 15AT | 500mA (AC/DC) | 30V | 30V | - | -- | - | - | - | - | 2.209" (56.10mm) | -- | ||
![]() KSK-1A66/3-2030 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | PCB Mount | - | - | 2116632030 | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 130°C | Bulk | KSK | Active | Glass Body | - | 0.3pF | Switches | 500 mA | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.7ms | - | 0.05ms | - | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (AC/DC) | 20 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | -- | Magnetic / Reed Switches | - | - | - | 1.744" (44.30mm) | -- | ||
![]() GR501101501 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | Normally Open | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | - | PCB Mount | - | - | 4500611015 | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GR501 | Active | Glass Body | Clear | 0.3pF | Switches | 500 mA | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.5ms | - | 0.1ms | - | 10W | 0.091" Dia x 0.500" L (2.30mm x 12.70mm) | 500mA (AC/DC) | 7 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | 4 ~ 9AT | Magnetic / Reed Switches | - | - | - | 2.126" (54.00mm) | -- | ||
![]() GR501202501 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | GR501 | Active | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.5ms | - | 0.1ms | - | 10W | 0.091" Dia x 0.500" L (2.30mm x 12.70mm) | 500mA (AC/DC) | 7 ~ 30AT | 1A (AC/DC) | 200V | 200V | - | 4 ~ 9AT | - | - | - | - | 2.126" (54.00mm) | -- | ||
![]() ORD9215-1015 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | ORD | Active | Glass Body | - | 0.3pF | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | 10W | 0.110" Dia x 0.669" L (2.80mm x 17.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 100V | 100V | - | -- | - | - | - | - | 1.736" (44.10mm) | -- | ||
![]() MK23-90-B-1 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | 2500 | - | Standex Electronics | - | - | + 130 C | - | - | - 40 C | SMD/SMT | - | - | 9233291015 | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK23 | Active | Glass Body | - | 1.5pF | Sensors | - | Axial | 200 V | SPDT | 500 mA | - | - | - | - | - | 0.7ms | - | 1.5ms | Magnetic | 10W | 0.100" Dia x 0.551" L (2.54mm x 14.00mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 175V | 175V | - | -- | Proximity Sensors | - | - | - | 0.980" (24.90mm) | -- | ||
![]() MK24-B-1 STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | 2000 | - | Standex Electronics | - | - | - | - | - | - | SMD/SMT | - | - | 9240000011 | - | Details | - | - | - | 0.003446 oz | - | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK24 | Active | Molded Body | - | 0.1pF | Sensors | - | Axial, Flat | - | SPST-NO | 300 mA | SPST-NO | - | - | - | - | 0.2ms | - | 0.15ms | Magnetic | 3W | 0.197" L x 0.087" W x 0.067" H (5.00mm x 2.20mm x 1.70mm) | 300mA (AC/DC) | 37 ~ 71AT | 500mA (AC/DC) | 30V | 30V | - | -- | Proximity Sensors | - | - | - | 0.303" (7.70mm) | -- | ||
![]() GP501/15-20 Meder | In Stock | - | - | - | - | - | Normally Open | - | - | - | 1000 | Non-Illuminated | - | - | - | - | - | - | - | PCB Mount | - | - | SW GP501/15-20 AT | - | Details | - | - | - | - | 200 VDC | - | - | - | - | - | - | - | - | - | - | - | 1 A | Axial | - | - | - | - | Miniature | SPST | - | - | - | - | - | - | - | - | - | 15 AT to 20 AT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP560/15-20 Meder | In Stock | - | - | - | - | - | Normally Open | - | - | - | 1000 | Non-Illuminated | - | - | - | + 125 C | - | - | - 40 C | PCB Mount | - | - | SW GP560/15-20 AT | - | Details | - | - | - | 0.010126 oz | 200 VDC | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | Axial | - | - | - | - | Miniature | SPST | - | - | - | - | - | - | - | - | - | 15 AT to 20 AT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MISM-7R5-10-15 IXYS / Littelfuse | 32 |
| - | - | - | - | - | - | - | - | 3000 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRS-50-Q2540-2 Littelfuse | In Stock | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -- | -- | -- | Preliminary | -- | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | -- | -- | - | - | - | -- | - | - | - | - | -- | -- |