- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Materials | Illuminated | Part # Aliases | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensing Distance | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Switching Capacity | Lamp Type | Pull-in Value-Max | Pull-in Value-Min | Drop-out Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK06-8-H Standex-Meder Electronics | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 3 | - | - | - | - | -20°C~85°C | Bulk | - | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | - | 1.5pF | 10W | - | - | - | PC Pin | - | - | - | - | 175V | SPDT | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 0.7ms | 20 mm | 175V | 1.5ms | - | Magnetic | - | 10W | - | 0.879Lx0.130W x 0.165 H 22.33mmx3.30mmx4.20mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | - | - | 3 W | - | - | - | - | - | 4.2mm | 22.3266mm | 3.3mm | - | 0.879 22.33mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() 59050-1-S-00-0 Littelfuse Inc. | 312 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | Molded | 2 | - | - | - | - | -40°C~105°C | Bulk | 2006 | 59050 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | LG-MAX, WD-MAX | - | 0.3pF | 10W | - | - | - | PC Pin | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | 1000 μs | - | - | - | 1ms | - | - | - | - | Magnetic | - | 10W | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 12 ~ 18AT | 1.2A DC | 140V | - | - | - | - | - | - | - | 6.73mm | 22.86mm | 4.57mm | - | 0.900 22.86mm | 0.180 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 59165-1-T-00-D Littelfuse Inc. | 1500 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | Molded | 2 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | 59165 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | - | 0.3pF | 10W | - | unknown | - | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 15 ~ 20AT | 800mA DC | 140V | 200V | - | - | - | - | - | - | - | 20.193mm | - | - | 0.795 20.19mm | 0.099 2.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1C90U-1015 Standex-Meder Electronics | 18 |
| Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~130°C | Bulk | 2008 | KSK | - | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | - | - | 8536.50.70.00 | 1pF | - | - | unknown | - | Axial | 175V | 2.54mm | - | - | - | SPDT | - | 150mOhm | - | 0.5A | - | 175V | 500mA | - | - | - | 175V | 700 μs | 500mA | - | - | 0.5A | .5A@175VAC | 0.7ms | - | 175V | 1.5ms | .5A@175VDC | - | - | 10W | - | 0.100Diax0.551L 2.54mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | - | - | - | - | 15 AT | 10 AT | - | - | - | - | - | 14mm | 2.209 56.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A35-1520 Standex-Meder Electronics | 34 |
| Datasheet | - | Axial, Through Hole | Surface Mount | Axial | - | Ruthenium | - | - | - | -40°C~130°C | Bulk | 2002 | KSK | - | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | - | - | - | - | - | - | 8536.50.70.00 | 0.3pF | - | - | - | - | Axial, Flat | 200V | - | - | 12mm | - | SPST-NO | - | 150mOhm | 1 TΩ | 1A | - | 200V | 1A | - | - | SPST | 200V | 500 μs | 1.25A | - | - | 1A | 1A@200VAC | 0.5ms | - | 200V | 0.1ms | 1A@200VDC | - | - | 20W | - | 0.413Lx0.087W x 0.077 H 10.50mmx2.20mmx1.95mm | 1A AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | - | 20 AT | 15 AT | - | - | - | 10.5mm | - | - | 1.358 34.50mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CT10-1530-G2 Coto Technology | 43 |
| Datasheet | 34 Weeks | - | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | CT10 | - | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W | - | 0.458Lx0.095W x 0.115 H 11.63mmx2.41mmx2.92mm | 500mA AC/DC | 15 ~ 30AT | 500mA DC | 140V | 200V | - | - | - | - | - | - | - | - | - | - | 0.770 19.56mm | 0.115 2.92mm | - | - | RoHS Compliant | - | ||
![]() 59050-020 Littelfuse Inc. | 5 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Molded | 2 | - | - | - | - | -20°C~105°C | Bulk | 2016 | 59050 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | - | 0.2pF | 10W | 300V | unknown | 500mA | PC Pin | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 300mA AC 400mA DC | 17 ~ 23AT | 1.5A DC | 265V | - | - | - | - | - | - | - | - | 22.9mm | 4.57mm | - | 0.900 22.86mm | 0.180 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-17-23 Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -75°C~125°C | Bulk | 2015 | MARR-5 | e3 | - | Obsolete | 1 (Unlimited) | - | - | Glass Body | - | Tin (Sn) | - | - | - | - | - | 0.2pF | 10W | 1kV | unknown | 500mA | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 0.75ms | - | - | 0.3ms | - | - | - | - | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 17 ~ 23AT | 1.3A DC | 265V | 1000V | - | - | - | - | - | - | - | 56.769mm | - | - | 2.235 56.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK06-6-B Standex-Meder Electronics | 35 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 2 | - | - | - | - | -20°C~85°C | Bulk | 2013 | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | 1.25A | - | SPST | - | - | - | - | - | - | - | 0.6ms | 15 mm | - | 0.05ms | - | Magnetic | - | 10W | PBT GLASS FIBRE REINFORCED | 0.679Lx0.130W x 0.165 H 17.25mmx3.30mmx4.20mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | - | - | - | 4.2mm | 17.2466mm | 3.3mm | - | 0.679 17.25mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() MK06-6-C Standex-Meder Electronics | 18 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | 2 | - | - | - | - | -20°C~85°C | Bulk | - | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | 1.25A | - | SPST | - | - | - | - | - | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | - | 10W | PBT GLASS FIBRE REINFORCED | 0.679Lx0.130W x 0.165 H 17.25mmx3.30mmx4.20mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | - | - | - | 4.2mm | 17.2466mm | 3.3mm | - | 0.679 17.25mm | 0.165 4.20mm | No | - | ROHS3 Compliant | - | ||
![]() MDSM-DTR-15-20 Littelfuse Inc. | 5 |
| Datasheet | 29 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-DT | e3 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | Tin (Sn) | - | - | - | - | - | 1pF | 5W | - | - | - | Gull Wing | 175V | - | - | - | - | SPDT | CHANGE-OVER | - | - | 0.25A | HERMETICALLY SEALED | - | - | - | - | - | - | - | - | - | - | 0.18A | - | 0.7ms | - | - | 1ms | .25A@175VDC | - | 120V | - | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 20AT | 1.5A DC | 120V | - | - | - | 30 AT | 15 AT | - | 11000kHz | - | 25.4mm | - | 14.73mm | 1.000 25.40mm | 0.101 2.56mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK17-B-3 Standex-Meder Electronics | 7435 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | - | 2 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2009 | MK17 | - | - | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | - | - | - | - | - | - | 0.4pF | 10W | - | - | - | J Lead | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 500mA | 500mA | SPST | - | - | - | 100 μs | - | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | - | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 170V | - | - | - | - | - | - | - | 2.1mm | 9.7028mm | 2.1mm | - | 0.382 9.70mm | 0.083 2.10mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MK15-E-2 Standex-Meder Electronics | 881 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | 2 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK15 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | Gull Wing | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | 100 µs | - | - | - | 0.5ms | - | - | 0.05ms | - | Magnetic | - | - | EPOXY RESIN | 0.630Lx0.098W x 0.098 H 16.00mmx2.50mmx2.50mm | 500mA AC/DC | 25 ~ 30AT | 1A AC/DC | 180V | - | - | - | - | - | - | - | - | 19.5072mm | - | - | 0.768 19.50mm | 0.102 2.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59050-010 Littelfuse Inc. | 1973 |
| Datasheet | 19 Weeks | PCB, Through Hole | Through Hole | - | 2 | - | - | - | - | -40°C~105°C | Bulk | 2001 | 59050 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | - | 0.3pF | 10W | 200V | - | 500mA | PC Pin | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | - | - | 1ms | - | - | - | - | Magnetic | - | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 10 ~ 20AT | 1A DC | 140V | - | 10 W | - | - | - | - | - | 4.57mm | 22.86mm | 4.32mm | - | 0.900 22.86mm | 0.180 4.57mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MLRR-4-22-28 Littelfuse Inc. | 34 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MLRR-4 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | - | 0.4pF | 20W | 200V | - | 1A | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 20W | - | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 22 ~ 28AT | 1A DC | 140V | 200V | - | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT10-1030-G4 Coto Technology | 75769 |
| Datasheet | 22 Weeks | PCB, Surface Mount | Surface Mount | Molded | - | Ruthenium | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | CT10 | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Molded Body | - | Matte Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | Gull Wing | 140V | 12.8mm | 2.41 mm | - | - | SPST-NO | - | 200mOhm | - | 0.5A | - | 140V | 500mA | - | - | SPST | 200V | - | - | - | - | 0.5A | .5A@140VAC | - | - | - | - | - | - | - | 10W | - | 0.505Lx0.090W x 0.095 H 12.83mmx2.29mmx2.41mm | 500mA AC/DC | 10 ~ 30AT | 500mA DC | - | 200V | - | - | 40 AT | 10 AT | 3 AT | - | - | - | - | 2.92mm | 0.770 19.56mm | 0.100 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A35-1015 Standex-Meder Electronics | 319 |
| Datasheet | - | Axial, Through Hole | Surface Mount | - | - | Ruthenium | - | - | - | -40°C~130°C | Bulk | 2015 | KSK | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Glass Body | 150mOhm | - | - | - | - | - | 8536.50.70.00 | 0.3pF | - | - | unknown | - | Axial, Flat | 200V | - | - | - | - | SPST-NO | - | 150mOhm | - | 1A | - | 200V | 1A | - | - | SPST | 200V | 500 μs | 1A | - | - | 1A | 1A@200VAC | 0.5ms | - | 200V | 0.1ms | 1A@200VDC | - | - | 20W | - | 0.413Lx0.087W x 0.077 H 10.50mmx2.20mmx1.95mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | - | 15 AT | 10 AT | - | - | - | 34.5mm | - | 10.5mm | 1.358 34.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-10-20-25 Littelfuse Inc. | 30500 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2015 | MDSR-10 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | - | - | - | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 20 ~ 25AT | 1A DC | 140V | - | - | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59170-1-S-00-C Littelfuse Inc. | 1948 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | Molded | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | 59170 | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Molded Body | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 0.3pF | 10W | - | - | - | Gull Wing | - | - | 2.29 mm | - | - | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | 800mA | 1000 μs | - | - | - | 1ms | - | 200V | 0.5ms | - | - | - | - | - | 0.450Lx0.090W x 0.090 H 11.43mmx2.29mmx2.29mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | 200V | - | - | - | - | - | - | - | 16.256mm | - | 2.29mm | 0.640 16.26mm | 0.095 2.41mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ORD 228VL/25-27 AT Meder | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | ORD228VL25-27 ORD228VL2527 | Details | - | - | - | ORD 228VL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |