- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Breakdown Voltage / V | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensing Distance | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Switching Capacity | Release Range | Pull-in Value-Max | Pull-in Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK23-80-C-2 Standex-Meder Electronics | 6184 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 2 | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | 0.2pF | 10W | - | - | 300mA | Gull Wing | - | - | - | - | 170V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | - | 0.1ms | - | Magnetic | - | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | - | - | - | 13.0048mm | - | - | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-10-15-20 Littelfuse Inc. | 34 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | - | MDSR-10 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | - | - | - | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 15 ~ 20AT | 1A DC | 140V | - | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK06-8-B Standex-Meder Electronics | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | SIL | 2 | - | - | - | - | -20°C~85°C | Bulk | 1997 | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | 0.3pF | 10W | - | - | - | PC Pin | - | - | - | 2.9mm | 175V | SPST-NO | 150mOhm | - | - | - | - | - | - | 1A | - | SPST | - | - | - | - | - | - | 0.7ms | 15 mm | - | 0.05ms | - | Magnetic | - | - | PBT GLASS FIBRE REINFORCED | 0.879Lx0.130W x 0.165 H 22.33mmx3.30mmx4.20mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 200V | - | - | - | - | - | - | 4.2mm | 22.3266mm | 3.3mm | - | 0.879 22.33mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() DRR-129-42-48 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Axial, Surface Mount, Through Hole | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | DRR-129 | - | yes | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | 0.6pF | 100W | 400V | unknown | 3A | Axial, Flat | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 4.5ms | - | - | 2.5ms | - | - | - | - | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 48AT | 6A DC | 280V | - | - | - | - | - | - | - | 82.5mm | - | - | 3.250 82.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-17-38 Littelfuse Inc. | 34 |
| Datasheet | 13 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 17 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK23-87-C-2 Standex-Meder Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | 0.2pF | 10W | - | - | 500mA | Gull Wing | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | - | 10W | - | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | - | - | - | - | - | - | 15.5956mm | - | - | 0.614 15.60mm | 0.089 2.26mm | - | - | ROHS3 Compliant | - | ||
![]() DRT-DTH-50-80 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -20°C | - | 2pF | 50W | - | - | - | Axial | 500V | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | 5.5ms | - | - | 8ms | - | - | - | 50W | - | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 50 ~ 80AT | 2A DC | 350V | 500V | - | - | - | - | - | - | 85.725mm | - | - | 3.375 85.73mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDCG-4-17-28 Littelfuse Inc. | 26 |
| Datasheet | 13 Weeks | - | Axial, Box, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | e3 | yes | Active | 1 (Unlimited) | - | - | Glass Body | - | Tin (Sn) | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | 0.5A | - | - | - | - | - | - | SPST | - | - | - | - | 0.35A | - | 0.6ms | - | - | 0.2ms | .5A@200VDC | - | 140V | - | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 17 ~ 28AT | 1.2A DC | 140V | - | - | - | 38 AT | 12 AT | 3.9kHz | - | 40.386mm | - | 15.24mm | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MK01-B Standex-Meder Electronics | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 3 | - | - | - | - | -20°C~130°C | Tape & Reel (TR) | 2010 | MK01 | - | - | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | - | - | - | - | 0.3pF | 10W | - | - | 1A | J Lead | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.05ms | - | Magnetic | - | - | - | 0.709Lx0.146W x 0.134 H 18.00mmx3.70mmx3.40mm | 500mA AC/DC | 15 ~ 60AT | 1A AC/DC | 180V | - | - | - | - | - | - | - | 18.796mm | - | - | 0.740 18.80mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | ||
![]() MRPR-3-27-33 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MRPR-3 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.2pF | 50W | 200V | - | 1.5A | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.75ms | - | - | 0.3ms | - | - | - | 50W | - | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 27 ~ 33AT | 3A DC | 140V | 200V | - | - | - | - | - | - | 56.6mm | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI-80SMD0515-G2 Comus International | 3789 | - | Datasheet | - | Gold | PCB, Surface Mount | Surface Mount | SMD/SMT | 2 | Glass | 230V | Ruthenium | 10000000 Cycle(s) | -55°C~125°C | Tape & Reel (TR) | 2003 | RI-80 | - | - | Obsolete | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | 0.45pF | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | 160mOhm | 1 TΩ | 0.35A | HERMETICALLY SEALED | 175V | 140V | - | - | - | SPST | - | - | 250mA | - | - | - | 0.35ms | - | 140V | 0.02ms | - | - | - | 5W | - | 0.071Diax0.197L 1.80mmx5.00mm | 250mA AC 350mA DC | 5 ~ 15AT | 500mA AC/DC | - | 175V | - | 2 ~ 13AT | 15 AT | 5 AT | 21.3kHz | - | 5mm | - | - | 0.400 10.16mm | 0.076 1.92mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CT10-1025-G1 Coto Technology | 1363 |
| Datasheet | 34 Weeks | - | - | Surface Mount | Molded | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | CT10 | - | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W | - | 0.458Lx0.095W x 0.115 H 11.63mmx2.41mmx2.92mm | 500mA AC/DC | 10 ~ 25AT | 500mA DC | 140V | 200V | - | - | - | - | - | - | - | - | - | 0.640 16.26mm | 0.115 2.92mm | - | - | Non-RoHS Compliant | - | ||
![]() MDSR-7-15-25 Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDSR-7 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.3pF | 10W | - | - | - | Axial | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 10W | - | 0.071Diax0.500L 1.80mmx12.70mm | 350mA AC 500mA DC | 15 ~ 25AT | 800mA DC | 140V | 200V | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MACD-14-20-30 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | MACD-14 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 10W | - | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 20 ~ 30AT | 1A DC | 140V | 200V | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() RI-25AAA Comus International | In Stock | - | Datasheet | - | - | Axial, PCB | Through Hole | - | - | - | - | - | - | -55°C~125°C | Bulk | 2003 | RI-25 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | - | - | - | 0.3pF | - | 200V | - | 750mA | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | 750mA | - | - | - | 0.25ms | - | - | 0.07ms | - | - | - | 10W | - | 0.100Diax0.570L 2.54mmx14.50mm | 750mA AC/DC | 8 ~ 16AT | 1.5A AC/DC | 140V | 200V | - | 4 ~ 14AT | - | - | - | - | 15mm | - | - | 1.811 46.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MRPR-8-27-38 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Axial, Through Hole | Through Hole | Axial | - | Glass | - | - | - | -20°C~125°C | Bulk | 2004 | MRPR-8 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | 125°C | -20°C | - | 0.2pF | 50W | - | - | - | Axial | 265V | - | - | - | - | SPST-NO | 100mOhm | 10GOhm | - | - | - | - | - | - | - | SPST | 250V | - | 2.5A | - | - | - | 0.75ms | - | - | 0.3ms | - | - | - | 50W | - | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 27 ~ 38AT | 2.5A DC | 265V | 250V | - | - | - | - | - | 20.32mm | 56.642mm | - | - | 2.230 56.64mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MK23-87-B-4 Standex-Meder Electronics | 34 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | 0.2pF | 10W | - | - | - | Gull Wing | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | 100 µs | - | - | 0.6ms | - | - | 0.05ms | - | Magnetic | - | 10W | - | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | - | - | 1.7mm | 16.4084mm | 1.8mm | - | 0.646 16.40mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | ||
![]() KSK-1A52-2025 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | - | Axial, Through Hole | Through Hole | - | - | - | - | - | - | -40°C~130°C | Bulk | 2015 | KSK | - | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | 250V | 2.75mm | - | - | - | SPST-NO | 150mOhm | - | 0.5A | - | - | 350V | 500mA | - | - | SPST | 350V | 1.1 ms | - | - | 0.5A | .5A@250VAC | - | - | 350V | 0.1ms | .5A@350VDC | - | - | 50W | - | 0.108Diax0.827L 2.75mmx21.00mm | 500mA AC/DC | 20 ~ 25AT | 2.5A AC/DC | - | - | - | - | 25 AT | 20 AT | - | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK24-D-1 Standex-Meder Electronics | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100 | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | - | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | 0.1pF | 3W | - | - | 500mA | Axial, Flat | - | - | 2.2 mm | - | 30V | SPST-NO | - | - | - | - | - | - | - | - | 300mA | SPST | - | - | - | - | - | - | 0.2ms | - | - | 0.15ms | - | Magnetic | - | 3W | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 61 ~ 100AT | 500mA AC/DC | - | - | - | - | - | - | - | - | 7.6962mm | - | 1.6mm | 0.303 7.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSM-10R-10-25 Littelfuse Inc. | 3000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-10 | - | - | Active | 1 (Unlimited) | Axial, Gull Wing | - | Glass Body | -10Ohm | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 0.5ms | - | - | 0.1ms | - | - | - | 10W | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 10 ~ 25AT | 1A DC | 140V | 200V | 10 W | - | - | - | - | - | 15.621mm | - | - | 0.615 15.62mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free |