- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Lead Length | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Response Time | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensing Distance | Switching Voltage | Release Time | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Switching Capacity | Release Range | Pull-in Value-Max | Pull-in Value-Min | Drop-out Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI-48B Comus International | In Stock | - | Datasheet | - | Axial, PCB | Through Hole | - | - | - | - | - | -55°C~125°C | Bulk | 2003 | RI-48 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 90mOhm | - | - | - | - | - | 0.2pF | - | 200V | - | 1A | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | 1A | - | - | - | 0.35ms | - | - | 0.03ms | - | - | 70W | - | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 24 ~ 51AT | 2.25A AC/DC | 250V | 200V | - | 13 ~ 27AT | - | - | - | - | - | 20.5mm | - | - | 2.157 54.79mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CT10-1040-A2 Coto Technology | In Stock | - | Datasheet | 34 Weeks | Axial, Surface Mount | Surface Mount | Axial | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | CT10 | e3 | yes | Active | 1 (Unlimited) | - | - | Molded Body | - | Matte Tin (Sn) | - | - | Red | - | - | - | - | - | - | Axial, Flat | 140V | 12.8mm | 2.41 mm | - | - | SPST-NO | - | - | - | 0.5A | - | 200V | - | - | - | SPST | - | - | - | 0.5A | .5A@140VAC | - | - | - | - | - | - | 10W | - | 0.505Lx0.095W x 0.095 H 12.83mmx2.41mmx2.41mm | 500mA AC/DC | 10 ~ 40AT | 500mA DC | - | 200V | - | 3 ~ 35AT | 40 AT | 10 AT | 3 AT | - | - | - | - | 2.92mm | 0.614 15.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK17-C-2 Standex-Meder Electronics | 4237 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 2 | - | - | -40°C~130°C | Tape & Reel (TR) | 2006 | MK17 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | 0.4pF | 10W | - | - | - | Gull Wing | - | - | - | - | - | SPST-NO | - | 200mOhm | 10GOhm | - | - | - | - | 500mA | 500mA | SPST | - | - | 100 µs | - | - | 0.6ms | - | 170V | 0.05ms | Magnetic | - | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | 10 W | - | - | - | - | - | - | 12.2936mm | 12.5mm | - | 0.484 12.30mm | 0.083 2.10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK23-35-D-2 Standex-Meder Electronics | 9 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.3pF | 15W | - | - | 1.25A | Gull Wing | - | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | - | 1.25A | SPST | - | 1A | - | - | - | 0.5ms | - | 200V | 0.1ms | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 20 ~ 25AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | - | 15.748mm | - | - | 0.620 15.75mm | 0.077 1.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK24-B-2-OE Standex-Meder Electronics | 6831 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | 2 | - | - | -40°C~115°C | Tape & Reel (TR) | - | MK24 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | 0.1pF | 3W | - | unknown | - | Gull Wing | - | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | 0.25ms | - | - | 0.15ms | Magnetic | - | - | MINERAL-FILLED EPOXY | 0.197Lx0.087W x 0.102 H 5.00mmx2.20mmx2.60mm | 300mA AC/DC | 20 ~ 40AT | 500mA AC/DC | 30V | - | - | 10 ~ 35AT | - | - | - | - | - | 7.2898mm | - | - | 0.283 7.20mm | 0.102 2.60mm | - | - | ROHS3 Compliant | - | ||
![]() MK06-10-E Standex-Meder Electronics | 851 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | SIL | - | 2 | - | 200V | -20°C~85°C | Bulk | 2015 | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | - | 0.3pF | 10W | - | - | 500mA | PC Pin | - | - | 3.81 mm | - | 200V | SPST-NO, Latching | 180V | - | - | - | - | - | - | - | 1.25A | SPST | - | - | - | - | - | 0.7ms | 30 mm | - | 0.05ms | Magnetic | - | 10W | PBT GLASS FIBRE REINFORCED | 1.125Lx0.150W x 0.225 H 28.58mmx3.81mmx5.72mm | 500mA AC/DC | 4 ~ 12mm | 1A AC/DC | - | - | - | - | - | - | - | - | - | 28.575mm | - | - | 1.125 28.58mm | 0.225 5.72mm | - | - | ROHS3 Compliant | - | ||
![]() MACD-14-19-21 Littelfuse Inc. | 897 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | -40°C~125°C | Bulk | 2006 | MACD-14 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | 125°C | -40°C | - | - | 0.3pF | 10W | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | 10W | - | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 19 ~ 21AT | 1A DC | 140V | 200V | - | - | - | - | - | - | - | 44.2976mm | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDCG-4-12-33 Littelfuse Inc. | 161 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 200 | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDCG-4 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.2pF | 10W | 200V | - | 500mA | Axial | - | - | - | - | - | SPST-NO | - | 100mOhm | - | - | - | - | 500mA | - | - | SPST | 200V | 500mA | - | - | - | 0.6ms | - | - | 0.2ms | - | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 12 ~ 33AT | 1.2A DC | 140V | 200V | - | - | - | - | - | - | - | 40.38mm | - | - | 1.590 40.39mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CT10-1020-G1 Coto Technology | 64620 |
| Datasheet | 34 Weeks | - | Surface Mount | - | NO | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | CT10 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | - | - | - | - | Gull Wing | - | 12.8mm | 2.41 mm | - | - | SPST-NO | - | - | - | 0.5A | - | 200V | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | 140V | 10W | - | 0.458Lx0.095W x 0.115 H 11.63mmx2.41mmx2.92mm | 500mA AC/DC | 10 ~ 20AT | 500mA DC | 140V | 200V | - | - | 20 AT | 10 AT | 3 AT | - | - | - | - | 2.92mm | 0.640 16.26mm | 0.115 2.92mm | - | - | Non-RoHS Compliant | - | ||
![]() RI-23AA Comus International | In Stock | - | Datasheet | - | Axial, PCB | Through Hole | - | - | - | Glass | - | -55°C~125°C | Bulk | 2003 | RI-23 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | - | - | - | - | 0.3pF | - | 200V | - | 500mA | Axial | - | - | - | - | - | SPST-NO | - | 100mOhm | - | - | - | - | - | - | - | SPST | - | 500mA | - | - | - | 0.25ms | - | - | 0.03ms | - | - | 10W | - | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 14 ~ 23AT | 1.5A DC | 140V | 200V | - | 7.5 ~ 17.5AT | - | - | - | - | - | 15mm | - | - | 1.811 46.00mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRR-129-42-83 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount, Through Hole | Surface Mount | 100 | - | - | - | - | -40°C~125°C | Bulk | 2002 | DRR-129 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | - | - | - | - | 0.6pF | 100W | - | unknown | - | Axial, Flat | - | - | - | - | - | SPST-NO | - | 100mOhm | 10GOhm | - | - | - | - | - | - | SPST | - | 3A | - | - | - | 4.5ms | - | - | 2.5ms | - | - | - | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 83AT | 6A DC | 280V | 400V | - | - | - | - | - | - | 50.8mm | 50.8mm | - | - | 3.250 82.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-30-U Littelfuse Inc. | 5 | - | Datasheet | 13 Weeks | Box, Through Hole | Through Hole | 100 | - | - | - | - | -40°C~125°C | Bulk | 2014 | MDRR-DT | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 1pF | 5W | - | - | - | Axial | 175V | - | - | 17.8mm | - | SPDT | - | 100mOhm | - | - | - | - | - | - | - | SPDT | - | 1.5A | - | - | - | 0.7ms | - | 175V | 1ms | - | - | 5W | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 30AT | 1.5A DC | 120V | 175V | - | - | - | - | - | - | - | 52.4764mm | - | - | 2.066 52.48mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MK16-B-1 Standex-Meder Electronics | 5 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK16 | - | - | Active | 1 (Unlimited) | Axial | - | Molded Body | - | - | - | - | - | - | 0.2pF | 10W | 200V | - | 500mA | Axial, Flat | - | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | - | - | 0.6ms | - | - | 0.05ms | Magnetic | - | 10W | - | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 10 ~ 15AT | 500mA AC/DC | - | - | - | - | - | - | - | - | - | 15.5956mm | 2.3mm | - | 0.614 15.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRS-50-42-83 Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Bulk | 2017 | DRS-50 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.6pF | - | - | - | - | Axial, Flat | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5ms | - | - | 2.5ms | - | - | 100W | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 83AT | 6A DC | 280V | 400V | - | - | - | - | - | - | - | - | - | - | 3.250 82.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK23-35-C-2 Standex-Meder Electronics | 16518 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | 2 | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | - | 0.3pF | 15W | - | - | 1.25A | Gull Wing | - | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | - | 1.25A | SPST | - | 1A | 100 µs | - | - | 0.5ms | - | 200V | 0.1ms | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 15 ~ 20AT | 1.25A AC/DC | - | - | - | - | - | - | - | - | - | 15.748mm | - | 1.9mm | 0.620 15.75mm | 0.077 1.95mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MDRR-DT-20-35-F Littelfuse Inc. | 9 |
| Datasheet | - | Through Hole | Through Hole | - | - | - | Glass | - | -40°C~125°C | Bulk | 2006 | MDRR-DT | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | 125°C | -40°C | - | - | 1pF | 5W | - | - | - | Axial | - | - | - | - | - | SPDT | - | 100mOhm | - | - | - | - | - | - | - | SPDT | - | 1.5A | - | - | - | 0.7ms | - | - | 1ms | - | - | 5W | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 35AT | 1.5A DC | 120V | 175V | - | - | - | - | - | - | - | 14.7mm | - | - | 2.034 51.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-22-38 Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Axial, Through Hole | Through Hole | - | - | 2 | - | - | -20°C~125°C | Bulk | 2004 | MRPR-8 | - | - | Obsolete | 1 (Unlimited) | Axial | - | Glass Body | 100mOhm | - | 125°C | -20°C | - | - | 0.2pF | 50W | 250V | - | 1.5A | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | 2.5A | - | - | - | 0.75ms | - | - | 0.3ms | - | - | 50W | - | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 22 ~ 38AT | 2.5A DC | 265V | 250V | - | - | - | - | - | - | - | 56.6mm | - | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI-70GP1015 Comus International | 1058 |
| Datasheet | 8 Weeks | - | Through Hole | - | NO | - | - | - | -55°C~125°C | Bulk | 2013 | RI-70 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.35pF | - | - | - | - | Axial | - | 1.8mm | - | - | - | SPST-NO | - | - | - | 0.5A | HERMETICALLY SEALED | 170V | - | - | - | - | - | - | - | 0.5A | - | 0.15ms | - | - | 0.03ms | - | 120V | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 10 ~ 15AT | 400mA AC/DC | 120V | 170V | - | - | 15 AT | 10 AT | 4 AT | 17.9kHz | - | - | - | 7mm | 1.811 46.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() RI-03GP1015 Comus International | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | RI-03 | - | - | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1ms | - | - | 0.07ms | - | - | 5W | - | 0.100Diax0.591L 2.54mmx15.00mm | 250mA AC/DC | 10 ~ 15AT | 1A DC | 110V | 160V | - | - | - | - | - | - | - | - | - | - | 1.811 46.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRR-129-67-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | - | - | - | - | -40°C~125°C | Bulk | 2002 | DRR-129 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | - | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 4.5ms | - | - | 2.5ms | - | - | 100W | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 67 ~ 78AT | 6A DC | 280V | 400V | - | - | - | - | - | - | - | 82.55mm | - | - | 3.250 82.55mm | - | - | - | ROHS3 Compliant | Lead Free |