- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Current Rating | Termination Style | Voltage - Rated AC | Operating Supply Voltage | Circuit | Contact Resistance | Max Current Rating | Nominal Supply Current | Current | Number of Poles | Throw Configuration | Contact Current Rating | Response Time | Operate Time | Switching Voltage | Release Time | Sensing Method | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Width | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLRR-4-37-43 Littelfuse Inc. | 861 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 20W | - | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 37 ~ 43AT | 1A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() 59166-1-S-00-C Littelfuse Inc. | 942 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 59166 | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | Gull Wing | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | 200V | 20.447mm | - | 0.805 20.45mm | 0.099 2.52mm | - | - | ROHS3 Compliant | - | ||
![]() MACD-14-10-15 Littelfuse Inc. | 36 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Axial | - | -40°C~125°C | Bulk | 2006 | MACD-14 | Active | 1 (Unlimited) | Axial | Glass Body | 100mOhm | 125°C | -40°C | 0.3pF | 10W | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | SPST | 500mA | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 10 ~ 15AT | 1A DC | 140V | 200V | 44.2976mm | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-4-17-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | Axial | 200V | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 17 ~ 38AT | 1.2A DC | - | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLRR-3-12-23 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | Axial | 200V | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.7ms | - | 0.2ms | - | 20W | - | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 12 ~ 23AT | 1.2A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-4-17-23 Littelfuse Inc. | 26 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | Axial | 200V | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 17 ~ 23AT | 1.2A DC | - | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HA15-2-27-38 Littelfuse Inc. | 34 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2006 | HA15-2 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | - | Axial | 265V | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 27 ~ 38AT | 1.5A DC | 265V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSR-7-25-30 Littelfuse Inc. | 6005 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2006 | MDSR-7 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.071Diax0.500L 1.80mmx12.70mm | 350mA AC 500mA DC | 25 ~ 30AT | 800mA DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI-60GP1520 Comus International | 109 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | -55°C~125°C | Bulk | 2003 | RI-60 | Active | 1 (Unlimited) | - | Glass Body | 125mOhm | - | - | 0.25pF | - | 200V | 500mA | Axial | - | - | SPST-NO | 125mOhm | - | - | - | - | SPST | 500mA | - | 0.15ms | 200V | 0.02ms | - | 10W | - | 0.071Diax0.394L 1.80mmx10.00mm | 500mA AC/DC | 15 ~ 20AT | 500mA AC/DC | 140V | - | 10mm | - | 1.811 46.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MK17-B-1 Standex-Meder Electronics | 5 |
| - | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | -40°C~130°C | Tape & Reel (TR) | 2009 | MK17 | Active | 1 (Unlimited) | Axial | Molded Body | - | - | - | 0.4pF | 10W | 100V | 500mA | Axial, Flat | - | 200V | SPST-NO | - | - | 500mA | - | - | SPST | - | 100 µs | 0.6ms | - | 0.05ms | Magnetic | - | EPOXY RESIN | 0.335Lx0.083W x 0.083 H 8.50mmx2.10mmx2.10mm | 500mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 170V | - | 12.4968mm | 2.1mm | 0.492 12.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A87-2030 Standex-Meder Electronics | 970 |
| Datasheet | 22 Weeks | - | Through Hole | - | - | -40°C~130°C | Bulk | 2009 | KSK | Active | 1 (Unlimited) | Axial | Glass Body | - | - | - | 0.2pF | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.1ms | - | 10W | - | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 20 ~ 30AT | 500mA AC/DC | 200V | - | - | - | 1.406 35.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSM-DTR-15-30 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-DT | Active | 1 (Unlimited) | Gull Wing | Glass Body | - | 125°C | -40°C | 1pF | 5W | - | - | Gull Wing | 175V | - | SPDT | - | - | - | - | - | SPDT | - | - | 0.7ms | - | 1ms | - | 5W | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 30AT | 1.5A DC | 120V | 175V | 25.4mm | - | 1.000 25.40mm | 0.101 2.56mm | - | - | ROHS3 Compliant | - | ||
![]() 59166-1-U-00-A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | 59166 | Obsolete | 1 (Unlimited) | Axial | Molded Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | Axial | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 20 ~ 25AT | 800mA DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | - | ||
![]() MDSM-10B-15-20 Littelfuse Inc. | 48 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2007 | MDSM-10 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | Gull Wing | 200V | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.5ms | - | 0.1ms | - | 10W | - | 0.071Diax0.400L 1.80mmx10.16mm | 350mA AC 500mA DC | 15 ~ 20AT | 1A DC | 140V | 200V | 15.621mm | - | 0.615 15.62mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-25-30-F Littelfuse Inc. | 10000 |
| Datasheet | 27 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2014 | MDRR-DT | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 1pF | 5W | - | - | Axial | - | - | SPDT | 100mOhm | 250mA | - | 250mA | 3 | SPDT | - | - | 0.7ms | - | 1ms | - | 5W | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 25 ~ 30AT | 1.5A DC | 120V | 175V | 14.7mm | - | 2.034 51.66mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MK16-C-1 Standex-Meder Electronics | 34 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | 2 | -40°C~130°C | Tape & Reel (TR) | 2009 | MK16 | Active | 1 (Unlimited) | Axial | Molded Body | - | - | - | 0.2pF | 10W | 200V | 500mA | Axial, Flat | - | 200V | SPST-NO | - | - | 500mA | - | - | SPST | - | - | 0.6ms | - | 0.05ms | Magnetic | 10W | EPOXY RESIN | 0.457Lx0.091W x 0.091 H 11.60mmx2.30mmx2.30mm | 400mA AC/DC | 15 ~ 20AT | 500mA AC/DC | - | - | 15.5956mm | 2.3mm | 0.614 15.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59166-1-T-00-D Littelfuse Inc. | 703 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 59166 | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | Gull Wing | - | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.6ms | - | 0.2ms | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 15 ~ 20AT | 800mA DC | 140V | 200V | 20.447mm | - | 0.805 20.45mm | 0.099 2.52mm | - | - | ROHS3 Compliant | - | ||
![]() CT10-1530-G4 Coto Technology | 25 |
| Datasheet | 24 Weeks | PCB, Surface Mount | Surface Mount | Molded | - | -40°C~125°C | Tape & Reel (TR) | 2009 | CT10 | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | - | - | - | - | - | - | Gull Wing | - | - | SPST-NO | 200mOhm | - | - | - | - | SPST | 500mA | - | - | - | - | - | 10W | - | 0.505Lx0.090W x 0.095 H 12.83mmx2.29mmx2.41mm | 500mA AC/DC | 15 ~ 30AT | 500mA DC | 140V | 200V | 12.8mm | - | 0.770 19.56mm | 0.100 2.54mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DRT-DTH-70-75 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 50W | 500V | 1.5A | Axial | 500V | - | SPDT | - | - | - | - | - | SPDT | - | - | 5.5ms | - | 8ms | - | 50W | - | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 70 ~ 75AT | 2A DC | 350V | 500V | 39.4mm | - | 3.375 85.73mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-17-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -75°C~125°C | Bulk | 2006 | MARR-5 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -75°C | 0.2pF | 10W | - | - | Axial | 1kV | - | SPST-NO | - | - | - | - | - | SPST | - | - | 0.75ms | - | 0.3ms | - | 10W | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 17 ~ 38AT | 1.3A DC | 265V | 1000V | 56.769mm | - | 2.235 56.77mm | - | - | - | ROHS3 Compliant | - |