- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Circuit | Contact Resistance | Throw Configuration | Contact Current Rating | Response Time | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Body Height | Length - Overall | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRT-DTH-55-60 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 50W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 55 ~ 60AT | 2A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-50-65 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 500mOhm | 125°C | -20°C | - | 2pF | 50W | 500V | - | 1.5A | Axial | - | - | SPDT | 500mOhm | SPDT | 2A | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 50 ~ 65AT | 2A DC | 350V | 500V | 39.7mm | - | 3.375 85.73mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-20-30-F Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDRR-DT | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | - | 1pF | 5W | - | - | - | Axial | 175V | - | SPDT | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 30AT | 1.5A DC | 120V | 175V | 51.6636mm | - | 2.034 51.66mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A66/3-1015 Standex-Meder Electronics | 153 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | -40°C~130°C | Bulk | - | KSK | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.3pF | - | - | unknown | - | Axial | - | - | SPST-NO | - | SPST | - | - | 0.7ms | 0.05ms | 10W | 0.087Diax0.551L 2.20mmx14.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 200V | - | - | - | 1.744 44.30mm | - | - | ROHS3 Compliant | - | ||
![]() 59050-1-T-00-0 Littelfuse Inc. | 261 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2003 | 59050 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | LG-MAX, WD-MAX | 0.3pF | 10W | - | unknown | - | PC Pin | - | 4.57 mm | SPST-NO | - | SPST | - | 1000 μs | 1ms | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 17 ~ 23AT | 1.2A DC | 140V | 200V | 22.86mm | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | - | ROHS3 Compliant | - | ||
![]() 59050-1-U-00-0 Littelfuse Inc. | 1054 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Molded | 2 | -40°C~105°C | Bulk | 2015 | 59050 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | LG-MAX, WD-MAX | 0.3pF | 10W | - | unknown | - | PC Pin | - | 4.57 mm | SPST-NO | - | SPST | - | 1000 μs | 1ms | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 350mA AC 500mA DC | 22 ~ 28AT | 1.2A DC | 140V | 200V | 22.86mm | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | - | ROHS3 Compliant | - | ||
![]() DRR-DTH-75-80 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | - | 2pF | - | - | - | - | Axial | - | - | SPDT | - | - | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 75 ~ 80AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | - | ROHS3 Compliant | - | ||
![]() MDSR-4-27-38 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | - | 0.2pF | 10W | - | - | - | Axial | 200V | - | SPST-NO | - | SPST | - | - | 0.6ms | 0.2ms | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 27 ~ 38AT | 1.2A DC | - | 200V | 40.386mm | - | 1.590 40.39mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-50-55 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 55AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-65-75 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 65 ~ 75AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-70-85 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | - | - | SPDT | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 70 ~ 85AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-60-65 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 60 ~ 65AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-55-60 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 30W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 55 ~ 60AT | 3A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-22-28 Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Axial, Through Hole | Through Hole | - | - | -75°C~125°C | Bulk | 2015 | MARR-5 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 1kV | - | SPST-NO | - | SPST | - | - | 0.75ms | 0.3ms | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 22 ~ 28AT | 1.3A DC | 265V | 1000V | 56.769mm | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-75-80 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 50W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 75 ~ 80AT | 2A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-50-55 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | - | 2pF | 50W | - | - | - | Axial | 500V | - | SPDT | - | SPDT | - | - | 5.5ms | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 50 ~ 55AT | 2A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-27-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -75°C~125°C | Bulk | 2015 | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 1kV | - | SPST-NO | - | SPST | - | - | 0.75ms | 0.3ms | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 27 ~ 38AT | 1.3A DC | 265V | 1000V | 56.769mm | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-12-18 Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Through Hole | Through Hole | - | - | -75°C~125°C | Bulk | 2006 | MARR-5 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -75°C | - | 0.2pF | 10W | - | - | - | Axial | 1kV | - | SPST-NO | - | SPST | - | - | 0.75ms | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 12 ~ 18AT | 1.3A DC | 265V | 1000V | 56.769mm | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-35-40-U Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 1pF | - | - | - | - | Axial | - | - | SPDT | - | - | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 35 ~ 40AT | 1.5A DC | 120V | 175V | - | - | 2.066 52.48mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-DTR-15-25 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-DT | Active | 1 (Unlimited) | Gull Wing | Glass Body | - | 125°C | -40°C | - | 1pF | 5W | - | - | - | Gull Wing | 175V | - | SPDT | - | SPDT | - | - | 0.7ms | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 25AT | 1.5A DC | 120V | 175V | 25.4mm | - | 1.000 25.40mm | 0.101 2.56mm | - | ROHS3 Compliant | - |