- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Throw Configuration | Contact Current(AC)-Max | Operate Time | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Pull-in Value-Max | Pull-in Value-Min | Resonant Frequency-Nom | Length | Body Height | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDSR-4-27-38 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | -40°C~125°C | Bulk | 2003 | MDSR-4 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | - | Axial | 200V | SPST-NO | - | - | - | SPST | - | 0.6ms | 0.2ms | - | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 27 ~ 38AT | 1.2A DC | - | 200V | - | - | - | 40.386mm | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-45-50 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 30W | 50V | - | 500mA | Axial | - | SPDT | - | - | - | SPDT | - | 4.5ms | 7ms | - | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 45 ~ 50AT | 3A DC | 350V | 500V | - | - | - | 38.1mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-32-38 Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Axial, Through Hole | Through Hole | -75°C~125°C | Bulk | 2015 | MARR-5 | - | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | 10W | 1kV | unknown | 500mA | Axial | 1kV | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 32 ~ 38AT | 1.3A DC | 265V | 1000V | - | - | - | 56.769mm | - | 2.235 56.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-50-70 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 30W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 4.5ms | 7ms | - | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 70AT | 3A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-60-65 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRT-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 50W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 5.5ms | 8ms | - | - | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 60 ~ 65AT | 2A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-27-33 Littelfuse Inc. | In Stock | - | Datasheet | 33 Weeks | Axial, Through Hole | Through Hole | -75°C~125°C | Bulk | 2015 | MARR-5 | - | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 1kV | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.3A DC | 265V | 1000V | - | - | - | 56.769mm | - | 2.235 56.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() MLRR-4-22-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -40°C~125°C | Bulk | 2003 | MLRR-4 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | 200V | SPST-NO | - | - | - | SPST | - | 0.6ms | 0.2ms | - | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 22 ~ 38AT | 1A DC | 140V | 200V | - | - | - | 40.386mm | - | 1.590 40.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() HA15-2-12-28 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -20°C~125°C | Bulk | 2006 | HA15-2 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | - | - | Axial | 265V | SPST-NO | - | - | - | SPST | - | 0.6ms | 0.2ms | - | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 300mA AC 400mA DC | 12 ~ 28AT | 1.4A DC | 265V | 200V | - | - | - | 40.386mm | - | 1.590 40.39mm | - | ROHS3 Compliant | - | ||
![]() MRPR-8-17-23 Littelfuse Inc. | 2 | - | Datasheet | - | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2004 | MRPR-8 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 50W | 250V | - | 1A | Axial | - | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 17 ~ 23AT | 2.5A DC | 265V | 250V | - | - | - | 56.6mm | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-70-75 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 30W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 4.5ms | 7ms | - | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 70 ~ 75AT | 3A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-65-70 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRT-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 50W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 5.5ms | 8ms | - | - | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 65 ~ 70AT | 2A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-22-28 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -40°C~125°C | Bulk | 2003 | MRPR-3 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 50W | - | - | - | Axial | - | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 22 ~ 28AT | 3A DC | 140V | 200V | - | - | - | 56.642mm | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-4R-12-28 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | -40°C~125°C | Tape & Reel (TR) | 2015 | MDSM-4 | - | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | -4Ohm | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | SPST-NO | - | - | - | SPST | - | 0.6ms | 0.2ms | - | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 12 ~ 28AT | 1.2A DC | 140V | 200V | - | - | - | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | ROHS3 Compliant | - | ||
![]() MARR-5-12-23 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -75°C~125°C | Bulk | 2006 | MARR-5 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -75°C | 0.2pF | 10W | - | - | - | Axial | 1kV | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 12 ~ 23AT | 1.3A DC | 265V | 1000V | - | - | - | 56.769mm | - | 2.235 56.77mm | - | ROHS3 Compliant | - | ||
![]() DRR-DTH-60-70 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRR-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 30W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 4.5ms | 7ms | - | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 60 ~ 70AT | 3A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-50-60 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | -20°C~125°C | Bulk | 2002 | DRT-DTH | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 50W | - | - | - | Axial | 500V | SPDT | - | - | - | SPDT | - | 5.5ms | 8ms | - | - | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 50 ~ 60AT | 2A DC | 350V | 500V | - | - | - | 85.725mm | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-17-28 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | -75°C~125°C | Bulk | 2005 | MARR-5 | - | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | 0.2pF | 10W | - | unknown | - | Axial | 1kV | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 17 ~ 28AT | 1.3A DC | 265V | 1000V | - | - | - | 56.769mm | - | 2.235 56.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-37-43 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -20°C~125°C | Bulk | 2004 | MRPR-8 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 50W | - | - | - | Axial | - | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 37 ~ 43AT | 2.5A DC | 265V | 250V | - | - | - | 56.642mm | - | 2.230 56.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-22-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | -40°C~125°C | Bulk | 2003 | MRPR-3 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 50W | - | - | - | Axial | 200V | SPST-NO | - | - | - | SPST | - | 0.75ms | 0.3ms | - | - | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 22 ~ 38AT | 3A DC | 140V | 200V | - | - | - | 56.642mm | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MDSM-DTR-25-30 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-DT | yes | Active | 1 (Unlimited) | Gull Wing | Glass Body | - | - | - | 1pF | 5W | - | unknown | - | Gull Wing | 175V | SPDT | CHANGE-OVER | 0.25A | HERMETICALLY SEALED | - | 0.18A | 0.7ms | 1ms | .25A@175VDC | 120V | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 25 ~ 30AT | 1.5A DC | 120V | - | 30 AT | 25 AT | 11kHz | 25.4mm | 2.54mm | 1.000 25.40mm | 0.101 2.56mm | ROHS3 Compliant | - |