- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Additional Feature | Capacitance | Power Rating | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Circuit | Throw Configuration | Response Time | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length | Body Height | Length - Overall | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ORD 213/20-30 AT Standex-Meder Electronics | 18 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.4pF | - | - | Axial | - | - | SPST-NO | - | - | 0.3ms | 0.05ms | 1VA | 0.071Diax0.276L 1.80mmx7.00mm | 100mA AC/DC | 20 ~ 30AT | 300mA AC/DC | 24V | - | - | - | - | 1.409 35.80mm | - | ROHS3 Compliant | ||
![]() ORD213-1520 Meder | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ORD 229/25-30 AT Standex-Meder Electronics | In Stock | - | - | 22 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.5pF | - | - | Axial | - | - | SPST-NO | - | - | 0.6ms | 0.05ms | 50W | 0.108Diax0.827L 2.75mmx21.00mm | 500mA AC 700mA DC | 25 ~ 30AT | 2.5A AC/DC | 300V | 350V | - | - | - | 2.181 55.40mm | - | ROHS3 Compliant | ||
![]() GR100152001 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | Clear | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ORD 229/20-25 AT Standex-Meder Electronics | 20354 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.5pF | - | - | Axial | - | - | SPST-NO | - | - | 0.6ms | 0.05ms | 50W | 0.108Diax0.827L 2.75mmx21.00mm | 500mA AC 700mA DC | 20 ~ 25AT | 2.5A AC/DC | 300V | 350V | - | - | - | 2.181 55.40mm | - | ROHS3 Compliant | ||
![]() ORD 2210/10-20 AT Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.5pF | - | - | Axial | - | - | SPST-NO | - | - | 0.6ms | 0.05ms | 50W | 0.108Diax0.827L 2.75mmx21.00mm | 700mA AC 1A DC | 10 ~ 20AT | 2.5A AC/DC | 150V | 200V | - | - | - | 2.181 55.40mm | - | - | ||
![]() ORD 325/15-20 AT Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.3pF | - | - | Axial | - | - | SPST-NO | - | - | 0.4ms | 0.05ms | 10VA | 0.110Diax0.669L 2.80mmx17.00mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | 150V | 200V | - | - | - | 1.736 44.10mm | - | - | ||
![]() MK23-87-D-4 Standex-Meder Electronics | In Stock | - | - | - | - | Surface Mount | - | YES | - | - | -40°C~130°C | Tape & Reel (TR) | - | MK23 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | - | Gull Wing | 10mm | - | SPST-NO | - | 100 µs | 0.6ms | 0.05ms | 10W | 0.079Diax0.394L 2.00mmx10.00mm | 400mA AC/DC | 20 ~ 25AT | 500mA AC/DC | 200V | - | - | - | - | 0.646 16.40mm | 0.094 2.40mm | ROHS3 Compliant | ||
![]() ORD 325/10-15 AT Standex-Meder Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.3pF | - | - | Axial | - | - | SPST-NO | - | - | 0.4ms | 0.05ms | 10VA | 0.110Diax0.669L 2.80mmx17.00mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 150V | 200V | - | - | - | 1.736 44.10mm | - | - | ||
![]() 59050-2-V-00-0 Littelfuse Inc. | In Stock | - | - | - | Through Hole | Through Hole | Molded | - | 2 | - | -20°C~105°C | Bulk | 2011 | 59050 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | LG-MAX, WD-MAX | 0.2pF | 10W | unknown | PC Pin | - | 4.57 mm | SPST-NO | SPST | 1000 μs | 1ms | - | - | 0.900Lx0.170W x 0.180 H 22.86mmx4.32mmx4.57mm | 300mA AC 400mA DC | 27 ~ 33AT | 1.4A DC | 265V | 300V | - | 22.86mm | 6.73mm | 0.900 22.86mm | 0.180 4.57mm | ROHS3 Compliant | ||
![]() PMC-0701TS1520 PIC GmbH | 3155 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | - | Axial | - | - | SPST-NO | - | - | 0.3ms | 0.1ms | 10W | 0.276Lx0.079W x 0.091 H 7.00mmx2.00mmx2.30mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | - | - | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() PMC-0701S1520 PIC GmbH | 2127 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | Ruthenium | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | - | Axial | - | - | SPST-NO | - | - | 0.3ms | 0.1ms | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | 10mm | - | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() GR501202501 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | Clear | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PMC-1001S2025 PIC GmbH | 2724 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | - | Axial | - | - | SPST-NO | - | - | 0.5ms | 0.3ms | 10W | 0.071Diax0.394L 1.80mmx10.00mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() PMC-2021S3540 PIC GmbH | 811 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | -60°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | - | Axial | - | - | SPST-NO | - | - | 1ms | 0.4ms | 50W | 0.100Diax0.787L 2.54mmx20.00mm | 1.5A AC/DC | 35 ~ 40AT | 2A AC/DC | 250V | 200V | 5AT | - | - | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() GR560202501 Standex Electronics | 8 |
| - | - | Axial, Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | Clear | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GR501152001 Standex Electronics | 8 |
| - | - | Axial, Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | Clear | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MS-104-3-2 PIC GmbH | 344 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | -20°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Molded Body | - | - | - | - | - | PC Pin | - | - | SPST-NO | - | - | 0.3ms | 0.1ms | 10W | 0.449Lx0.106W x 0.110 H 11.40mmx2.70mmx2.80mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | - | - | 0.449 11.40mm | 0.110 2.80mm | ROHS3 Compliant | ||
![]() MITI-3V1-13-19 Littelfuse Inc. | In Stock | - | - | - | - | Through Hole | - | - | - | - | -40°C~125°C | Bulk | - | MITI-3V1 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.3pF | - | - | Axial | - | - | SPST-NO | - | - | 0.45ms | 0.2ms | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 250mA DC | 13 ~ 19AT | 500mA DC | - | 170V | - | - | - | 1.811 46.00mm | - | ROHS3 Compliant | ||
![]() ORD 311/10-15 AT Standex-Meder Electronics | 18 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.4pF | - | - | Axial | - | - | SPST-NO | - | - | 0.3ms | 0.05ms | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 1A AC/DC | 10 ~ 15AT | 500mA AC/DC | 100V | - | - | - | - | 1.409 35.80mm | - | ROHS3 Compliant |