- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Termination Style | Circuit | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length - Overall | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR100-KWTR Coto Technology | In Stock | - | Datasheet | - | Surface Mount | -40°C~85°C | Cut Tape (CT) | 2015 | RedRock™ | Obsolete | 1 (Unlimited) | Molded Body | 0.2pF | SMD (SMT) Tab | SPST-NO | 0.5ms | 0.5ms | - | 0.052Lx0.033W x 0.041 H 1.32mmx0.84mmx1.05mm | 1mA DC | 12mT | - | - | 6V | - | 0.052 1.32mm | 0.041 1.05mm | - | ||
![]() PMC-0701TH1520 PIC GmbH | 1570 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | Molded Body | - | Axial | SPST-NO | 0.3ms | 0.1ms | 10W | 0.335Lx0.110W x 0.098 H 8.50mmx2.80mmx2.50mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() PMC-1001TH1520 PIC GmbH | 4431 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | Molded Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.492Lx0.114W x 0.110 H 12.50mmx2.90mmx2.80mm | 700mA AC/DC | 15 ~ 20AT | 1A AC/DC | 130V | 180V | 4AT | 0.640 16.26mm | - | ROHS3 Compliant | ||
![]() RI-23C Comus International | In Stock | - | Datasheet | - | Through Hole | -55°C~125°C | Bulk | 2003 | RI-23 | Obsolete | 1 (Unlimited) | Glass Body | 0.25pF | Axial | SPST-NO | 0.25ms | 0.03ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 46 ~ 70AT | 2.75A DC | 140V | 200V | 16 ~ 32AT | 1.811 46.00mm | - | - | ||
![]() GC2717 - 2025 Comus International | In Stock | - | Datasheet | 12 Weeks | Through Hole | -40°C~125°C | Bulk | - | GC2717 | Active | 1 (Unlimited) | Glass Body | 0.5pF | Axial | SPST-NO | - | 0.1ms | 10VA | 0.102Diax0.748L 2.60mmx19.00mm | 500mA AC/DC | 20 ~ 25AT | 1A AC/DC | 500V | - | 5AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() PMC-0701FH1520 PIC GmbH | 572 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | Molded Body | - | J Lead | SPST-NO | 0.3ms | 0.1ms | 10W | 0.374Lx0.110W x 0.091 H 9.50mmx2.80mmx2.30mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | 0.484 12.30mm | 0.091 2.30mm | ROHS3 Compliant | ||
![]() GC2717 - 2530 Comus International | In Stock | - | Datasheet | 12 Weeks | Through Hole | -40°C~125°C | Bulk | - | GC2717 | Active | 1 (Unlimited) | Glass Body | 0.5pF | Axial | SPST-NO | - | 0.1ms | 10VA | 0.102Diax0.748L 2.60mmx19.00mm | 500mA AC/DC | 25 ~ 30AT | 1A AC/DC | 500V | - | 5AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() PMC-1496X/1320 PIC GmbH | 66 |
| Datasheet | 14 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RI-29AA Comus International | In Stock | - | Datasheet | - | Through Hole | -55°C~75°C | Bulk | 2003 | RI-29 | Obsolete | 1 (Unlimited) | Glass Body | 0.3pF | Axial | SPST-NO | 0.25ms | 0.03ms | 15W | 0.071Diax0.531L 1.80mmx13.50mm | 1A AC/DC | 16 ~ 25AT | 1.25A AC/DC | 140V | 200V | 5 ~ 18AT | 1.811 46.00mm | - | - | ||
![]() RI-02A Comus International | In Stock | - | Datasheet | - | Through Hole | -55°C~125°C | Bulk | - | RI-02 | Obsolete | 1 (Unlimited) | Glass Body | 0.3pF | Axial | SPST-NO | 0.3ms | 0.07ms | 10W | 0.071Diax0.394L 1.80mmx10.00mm | 500mA AC/DC | 7 ~ 21AT | 500mA DC | 140V | 200V | 3 ~ 16AT | 1.811 46.00mm | - | - | ||
![]() PMC-1424THX PIC GmbH | 1546 |
| Datasheet | 12 Weeks | Surface Mount | -20°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | Molded Body | - | Axial | SPST-NO, Latching | 0.4ms | 0.1ms | 5W | 0.591Lx0.134W x 0.161 H 15.00mmx3.40mmx4.10mm | 500mA AC/DC | - | 1A AC/DC | 100V | 140V | - | 0.772 19.60mm | - | ROHS3 Compliant | ||
![]() PMC-1001THL1015 PIC GmbH | 3443 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | Molded Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.610Lx0.114W x 0.110 H 15.50mmx2.90mmx2.80mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.768 19.50mm | - | ROHS3 Compliant | ||
![]() GC1917 - 6065 Comus International | In Stock | - | Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Bulk | - | GC1917 | Active | 1 (Unlimited) | Glass Body | 1pF | Axial, Flat | SPDT | 2ms | 1.5ms | 60W | 0.220Diax1.420L 5.59mmx36.07mm | 1A AC/DC | 60 ~ 65AT | 2A AC/DC | 400V | - | 20AT | 2.750 69.85mm | - | ROHS3 Compliant | ||
![]() RI-48GP-3540 Comus International | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -55°C~125°C | Bulk | - | RI-48GP | Active | 1 (Unlimited) | Glass Body | 0.2pF | Axial | SPST-NO | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 35 ~ 40AT | 2.25A DC | 250V | 200V | 28 ~ 36AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() PMC-1401S2025 PIC GmbH | 3828 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.091Diax0.559L 2.30mmx14.20mm | 1A AC/DC | 20 ~ 25AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1001TS1015 PIC GmbH | 7675 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.394Lx0.079W x 0.091 H 10.00mmx2.00mmx2.30mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() PMC-1401T1015 PIC GmbH | 2866 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Glass Body | 0.5pF | Axial | SPST-NO | 0.4ms | 0.5ms | 10W | 0.559Lx0.098W x 0.118 H 14.20mmx2.50mmx3.00mm | 1A AC/DC | 10 ~ 15AT | 1.2A AC/DC | 140V | 200V | 5 ~ 20AT | 0.768 19.50mm | - | ROHS3 Compliant | ||
![]() PMC-2021S3035 PIC GmbH | 1008 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 50W | 0.100Diax0.787L 2.54mmx20.00mm | 1.5A AC/DC | 30 ~ 35AT | 2A AC/DC | 250V | 200V | 5AT | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() CM5-2325 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | -40°C~125°C | Tape & Reel (TR) | 2001 | CM5 | Obsolete | 1 (Unlimited) | Molded Body | 0.3pF | Gull Wing | SPST-NO | 0.4ms | 0.1ms | 5VA | 0.265Lx0.115W x 0.094 H 6.73mmx2.92mmx2.40mm | 250mA AC/DC | 15 ~ 20AT | 500mA AC/DC | 175V | 175V | - | 0.394 10.00mm | 0.120 3.05mm | - | ||
![]() CM5-2341 Coto Technology | In Stock | - | Datasheet | - | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | CM5 | Obsolete | 1 (Unlimited) | Molded Body | 0.3pF | Gull Wing | SPST-NO | 0.4ms | 0.1ms | 5VA | 0.265Lx0.115W x 0.094 H 6.73mmx2.92mmx2.40mm | 250mA AC/DC | 15 ~ 25AT | 500mA AC/DC | 175V | 175V | - | 0.394 10.00mm | 0.120 3.05mm | - |