- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Ingress Protection | Current Rating | Output | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Mechanical Life | Operating Force | Switching Voltage | Contact (DC) Max Rating R Load | Features | Functions, Extra | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW01GRY1 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | Panel | Panel Mount | - | - | - | - | -40°C~85°C | - | - | TW | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | - | - | Thumbwheel | 2-Way Directional | Rectangular - 36.60mm x 16.30mm | - | 5,000,000 Cycles | 70gf | - | - | Gray Actuator | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 68B-425-4 Grayhill Inc. | 6 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Cable with Connector | - | - | Paddle | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | 200,000 Cycles | - | - | - | Yellow Actuator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NZAB0477 APEM Inc. | 14 |
| - | 10 Weeks | - | Panel Mount | - | Silver Alloy | - | - | -25°C~50°C | - | - | NZ | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | 2A AC | - | - | IP67 - Dust Tight, Waterproof | - | Digital (Mechanical Switch) | Gold | Connector | 125V | - | Bat | 4-Way Directional | Circular - 12.00mm Dia | - | 1,000,000 Cycles | - | - | - | Full Boot | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HF46S10U APEM Inc. | 2472 | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | USB | - | Joystick, 3 - Axis | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Digital (Hall Effect Over USB Interface) | - | Cable with Connector | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | 5,000,000 Cycles | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 68B-205-4 Grayhill Inc. | 23 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Cable with Connector | - | - | Paddle | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | 2,000,000 Cycles | - | - | - | Blue Actuator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 04J-AS-T01 Grayhill Inc. | 18 |
| - | 16 Weeks | Panel | Panel Mount | - | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2009 | 04J | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Navigation Switch, 2 - Axis | - | - | 8536.50.70.00 | 28V | 2A AC/DC | - | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | Solder Lug | 115V | 17.91mm | Castle | 4-Way Directional, Center Select | - | - | 100,000 Cycles | 454gf | - | - | - | - | - | - | 14.72mm | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 04J-BP-T02 Grayhill Inc. | 2721 |
| - | 16 Weeks | Panel | Panel Mount | 5 | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2009 | 04J | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Navigation Switch, 2 - Axis | - | - | - | 28V | 10mA DC | - | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | PC Pin | 115V | 19.69mm | Castle | 4-Way Directional, Center Select | - | 2A | 100,000 Cycles | 454gf | - | 2A@28VDC | - | - | - | - | 17.12mm | Unknown | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() HF44S10 APEM Inc. | 2633 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | 5,000,000 Cycles | 280gf | - | - | - | 1 Pushbutton | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() HFX33S10 APEM Inc. | 2533 |
| Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | HFX Series I | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 3 - Axis | - | - | - | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | - | Analog (Hall Effect) | - | Connector | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.66mm Dia | - | 10,000,000 Cycles | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JS1200ABQ E-Switch | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | Silver | 200,000 Cycles | - | -25°C~70°C | Tape & Reel (TR) | 2006 | JS1200 | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Navigation Switch, 2 - Axis | - | - | - | 15V | 20mA DC | - | - | - | - | Digital (Mechanical Switch) | - | J Lead | - | - | Plunger for Cap | 4-Way Directional, Center Select | - | - | 200,000 Cycles | 320gf | - | - | - | - | 7.5mm | 7.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TS7A1S00A APEM Inc. | 2076 |
| Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | 5V | -40°C~85°C | - | - | TS | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 2 - Axis | 2Ohm | Black | - | - | - | - | 5VDC | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | - | - | Mushroom Button | 4-Way Directional | Circular - 25.65mm Dia | - | 1,000,000 Cycles | 310gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() BD150A01RE0000 APEM Inc. | 2648 |
| Datasheet | 10 Weeks | - | Panel Mount | - | - | - | - | -25°C~70°C | - | - | BD | - | - | - | Active | 1 (Unlimited) | Connector | - | Joystick, 1 - Axis | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Paddle | 2-Way Directional | Rectangular - 21.00mm x 10.00mm | - | 5,000,000 Cycles | - | - | - | Red Actuator | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 68B-215-4 Grayhill Inc. | 9 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | 68B | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Cable with Connector | - | - | Paddle | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | 200,000 Cycles | - | - | - | Blue Actuator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HS1T22SA APEM Inc. | 2216 |
| Datasheet | 15 Weeks | Panel | Panel Mount | - | - | 100,000 Cycles | - | -25°C~80°C | - | - | HS | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 1 - Axis | - | - | - | 30V | 100mA DC | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | 100mA | Digital (Mechanical Switch) | Silver | Wire Leads with Connector | - | - | Castle | 2-Way Directional | Circular - 25.02mm Dia | - | 300,000 Cycles | 567gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 3140SAL6475 APEM Inc. | 2721 |
| - | 10 Weeks | - | Panel Mount | - | - | - | - | -25°C~75°C | - | - | 3000 | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 3 - Axis | - | - | - | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | - | Analog (Hall Effect) | - | Wire Leads with Connector | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 39.00mm Dia | - | 5,000,000 Cycles | 130gf | - | - | Center Detect | - | - | - | - | - | ROHS3 Compliant | - | IP65 | ||
![]() HF10P10 APEM Inc. | 2517 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Ball Tip | 4-Way Directional | Circular - 41.28mm Dia | - | 5,000,000 Cycles | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() M21C051P APEM Inc. | 2757 |
| Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | 5kOhm | - | - | - | - | 250mW | - | - | - | Analog (Resistive) | - | Solder Lug | - | - | Joystick | 4-Way Directional | Circular - 39.70mm Dia | - | 1,000,000 Cycles | 133gf | - | - | - | 1 Pushbutton | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CWA0BK1A00A0 APEM Inc. | 17 |
| Datasheet | 5 Weeks | - | Panel Mount, Snap-In | - | - | - | - | -40°C~85°C | - | - | CW | - | - | - | Active | 1 (Unlimited) | - | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | 5VDC | - | - | Analog (Hall Effect) | - | Connector | - | - | Thumbwheel | 2-Way Directional | Rectangular - 22.73mm x 10.67mm | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HF45S10U APEM Inc. | 2711 | - | - | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | USB | - | Joystick, 3 - Axis | - | Black | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Digital (Hall Effect Over USB Interface) | - | Cable with Connector | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | 5,000,000 Cycles | 280gf | 4.5V | - | - | 2 Pushbuttons | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() NZAA1475 APEM Inc. | 2573 |
| - | 10 Weeks | Standard | Panel Mount | - | Silver Alloy | - | - | -25°C~50°C | - | - | NZ | - | - | - | Active | 1 (Unlimited) | Cable | - | Joystick, 2 - Axis | - | - | - | - | 2A AC | - | - | IP67 - Dust Tight, Waterproof | - | Digital (Mechanical Switch) | Gold | Cable with Connector | 125V | - | Bat | 8-Way Directional | Circular - 12.00mm Dia | - | 1,000,000 Cycles | - | - | - | Half Boot | - | - | - | - | - | ROHS3 Compliant | - | - |