- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Voltage - Supply | Orientation | Ingress Protection | Depth | Current Rating | Output | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Contact (DC) Max Rating R Load | Features | Functions, Extra | Height | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA411G LFS C&K | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | TPA | - | Obsolete | 1 (Unlimited) | - | - | Navigation Switch, 2 - Axis | - | - | - | - | 24V | 50mA DC | - | - | - | - | - | Digital (Mechanical Switch) | Silver | Gull Wing | - | Plunger for Cap | 4-Way Directional | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 180gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF11P11 APEM Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | HF | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | - | Analog (Hall Effect) | - | Connector | - | Joystick | 4-Way Directional | Circular - 41.28mm Dia | - | - | - | - | - | - | - | 5,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2765 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Thumbstick, 2 - Axis | 10kOhms | - | - | - | - | - | - | - | - | - | - | Analog (Resistive) | - | PC Pin | - | Puck | 4-Way Directional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.9888mm | 17.9578mm | 17.7038mm | - | - | - | - | - | ||
![]() 3D1ZBE08478 APEM Inc. | 2432 |
| - | 10 Weeks | - | - | Panel Mount | - | - | Silver (Ag) | - | -20°C~50°C | - | - | 1000HE | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | - | 10A AC | - | - | IP67 - Dust Tight, Waterproof | - | - | Digital (Mechanical Switch) | - | Solder Lug | 250V | Ball Tip | 8-Way Directional | Circular - 22.00mm Dia | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EVQ-Q5A05K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | SMD/SMT | - | - | 1,000,000 Cycles | -40°C~85°C | Cut Tape (CT) | 2006 | EVQQ5 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Navigation Switch, 2 - Axis | - | 85°C | -40°C | - | 15V | 20mA DC | - | - | - | - | - | Digital (Mechanical Switch) | - | J Lead | - | Plunger for Cap | 4-Way Directional, Center Select | - | - | - | - | 20mA | - | SPST | - | 1,000,000 Cycles | 20mA | 160/320gf | - | - | - | - | 10.4mm | 10.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 252B154B60TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | - | Joystick, 2 - Axis | 150kOhm | - | - | - | 5V | - | - | - | - | - | - | Analog (Resistive) | - | PC Pin | 50V | Joystick | 360° Directional | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 2.000gfm | - | Center Tap | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFX22Y32 APEM Inc. | 2659 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 50079793-26 Honeywell Sensing and Productivity Solutions | 2772 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 80438-26 Honeywell Sensing and Productivity Solutions | 2805 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1400AVQ E-Switch | 6 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 100,000 Cycles | -20°C~70°C | - | 2010 | JS1400 | - | Active | 1 (Unlimited) | - | EAR99 | Navigation Switch, 2 - Axis | - | - | - | - | 12V | 50mA DC | - | - | - | - | 50mA | Digital (Mechanical Switch) | - | J Lead | - | Plunger for Cap | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | 100,000 Cycles | - | 160/360gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04A Grayhill Inc. | 398 | - | - | 16 Weeks | - | Through Hole | Through Hole | - | Polyester | Phosphor Bronze | 500,000 Cycles | -40°C~85°C | - | - | 04 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Navigation Switch, 2 - Axis | - | - | - | 8536.50.90.33 | - | 250mA AC | - | Straight | - | 21.59mm | 250mA | Digital (Mechanical Switch) | Gold | PC Pin | 115V | Plunger for Cap | 4-Way Directional | - | 25mOhm | 0.25A | 220V | 250mA | - | 4PST | - | - | - | - | .25A@115VDC | - | - | - | 21.59mm | - | 13.97mm | 11.68mm | RoHS Compliant | Lead Free | - | ||
![]() 3J2015-200N Grayhill Inc. | 2983 |
| - | 12 Weeks | - | - | Panel Mount | - | - | - | 500,000 Cycles | -40°C~85°C | - | 2014 | 3J | - | Active | 1 (Unlimited) | - | - | Navigation Switch, 1 - Axis | - | - | - | - | - | - | 8V~32VDC | - | IP67 - Dust Tight, Waterproof | - | - | Digital (Mechanical Switch) | - | Connector | - | Joystick | 360° Rotational, Center Select | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | 5 Pushbuttons | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 81521-08 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TS1R1S14A APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5.01V | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() M21L051P75 APEM Inc. | 2290 |
| - | 5 Weeks | - | - | Panel Mount | - | - | - | - | -25°C~70°C | - | - | M | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | 5kOhm | - | - | - | - | - | - | - | - | - | - | Analog (Resistive) | - | Solder Lug | - | Joystick | 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 133gf | - | - | 1 Pushbutton | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HFX2-10S10 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | HFX Series II | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 2 - Axis | - | - | - | - | - | - | 5VDC | - | IP65 - Dust Tight, Water Resistant | - | - | Analog (Hall Effect) | - | Wire Leads | - | Ball Tip | 360° Directional | Circular - 46.00mm Dia | - | - | - | - | - | - | - | 10,000,000 Cycles | - | 350gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Panel Mount | - | - | - | - | -35°C~70°C | - | 2007 | AR3 | - | Obsolete | 1 (Unlimited) | - | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | 8.5V~30VDC | - | IP65 - Dust Tight, Water Resistant | - | - | Analog (Hall Effect) | - | Bare PCB | - | Rocker | 2-Way Directional | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | 500gf | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | Nickel | - | -40°C~85°C | - | - | QSA | - | Obsolete | 1 (Unlimited) | - | - | Navigation Switch, 2 - Axis | - | - | - | - | 30V | 50mA DC | - | - | - | - | - | Digital (Mechanical Switch) | Gold | Gull Wing | - | Plunger for Cap | 4-Way Directional | - | - | - | - | - | - | - | - | 100,000 Cycles | - | 350gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPC2133GLFG C&K | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | TPC | - | Active | 1 (Unlimited) | Gull Wing | - | Thumbwheel, 1 - Axis | - | 125°C | -40°C | - | 32V | 50mA DC | - | - | - | - | 50mA | Digital (Mechanical Switch) | Gold | Gull Wing | - | Thumbwheel | 2-Way Directional, Center Select | - | - | - | - | 50mA | - | SP | - | - | 50mA | 100/220gf | - | - | - | 1.65mm | 12.2mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HFX2-44S10 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | HFX Series II | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 3 - Axis | - | - | - | - | - | - | 5VDC | - | IP65 - Dust Tight, Water Resistant | - | - | Analog (Hall Effect) | - | Wire Leads | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 46.00mm Dia | - | - | - | - | - | - | - | 10,000,000 Cycles | - | 350gf | - | - | 1 Pushbutton | - | - | - | - | - | ROHS3 Compliant | - | - |