- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | ElectricalLife | Operation Mode | Overall Dimension | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Output | Termination Style | Voltage - Rated AC | Actuator Type | Switch Function | Mechanical Life | Contact Current Rating | Operating Force | Sensing Method | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM-2027 XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | SMD type | 1.143 | - | Standing Vertical | W10.0xD10.0 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2011 XKB CONNECTIVITY | 500 |
| Datasheet | - | - | SMD type | 1.143 | - | Side operation | W19.7xD14.8 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-4175-B-B XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | SMD type | 0.576 | - | Standing Vertical | W7.5xD7.8 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2024A XKB CONNECTIVITY | 2000 |
| Datasheet | - | - | SMD type | 0.233 | - | Side operation | W9.5xD8.9 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-4175-B-A XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | SMD type | 0.518 | - | Standing Vertical | W7.5xD7.7 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS-10N00P000 APEM Inc. | 971 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 67B-P4-3C-S-P Grayhill Inc. | 2982 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | 67B | Active | - | - | Joystick, 2 - Axis | - | - | - | - | - | 3.3VDC | IP67 - Dust Tight, Waterproof | - | Digital (Hall Effect Over I2C Interface) | Pin Header | - | Flatted (4.06mm Dia) | 4-Way Directional, Center Select | 1,000,000 Cycles | - | 300gf | - | Half Boot | - | - | ||
![]() HFX45S12 APEM Inc. | 2065 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | 3e+06 cycles | 10mA | - | Hall Effect | - | ROHS3 Compliant | IP65 | ||
![]() M31C081P APEM Inc. | 2787 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M11L0A1P APEM Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HFX44S12034 APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBWB2A12 C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | - | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | - | 220gf | - | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() 252B503A50NB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 50kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | - | 2.000gfm | - | - | RoHS Compliant | - | ||
![]() 252B503A50TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 50kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | - | 2.000gfm | - | Center Tap | RoHS Compliant | - | ||
![]() 252B203B40NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | - | 2.000gfm | - | - | RoHS Compliant | - | ||
![]() 252B203B60NB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | - | 2.000gfm | - | - | RoHS Compliant | - | ||
![]() 252B154A40NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | - | 2.000gfm | - | - | RoHS Compliant | - | ||
![]() 252B124B60TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 120kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | - | 2.000gfm | - | Center Tap | RoHS Compliant | - | ||
![]() 252B154A60TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | - | 2.000gfm | - | Center Tap | RoHS Compliant | - | ||
![]() 252B154A50NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | - | 1,000,000 Cycles | - | - | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | - | 2.000gfm | - | - | RoHS Compliant | - |