- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Output | Termination Style | Voltage - Rated AC | Actuator Type | Switch Function | Mechanical Life | Operating Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 252B503B40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 50kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() 252B203A40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() 254TB103B50A CTS Electrocomponents | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 1,000,000 Cycles | -10°C~80°C | - | 2010 | 254 | Obsolete | 1 (Unlimited) | - | Joystick, 2 - Axis | 10kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 1.200gfm | - | - | - | ||
![]() 252B124B60TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 120kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() TBWB2A11 C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | 220gf | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() TBWB2A02 C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | 220gf | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() TBWB2AOG C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | 220gf | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() TBWB2AGG C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | 220gf | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() 252B203A40NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B203B60NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B154B60NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B203B50NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B203B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() 252B203B40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() 252B154B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() 252B154A40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - | ||
![]() TBWB2AOA C&K | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -30°C~85°C | - | 2009 | TB | Obsolete | 1 (Unlimited) | Connector | Trackball, 2 - Axis | - | 85°C | -30°C | 32V | 50mA DC | IP54 - Dust Protected, Water Resistant | 50mA | Digital (Mechanical Switch) | Cable with Connector | - | Trackball | 360° Directional, Center Select | 300,000 Cycles | 220gf | Illuminated | RoHS Compliant | IP54, Water Resistant | ||
![]() 252B154B40NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B154B40NB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | 1,000,000 Cycles | 2.000gfm | - | RoHS Compliant | - | ||
![]() 252B124B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 120kOhm | - | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | 1,000,000 Cycles | 2.000gfm | Center Tap | RoHS Compliant | - |