- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Bushing Thread | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN12B2B1W03-AT401S NKK Switches | In Stock | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN33SS4W03 NKK Switches | 34 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 4A (AC), 2A (DC) | - | - | PC Pin | - | - | Standard Round | 3PDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M6 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.50mm | ||
![]() DTSYHL-62K-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BLACK | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | UL | 8536.50.70.00 | - | - | compliant | - | 6.1976 mm | 5.9944 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | - | - | 0.05A@12VDC | 4 | - | - | VERTICAL | HAND | - | BLACK | - | - | - | 0.138 inch | 2.0066 mm | 0.043 inch | ||
![]() DSS807 Fujisoku Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 500VAC V | 5000 Cycle(s) | FUJISOKU CORP | - | 85 °C | -20 °C | Transferred | - | - | - | - | - | - | - | EAR99 | 7 | - | 8536.50.70.00 | - | - | unknown | - | 18.9992 mm | 6.35 mm | SLIDE | - | 7PST | - | 0.05 mΩ | 1000000000 Ω | 0.1 A | - | 50 V | SOLDER | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 14 | ON-OFF | - | HORIZONTAL | - | - | - | - | - | - | 0.138 inch | 4.4958 mm | 0.024 inch | ||
![]() DA-04B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-05K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 9 | UL | 8536.50.70.00 | - | - | compliant | - | 24.2316 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 9 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() DA-02K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS105SZ Excel Cell Electronic Co Ltd | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 500VDC V | 2000 Cycle(s) | EXCEL CELL ELECTRONIC CO LTD | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 5 | ROHS COMPLIANT | 8536.50.70.00 | - | - | unknown | - | 14.1986 mm | 9.7028 mm | SLIDE | - | SPST | - | 0.1 mΩ | 1000000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 10 | - | - | HORIZONTAL | WAVE | - | - | - | - | - | 0.118 inch | 5.4102 mm | 0.047 inch | ||
![]() DA-05-V Diptronics Manufacturing Inc | 2500 | - | Datasheet | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 5 | UL | 8536.50.70.00 | - | - | compliant | - | 14.0716 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 5 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() DS-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 9 | UL | 8536.50.70.00 | - | - | compliant | - | 24.2316 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 9 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() DSR-03-T-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 85 °C | -40 °C | Obsolete | Yes | - | - | - | - | - | - | EAR99 | 3 | UL | 8536.50.70.00 | - | - | compliant | - | 8.9916 mm | 9.8806 mm | SLIDE | - | SPST | - | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | - | - | 0.025A@24VDC | 3 | - | - | HORIZONTAL | - | - | BLACK | - | - | - | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() SMAP1F-5M-E Fujisoku Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | GOLD | - | - | - | GOLD | - | 250VAC V | 10000 Cycle(s) | FUJISOKU CORP | - | 80 °C | -20 °C | Transferred | - | - | - | - | - | - | - | EAR99 | - | EMBOSS TAPING | 8536.50.70.00 | - | - | unknown | - | 9.7536 mm | 5.1054 mm | PUSHBUTTON | - | SPDT | - | 0.1 mΩ | 500000000 Ω | - | - | - | SOLDER | - | - | BREAK-BEFORE-MAKE | - | - | ON-(ON) | 1.397 mm | VERTICAL | HAND | 0.03 inch | - | 0.4VA@28VDC | SOLVENT | 0.157 inch | - | 8.255 mm | 0.146 inch | ||
![]() 1BT026-22210-001-7F Foxconn | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | LIQUID CRYSTAL POLYMER | POLYAMIDE | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | - | 250VAC V | 200000 Cycle(s) | HON HAI PRECISION INDUSTRY CO LTD | - | 70 °C | -20 °C | Active | - | - | - | - | - | - | - | EAR99 | - | ROHS COMPLIANT, TAPE & REEL | 8536.50.70.00 | - | - | unknown | - | 4.7752 mm | 2.8956 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | - | - | 0.05A@12VDC | - | - | 0.254 mm | VERTICAL | - | - | - | - | - | - | - | 1.4986 mm | 0.197 inch | ||
![]() MN25LL4G01 NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN15BB1W01-AT402S NKK Switches | 38 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN25SS4W01 NKK Switches | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN11BB1W01-AT402S NKK Switches | 20 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Standard Round | SPST | On-Off | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN22S3S2W30 NKK Switches | 47 |
| - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.50mm | ||
![]() MN13WBW01 NKK Switches | 182 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | 125 V | 30 V | - | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | IP68 - Dust Tight, Waterproof | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.50mm Dia | - | - | - | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.00mm |