- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | ElectricalLife | Mfr | Package | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN12SD8G01 NKK Switches | 43 |
| - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN43SS4W03 NKK Switches | 43 |
| - | - | - | - | NKK Switches | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN27E2A1W01 NKK Switches | 43 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 3A (AC), 2A (DC) | - | Solder Lug | Flatted | SP3T | On-On-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 6.50mm | ||
![]() MN13SD3W01-CC NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 13.10mm | ||
![]() MN27BB1W01-AT402S NKK Switches | 43 |
| - | - | - | - | NKK Switches | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18SS4G03 NKK Switches | 32 |
| - | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | M6 x 0.75 | 10.50mm | ||
![]() MN22B2B1W03-VC-AT401H NKK Switches | 32 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round with Cap | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN32ES1W01 NKK Switches | 132 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | Solder Lug | Flatted | 3PDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 11.40mm | ||
![]() DS-06B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A32S2-W Moujen | In Stock | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A22S1-W Moujen | In Stock | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A31S2-W Moujen | In Stock | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M6S-A30S2-W Moujen | In Stock | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN26B2B1W01-AT401S NKK Switches | 19 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 3A (AC), 2A (DC) | - | Solder Lug | Standard Round | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12LL1W03-A NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 16.50mm | ||
![]() MN22LL3W01-C NKK Switches | 50 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Locking Lever | DPDT | On-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 16.50mm | ||
![]() MN11B2B1W03-AT4181 NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | PC Pin | Standard Round | SPST | On-Off | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN24SS2G13 NKK Switches | 14 |
| - | - | - | - | NKK Switches | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18WBG01 NKK Switches | 88 |
| Datasheet | Panel Mount | Brass, Chrome Plated | 50,000 Cycles | NKK Switches | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 20.00mm | ||
![]() MN18B2B1W01-AT401S NKK Switches | 14 |
| - | Panel Mount | Brass, Chrome Plated | 25,000 Cycles | NKK Switches | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm |