- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Illumination | Switch Type | Bushing Thread | Contact (DC) Max Rating R Load | Switch Action | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN22ES4W01 NKK Switches | In Stock | - | - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Flatted | DPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | M6 x 0.75 | - | - | - | 11.40mm | ||
![]() MN32S2A2G40 NKK Switches | 16 |
| Datasheet | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | 3PDT | On-On | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | 6.86mm | ||
![]() MN12LL3G01-C NKK Switches | 32 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 16.50mm | ||
![]() TMG2-21-L5 Fujisoku Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | - | - | FUJISOKU CORP | - | 70 °C | -25 °C | Transferred | - | - | - | - | - | - | EAR99 | GREEN LED | 8536.50.70.00 | - | - | unknown | - | 7.0104 mm | 5.8928 mm | - | - | SPST | - | 0.05 A | 48 V | - | MINIATURE SWITCH | - | 0.05A@48VDC | MOMENTARY | 6.5024 mm | - | ||
![]() DS-02B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22SS2G30 NKK Switches | 18 |
| - | Through Hole, Right Angle | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | 10.50mm | ||
![]() M2012SS1W01-N862-HS NKK Switches | In Stock | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN23SS1W01-BB NKK Switches | 18 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 13.50mm | ||
![]() MN13B2B1W01-AT4181 NKK Switches | 18 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.50mm Dia | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | 17.50mm | ||
![]() MN12B2B1G03-AT401H NKK Switches | 18 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | 17.50mm | ||
![]() MN12WBG01 NKK Switches | 103 |
| Datasheet | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | 20.00mm | ||
![]() MN21B2B1W01-AT401A NKK Switches | In Stock | - | - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Standard Round | DPST | On-Off | Circular - 12.50mm Dia | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | 17.50mm | ||
![]() MN11ES1W01 NKK Switches | 399 |
| Datasheet | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 4A (DC) | - | - | Solder Lug | - | - | Flatted | SPST | On-Off | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 11.40mm | ||
![]() MN12LL4G01 NKK Switches | 18 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | - | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | M6 x 0.75 | - | - | - | 16.50mm | ||
![]() MN12SS2G30 NKK Switches | 55 |
| Datasheet | Through Hole, Right Angle | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | 10.50mm | ||
![]() MN27LL2G30 NKK Switches | 18 |
| - | Through Hole, Right Angle | - | - | Brass, Chrome Plated | 50,000 Cycles | - | NKK Switches | - | - | - | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Locking Lever | SP3T | On-On-Mom | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | 16.50mm | ||
![]() MN18SS2G13-BB NKK Switches | In Stock | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN18SS1W01-BG NKK Switches | 31 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 13.50mm | ||
![]() MN23SS1W01-BG NKK Switches | 31 |
| - | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 6A (AC), 3A (DC) | - | - | Solder Lug | - | - | Standard Round with Cap | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 13.50mm | ||
![]() MN29ES1W01 NKK Switches | 36 |
| Datasheet | Panel Mount | - | - | Brass, Chrome Plated | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | 4A (AC), 3A (DC) | - | - | Solder Lug | - | - | Flatted | DPDT | On-Off-Mom | Circular - 6.50mm Dia | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | 11.40mm |