- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | ElectricalLife | Mfr | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination | Bushing Thread | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN18ES2G13 NKK Switches | 60 |
| Datasheet | Through Hole | Brass, Chrome Plated | - | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Flatted | SPDT | Mom-Off-Mom | - | Non-Illuminated | Unthreaded | 11.40mm | ||
![]() MN15B2B1W01-AT401S NKK Switches | 18 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN32S2A2W30 NKK Switches | 31 |
| Datasheet | Through Hole, Right Angle | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round | 3PDT | On-On | - | Non-Illuminated | Unthreaded | 6.86mm | ||
![]() MN12B2B1W01-AT401S NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN22BB1W01 NKK Switches | 68 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN18SS1G03 NKK Switches | 114 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 10.50mm | ||
![]() MN22WBG01 NKK Switches | 34 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() 033TESDASA2B CTS Electrocomponents | 217 |
| Datasheet | Through Hole | - | - | 50,000 Cycles | CTS Electrocomponents | 28 V | 28 V | -30°C ~ 85°C | Bag | 033TE | Active | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Standard Round | DPDT | On-On | - | Non-Illuminated | Unthreaded | 12.43mm | ||
![]() MN22B2B1G01-AT4181 NKK Switches | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | 50,000 Cycles | NKK Switches | 28 V | 28 V | -30°C ~ 85°C | Bulk | M | Active | 0.4VA (AC/DC) | - | Solder Lug | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN33BB1W01-AT402S NKK Switches | 18 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 2A (DC) | - | Solder Lug | Standard Round | 3PDT | On-Off-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 11.50mm | ||
![]() MN19SS2W13 NKK Switches | 31 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() M2023B2B3W03/U-N979 NKK Switches | 81 |
| Datasheet | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | DPDT | On-Off-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN13ES2W13 NKK Switches | 27 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN13B2B1W03-AT401H NKK Switches | 18 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | PC Pin | Standard Round | SPDT | On-Off-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() S821/U-AT401H NKK Switches | 18 |
| Datasheet | Panel Mount | Brass, Chrome Plated | S821 | 25,000 Cycles | NKK Switches | 125 V | 30 V | -10°C ~ 70°C | Bulk | S | Active | 30A (AC/DC) | - | Screw Terminal | Standard Round | DPST | On-Off | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 22.00mm | ||
![]() MN13SD3W01-BA NKK Switches | 18 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Standard Round with Cap | SPDT | On-Off-On | Circular - 6.50mm Dia | Non-Illuminated | 1/4-40 | 10.50mm | ||
![]() MN28B2B1W03-AT401A NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 4A (AC), 3A (DC) | - | PC Pin | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12BB1G01-AT402S NKK Switches | 27 |
| - | - | - | - | - | NKK Switches | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MN15B2B1W01-AT401H NKK Switches | 18 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 3A (DC) | - | Solder Lug | Standard Round | SPDT | On-Mom | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm | ||
![]() MN12B2B1W01-AT401H NKK Switches | 27 |
| - | Panel Mount | Brass, Chrome Plated | - | 25,000 Cycles | NKK Switches | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | 6A (AC), 4A (DC) | - | Solder Lug | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | Non-Illuminated | M12 x 1 | 17.50mm |