- Manufacturer
- Packaging
- Part Status
- Mfr
- Switch Function
- Mounting Type
- Actuator Type
- Circuit
- Termination Style
- Series
- Actuator Length
- ElectricalLife
- Operating Temperature
Attribute column
Categories
Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Bushing Thread | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Action | Solderability | Body Color | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2011SS1W01/CUL-N983-WL NKK Switches | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN22BB1G03-AT402S NKK Switches | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN21BB1W01-RA-AT402S NKK Switches | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2015B2B1G01-VDM NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NKK Switches | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MN26B2B1W01-AT4181 NKK Switches | 45 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 3A (AC), 2A (DC) | - | Solder Lug | - | - | Standard Round | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN19BB1W01-AT402S NKK Switches | 35 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | Solder Lug | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN26B2B1W01-VB-AT401A NKK Switches | 10 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 3A (AC), 2A (DC) | - | Solder Lug | - | - | Standard Round with Cap | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN11BB1W01-RA-AT402S NKK Switches | 44 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | Solder Lug | - | - | Standard Round with Cap | SPST | On-Off | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | - | - | - | - | - | - | 11.50mm | ||
![]() MN18B2B1W01-AT4181 NKK Switches | 44 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | Solder Lug | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | Non-Illuminated | - | M12 x 1 | - | - | - | - | - | - | - | - | - | 17.50mm | ||
![]() MN18SS1W01-BC NKK Switches | 9 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 3A (DC) | - | Solder Lug | - | - | Standard Round with Cap | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | - | - | - | 13.50mm | ||
![]() MN22ES1W01 NKK Switches | 111 |
| Datasheet | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | NKK Switches | - | - | - | 125 V | 30 V | -30°C ~ 85°C | Bulk | M | Active | - | - | - | - | 6A (AC), 4A (DC) | - | Solder Lug | - | - | Flatted | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | - | - | - | 11.40mm | ||
![]() 1188E-1W3-Q-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | DIPTRONICS MANUFACTURING INC | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-10B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-15016 Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-08B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4900-11 Conexant Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-61N-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BROWN | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | - | 70 °C | -25 °C | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | UL | 8536.50.70.00 | - | compliant | - | 6.1976 mm | 5.9944 mm | PUSHBUTTON | - | SPST | - | 0.1 mΩ | 100000000 Ω | 0.05 A | 12 V | SOLDER | - | - | - | - | 0.05A@12VDC | 4 | - | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.019 inch | ||
![]() DS-04K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMG2-21-L5 NIDEC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMS604 Fujisoku Corporation | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | GOLD | - | - | - | GOLD | - | 500VAC V | 1000 Cycle(s) | FUJISOKU CORP | - | 85 °C | -25 °C | Transferred | - | - | - | - | - | - | EAR99 | 4 | STICK PACKAGING | 8536.50.70.00 | - | unknown | - | 11.4046 mm | 6.4008 mm | SLIDE | - | 4PST | - | 0.05 mΩ | 1000000000 Ω | 0.1 A | 50 V | SOLDER | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | - | ON-OFF | HORIZONTAL | HAND | - | - | 2.2606 mm | 0.024 inch |