- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA521C E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | 14-PA521C | E-Switch | 10,000 Cycles | 1 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 125°C | PA5 | Standard | Switches | 16A (AC) | - | - | - | Solder Lug | Plunger for Cap | SPST | Off-On | - | Yellow | - | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV7F2B113G1 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Round, Flat | Round | T970037 | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 22.20mm Dia | Black | 3 VDC | LED, Red/Green | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red, Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | ||
![]() ULV4F2B11514 E-Switch | 15 |
| - | Silver | Panel Mount, Front | Round, Flat | Round | T940096 | E-Switch | 50,000 Cycles | 120 | E-SWITCH INC | Illuminated | E-Switch | ULV4F2B11514 | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | Active | Active | 5.79 | Details | Yes | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.20mm Dia | Black | 12 VDC | LED, Red | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | ||
![]() LP11OA1TCSGVL E-Switch | 15 |
| - | - | Through Hole | Rectangular | Rectangular | B233003 | E-Switch | 1,000,000 Cycles | 64 | - | - | E-Switch | - | + 85 C | E-Switch | - 40 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | 12 V | -40°C ~ 85°C | LP11 | Standard, Illuminated | Switches | 100mA (DC) | - | - | 100 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | Clear | 2.1, 3.1, 3.2 VDC | LED, Red/Green/Blue | 2,000,000 Cycles | - | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() LP15S1WHTYELN E-Switch | 15 |
| - | - | Through Hole | Square | - | B270008 | E-Switch | - | 1 | - | Illuminated | E-Switch | - | + 70 C | E-Switch | - 20 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -20°C ~ 70°C | LP15 | Standard, Illuminated | Switches | 1mA (DC) | - | - | 1 mA | PC Pin | Square, Button | SPST-NO | Off-Mom | - | White | 1.6 VDC | LED, Yellow | 300,000 Cycles | SPST | Pushbutton Switches | Yellow | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | ||
![]() LASEEV11FGRN E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | XF0392P | E-Switch | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | 24 V | -20°C ~ 55°C | LA | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | Green | 110 VAC | Neon, Green | 100,000 Cycles | - | Pushbutton Switches | Green | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 52BT6E9GV Siemens | 2764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F23SS324 E-Switch | 35 |
| - | Silver | Panel Mount, Front | Round, Flat | Round | T940102 | E-Switch | 50,000 Cycles | 120 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV4 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 12 VDC | LED, Orange | 500,000 Cycles | SPDT | Pushbutton Switches | Orange | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | ||
![]() ULV7F2GSS335 E-Switch | 26 |
| - | Silver | Panel Mount, Front | Round, Flat | Round | T970023 | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | Bulk | BULK | - | Active | - | Details | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Green | 500,000 Cycles | DPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | ||
![]() LASOAV31HREDRED E-Switch | 35 |
| - | - | Panel Mount, Front | - | - | XF0900P | E-Switch | 50,000 Cycles | 20 | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | 24 V | -20°C ~ 55°C | LA | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | - | - | Solder Lug | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Red | 6 VDC | LED, Red | 100,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() LP4EE1PWBTR E-Switch | 26 |
| - | - | Through Hole | - | - | B240048 | E-Switch | - | 1 | - | Illuminated | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | 30 V | -20°C ~ 70°C | LP4 | Standard, Illuminated | Switches | 100mA (DC) | - | - | - | PC Pin | Round, Button | DPDT | On-On | - | Clear | 1.9 VDC | LED, Red | 50,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() ULV7F23SS635 E-Switch | 26 |
| - | Silver | Panel Mount, Front | Round, Flat | Round | T970029 | E-Switch | 50,000 Cycles | 20 | E-SWITCH INC | Illuminated | E-Switch | ULV7F23SS635 | + 55 C | E-Switch | - 20 C | Panel Mount | - | BULK | Active | Active | 5.8 | Details | - | 125 V | - | -20°C ~ 55°C | ULV7 | Anti-Vandal, Illuminated | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 24 VDC | LED, Green | 500,000 Cycles | SPDT | Pushbutton Switches | Green | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | ||
![]() 52BP2W4A Siemens | 2348 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BP2WZA Siemens | 2925 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Round, Button, Mushroom | - | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PP2W4A Siemens | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | 110 V | - | -35°C ~ 70°C | - | Standard | - | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6H5AV Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | Incandescent | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PM9W5A Siemens | 2062 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Screw Terminal | Round, Button, Mushroom | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6HBGB Siemens | 2057 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6JAGB Siemens | 2126 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BM9W4B Siemens | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | Box | - | - | Active | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Screw Terminal | Round, Button, Mushroom | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - |