- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Material | Terminal Material | Actuator | Actuator Style | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Stem Height | Switch Configuration | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Diameter | Actuator Travel | Switch Action | Solderability | Bushing Length | Life (Cycles) | Body Color | Operating Force-Max | Bushing Diameter | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IZPR3S422L0G APEM Inc. | 66 |
| - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 500000 Cycle(s) | 40 | - | - | APEM COMPONENTS INC | Illuminated | No | - | - | IZPR3S422L0G | IZ | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Active | - | - | 5.78 | Details | - | - | - | - | 0.248567 oz | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | - | compliant | - | - | - | 16 mm | - | ROUND/CURVED TYPE | - | - | SPST | - | - | - | - | 0.2 A | - | - | EPOXY TERMINAL SEALED; IP67 | 48 V | - | SOLDER | - | - | - | - | GREEN LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | 0.2 A | - | - | 250 V | - | - | - | MOMENTARY | - | - | - | - | 8 N | - | - | - | - | - | IP67 | - | - | - | - | 19.7 mm | - | - | - | - | - | - | - | ||
![]() PBAR1CFB000K0B APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | Round, Flat | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | - | Illuminated | Unavailable | 50000000 Cycles | - | - | - | - | + 75 C | - | - 40 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 24 VAC | 24 VDC | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | - | - | - | - | 4.5 mm | - | - | - | - | - | ||
![]() PBAR1CFB000A0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | Round, Flat | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | - | Illuminated | Unavailable | 50000000 Cycles | - | - | - | - | + 75 C | - | - 40 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 24 VAC | 24 VDC | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | - | - | - | - | 4.5 mm | - | - | - | - | - | ||
![]() PBARZAC0029E0G APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BM9V4H Siemens | 2144 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Round, Button, Mushroom | - | SPST-NO | Off-Mom | Circular - 30.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BM9V5C Siemens | 2046 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Round, Button, Mushroom | - | 6PST-3NO/3NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-5151.1214 EAO | 21 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | Blade Terminal | - | Standard, Illuminated | 2 | - | - | - | - | - | - | 3A AC/DC | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 240V | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 5A | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | 22mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | IP67 | ||
![]() 1571294-2 TE Connectivity | In Stock | - | - | 11 Weeks | Silver | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | Round | Round Button | TE Connectivity / Alcoswitch | - | - | - | Stainless Steel | - | - | 1000000 Cycle(s) | 1000 | No | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | 1571294-2 | - | - | - | - | - | Surface Mount | Straight | SMD/SMT | - | - | - | 85 °C | -35 °C | - | ROHS COMPLIANT | Active | SPST | - | 1.64 | Details | Yes | 1.9 mm | OFF (ON) | - | 0.051218 oz | - | 24 VDC | - | -20 to 85 °C | Cut Tape | - | - | - | - | - | - | - | EAR99 | - | - | Black | - | 8536.50.90.31 | Switches | - | - | - | TAPE AND REEL | - | - | - | compliant | 50 mA | Solder Pin | - | 7.6 mm | 7.3 mm | ROUND/EXTENDED TYPE | Alcoswitch | - | OFF - (ON) | - | - | - | - | 0.05 A | - | - | IP67 | 24 V | - | SOLDER | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | 1.57 N | - | Gull Wing | Tactile Switches | - | - | 0.05 A | - | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | - | 2.06 N | - | - | - | - | Tactile Switches | IP67 | - | 4.3 mm | 7.6 mm | 7.3 mm | 2.4 mm | - | - | - | - | - | - | - | ||
![]() LB25WKW01-GJ NKK Switches | 33 |
| Datasheet | 13 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | 25mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | - | DPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Blue | - | - | - | EPOXY | - | 250V | - | 3A | 1500VAC V | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | ON-(ON) | - | 2.9972 mm | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | 25mm | - | 9.4996mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB16WRKW01-6B-JB NKK Switches | 46 |
| Datasheet | 8 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | - | SPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | - | - | - | 1500VAC V | - | - | - | - | 200,000 Cycles | - | - | - | - | LED | - | - | - | White | 3A | 3A@250VAC | - | 250V | - | - | 2.9972 mm | - | HAND | 0.37 inch | 100000 cycles | BLACK | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 8168SHCQE2 C&K | 10 | - | Datasheet | 14 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Rear | - | - | - | Stainless Steel | Glass, Nylon, Polyester | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Tray | 2012 | 8060 | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | - | - | 28V | 6A AC/DC | - | Straight | - | 9.53mm | - | 6A | PC Pin | 120V | - | - | Round, Button | - | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | Black | - | - | - | - | - | 250V | - | 6A | - | - | - | - | 28V | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.7mm | - | - | - | 10.51mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MB2011LS1W01-BE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | - | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 82-6151.1000 EAO | 19 | - | Datasheet | 8 Weeks | - | Solder | Panel Mount, Front | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | Blade Terminal | - | Standard | 2 | - | - | - | - | - | - | 3A AC/DC | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 240V | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 22.30mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 5A | - | 7 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | 25mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | IP67 | ||
![]() PB1973ABLKBLKEF0 E-Switch | 338 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | POLYCARBONATE | SILVER ALLOY | BRASS | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | PB1973 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Standard | - | - | NON-ILLUMINATED | - | - | - | 125V | 15A AC 10A DC | - | Vertical | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 19.2024mm | - | Rectangular, Button | - | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | - | 1500VAC V | - | - | - | - | 30,000 Cycles | - | 15A | - | - | - | - | - | - | - | - | 15A@250VAC | - | - | OFF-ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.907mm | 0.311 inch | 0.256 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() SB221NO NKK Switches | 37 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | SB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | ACTUATOR CAP, CSA & JETL | - | - | - | - | 3A AC | - | Right Angle | - | - | - | 3A | Solder Lug | 125V | - | 13.208 mm | Round, Button | - | SPST-NO | Off-Mom | Circular - 12.50mm Dia | 0.01mOhm | 200000000Ohm | Black | - | - | - | - | - | - | - | - | 1500VAC V | - | SPST | - | - | 50,000 Cycles | - | 3A | - | - | - | - | - | - | - | 1.5A | 1.5A@250VAC | - | 250V | OFF-(ON) | - | 2.9972 mm | - | - | 0.472 inch | - | - | - | 0.492 inch | - | - | - | - | - | - | - | - | - | 15.6972mm | - | 0.236 inch | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() ZB5RTA3 Schneider Electric | 10 |
| - | - | - | Panel | Panel Mount, Front | - | - | Plastic | Plastic | - | - | - | Round | - | Schneider Electric | - | Other | Round | - | Other | - | - | 1 | - | - | - | Yes | - | - | Schneider Electric | - | - | Plastic | +70°C | Schneider Electric | - 40°C | - | - | Panel Mount | 0 | 0 | 0 | - | - | Box | - | - | - | Active | - | Compliant | - | - | - | Other | 1.798972 oz | - | - | Yes | -40°C ~ 70°C | Bulk | - | Harmony XB5 | - | - | - | - | - | - | Standard | 2 | Green | - | - | Switches | - | - | - | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Wireless | - | - | - | Round, Button, Flush | - | - | - | Circular - 22.00mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | Control Switches | -40 → +70°C | Green | - | - | - | - | - | 30 mm | - | - | - | - | 1 Mcycles | - | - | - | - | - | - | Control Switches | IP66, IP67, IP69(IP69K) | - | 0 m | 0 m | 0 m | - | - | - | Unknown | - | - | Lead Free | IP65 | ||
![]() A165L-ARM-5D-2 Omron Automation and Safety | 48 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | - | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 3A | 5VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | 30mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NL-BNA-TGA-G101-GC Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A16L-ARA-24D-1 Omron Automation and Safety | 36 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Square, Button | - | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 24VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A165L-JGM-12D-1 Omron Automation and Safety | 36 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | - | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green | 3A | 12VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | 15mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant |