- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shape | Actuator | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | NEMA Rating | Operation | Voltage Rating DC | Series | Color | Subcategory | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Product | Lamp Type | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYLD39911N-R-12V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AYLD39911N-R-12V | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | Incandescent | - | 1NO, 1NC | IP65 | ||
![]() HW4B-A402-R Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW4B-A402-R | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | Spring-Up Screw | - | - | 1.98 | - | - | - | 2NC | IP65 | ||
![]() HW4B-A401-B Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A401-B | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP65 | ||
![]() LA1L-A1C53-W Idec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1B-M1F20-N Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW1B-M1F20-N | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() AB6M-M1P-MS Idec | In Stock | - | - | Gold | Round | - | CE, CSA, UR | IDEC | 1 | Non-Illuminated | IDEC | AB6M-M1P-MS | + 55 C | - 25 C | Φ16mm | Panel Mount | - | Momentary | 250 VDC | A6 | Blue | Switches | 3 A | Quick Connect | - | - | Q.C./Solder | Pushbutton | - | 1.22 | Standard Switches | - | Pushbutton Switches | SPDT | IP65 | ||
![]() HW1P-5Q7-R Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | HW1P-5Q7-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA2L-A1C14V-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-A401-G Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A401-G | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP65 | ||
![]() HW1L-M1A111S4R Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW1L-M1A111S4R | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | ||
![]() HW4B-A410-S Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A410-S | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | IP65 | ||
![]() HW4B-A410-Y Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW4B-A410-Y | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | Spring-Up Screw | - | - | 1.98 | - | - | - | 1NO | IP65 | ||
![]() HW4B-A410-W Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A410-W | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | IP65 | ||
![]() HW4B-A402-W Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A402-W | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | IP65 | ||
![]() HW4B-A410-G Idec | In Stock | - | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A410-G | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW1L-A1F11Q-W-24V | - | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | Incandescent | - | 1NO, 1NC | IP65 | ||
![]() AVD330N-R Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | AVD330N-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | Gold | - | Flush | CE, CSA, UL | IDEC | 1 | Illuminated | IDEC | HW2L-A1F20QD-G-24V | + 50 C | - 25 C | - | Panel Mount | - | Maintained | 24 VDC | HW | - | Switches | 10 A | Screw | ON - OFF, OFF - ON | SPST | Fingersafe Screw | Pushbutton Switches | Green | 2.59 | Standard Switches | LED | Pushbutton Switches | 2NO | IP65 | ||
![]() AVD301FN-R Idec | In Stock | - | - | - | - | - | - | - | - | - | IDEC | AVD301FN-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYLW49911-R-24V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AYLW49911-R-24V | - | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | Push-Pull | - | - | - | - | - | - | - | - | Screw | - | - | 2.5 | - | Incandescent | - | 1NO, 1NC | IP65 |