- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Seal | Type of electric connection | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Depth Behind Panel | Control Type | Current Rating (Max) | Angle of Throw | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB26RKG01-5D24-JB NKK Switches | 17 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | Black | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Amber | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB215KKW016F-3JB NKK Switches | 43 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | UB2 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | GOLD | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Square - 17.40mm2 | - | - | Clear (White Filter/Diffuser) | - | 3.5VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 10000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB26SKG036B-JB NKK Switches | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | - | Square, Button | DPDT | On-On | - | - | - | Clear (White Filter/Diffuser) | - | 2.9VDC | LED, White | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MB2011SS1A01-BA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | Resin | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 400mW | 30V | 6A AC 3A DC | - | - | 9mm | not_compliant | 3A | Solder Lug | 125V | - | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 250V | 6A | 1500VAC V | - | - | 30V | 100,000 Cycles | - | 6A | - | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | 13mm | - | 38.8366mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CW1S-2L Idec | 36 | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | Idec 22mm CW Series Selector Switches | - | No | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW1S-2L | - | - | - | - | - | - | - | 2 | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories & Parts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuators | - | - | Switch Actuators | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL6H-M14-JW Idec | 54 |
| - | - | Gold | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 250 | - | Rectangular Button | - | IDEC | - | - | - | GOLD CLAD SILVER | - | 250 | - | - | - | 1 | - | - | Yes | - | IDEC | AL6H-M14-JW | - | - | - | + 55 C | - | - 25 C | - | Panel | - | - | - | -25C to 55C | 55C | -25C | Momentary | - | - | SPDT | 18(mm) | - | - | - | - | N.O./N.C. | - | - | - | - | - | 250 VDC | 250V | - | - | - | - | A6 | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | 1 A @ 120 V ac, 1 A @ 24 V dc | - | Led | Quick Connect/Solder | Pushbutton Switches | - | - | - | - | - | - | 1@120VAC 24VDC(A) | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP40 | 24(mm) | - | - | - | - | - | 29(mm) | - | - | - | - | - | ||
![]() CW1S-31E20 Idec | 10 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Knob | - | CE, CSA, UL | IDEC | - | - | - | - | 10A | - | - | - | - | 1 | - | - | No | - | IDEC | CW1S-31E20 | - | - | 10A | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | - | 3 | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Screw | - | - | - | Spring Return | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | 1.57 | Selector | - | 45° | - | - | - | - | - | - | DPST | - | - | - | - | - | Control Switches | 2NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB15SKW01-A NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | KB | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 1A AC/DC | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 12.30mm Dia | - | - | Black | - | - | - | - | 250V | 1A | - | - | - | 30V | 100,000 Cycles | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() M2B15AA5W13-FA NKK Switches | 33 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | BRASS | SILVER | SILVER ALLOY | BRASS | SILVER ALLOY | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | GOLD/SILVER | - | - | - | - | 400mW | 30V | 1A AC/DC | - | - | - | not_compliant | 1A | PC Pin | 125V | 15.748mm | 8.001 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 1A | - | - | EPOXY | - | - | 1000VAC V | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | 1A | 1A@125VAC | BREAK-BEFORE-MAKE | - | - | - | - | 6 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | 0.244 inch | - | - | - | Process Sealed | - | - | - | - | - | - | 30.7848mm | 0.189 inch | 0.282 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB16SKW01-5D12-JD NKK Switches | 44 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Square - 16.20mm2 | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() XB7NA33 Schneider Electric | 58 |
| - | - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round | Round | - | Schneider Electric | Green | Black | Round | - | - | - | IP54 | Other | 1,000,000 Cycles | 10 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | Schneider Electric | XB7NA33 | - | Plastic | - | - | Schneider Electric | - | - | Panel Mount | 0 | 0 | 2 | - | - | - | - | Box | Active | - | - | Active | 2.37 | Compliant | Yes | - | - | Screw connection | - | 120 V | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | Screw | - | Standard | 2 | - | 70 °C | -25 °C | Green | Switches | - | - | 600mA (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | 600 mA | Screw Terminal | - | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.00mm Dia | - | - | Green | - | - | - | - | - | - | - | DPST | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | 600 mA | SPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP65 | - | - | 22 mm | - | - | - | - | - | - | - | - | IP20 | ||
![]() EB2065 NKK Switches | 1000 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | - | BRASS | - | COPPER | COPPER | SILVER | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2010 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 3A AC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 10.9982mm | 7.0104 mm | Plunger for Cap | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | - | 3A | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | 2.2098 mm | - | 0.268 inch | - | - | 0.236 inch | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 15.2146mm | 0.157 inch | 0.366 inch | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
![]() UB25SKG03N NKK Switches | 16 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | unknown | - | PC Pin | 28V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | DPDT, SPDT | - | - | 1,000,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AL6M-M14P-A Idec | In Stock | - | - | - | Gold | - | - | - | - | - | Round | - | - | - | - | - | - | - | Round | - | CE, CSA, UR | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | AL6M-M14P-A | - | - | - | + 55 C | - | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | A6 | - | - | - | - | - | - | - | - | - | - | - | Amber | Switches | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Quick Connect | Pushbutton Illuminated | Amber | - | - | - | 1.22 | - | - | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-M1F11-B Idec | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | HW4B-M1F11-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | - | - | - | - | 1.98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2011SD3G01-CG NKK Switches | In Stock | - | - | - | Gold | - | - | - | Diallyl Phthalate Resin | - | - | - | - | - | - | - | - | - | Plunger | - | - | NKK Switches | - | - | - | - | - | - | - | - | - | 1 | - | NKK SWITCHES CO LTD | Non-Illuminated | - | NKK Switches | MB2011SD3G01-CG | MB2000 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Details | Yes | - | Epoxy | - | - | - | - | 28 VDC | - | - | - | - | - | MB2000 | e4 | Yes | - | - | - | EAR99 | - | - | Gold (Au) | - | - | - | Switches | 400 mVA | - | - | - | - | - | not_compliant | - | Solder Lug | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP67 | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() XB4BW73731B5 Schneider Electric | 43 | - | - | - | - | - | Panel Mount, Front | - | - | Metal | - | - | - | - | - | - | - | - | Rectangular | - | - | Schneider Electric | Green, Red | Chrome | Rectangular | - | - | - | IP66 | 4X | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB4BW73731B5 | - | Metal | - | +70°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 1 | - | - | - | - | Box | Active | - | - | Active | 2.34 | - | Yes | - | - | Screw connection | 4.444519 oz | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | 6 A | Screw Terminal | - | - | - | Rectangular, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Green, Red | - | 24 VDC | LED, White | - | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | - | Screw | Pushbutton Switches | White | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP66, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Panel | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | IDEC | - | - | - | Silver | - | - | - | - | 10 Mcycles | 1 | - | - | Illuminated | - | IDEC | HW1L-MF2F01QD-G-24V | - | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | Contact Block | - | - | - | - | 50 °C | -25 °C | - | Switches | - | - | - | Straight | - | - | - | 10 A | Screw | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | 440 V | - | - | SPST | - | 220 V | 5 Mcycles | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | Green | - | - | - | 1.98 | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NC | IP65 | - | - | - | - | - | 5.5 mm | - | - | - | - | - | - | ||
![]() YB26WCKW01-1F24-JB NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() CW4L-A1E11QM4G IDEC | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Flush | - | CE, cULus | - | - | - | - | - | 10A | - | - | - | - | 1 | - | - | Illuminated | - | - | CW4L-A1E11QM4G | - | - | - | - | - | - | 22mm | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | - | Green | - | - | - | 2.36 | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - |