- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Body Material | Shape | Actuator Material | Terminal Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Connections | Construction type lens | Contact Materials | Content | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lighting type | Manufacturer | Manufacturer Part Number | Material front ring | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Operation type | Package | Part Life Cycle Code | Pole Throw Configuration | Print motif | Product Depth (mm) | Product Status | Recess diameter | Risk Rank | RoHS | Rohs Code | Switch Configuration | Switch/button features | Switching current (max.) | Type of electric connection | Unit Weight | Unlocking mechanism | Voltage Rated | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Approval Agency | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact Timing | Actuator Marking | Depth Behind Panel | Control Type | Current Rating (Max) | Contact Function | Solderability | Life (Cycles) | Number of Switches | Contact Configuration | Contact Bounce Time-Max | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110183 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1B-M1F10-Y Idec | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 440 | - | Flush Round Button | CE, CSA, UL | - | IDEC | - | - | - | - | Silver | - | 220 | - | - | - | - | - | 1 | - | - | - | IDEC | HW1B-M1F10-Y | - | - | - | - | - | - | Panel | - | - | - | -25C to 50C | 50C | -25C | Momentary | - | - | - | SPST | - | 29.4(mm) | - | - | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW1B | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 | - | - | - | - | Not Required | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | 1.98 | - | 10@110VAC(A) | - | - | - | - | SPST-NO | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NO | IP65 | 45.7(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11020AB501FA0 Siemens | 23 |
| - | - | - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | - | - | - | - | - | 3SU1102 | - | - | Black | - | - | - | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | Yes | - | Siemens | 3SU1102-0AB50-1FA0 | Plastic | - | +70°C | Siemens | - | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | Active | - | 5.76 | - | - | - | - | - | Screw connection | - | - | - | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Blue | - | 24 VAC/DC | LED, Blue | - | - | - | - | - | - | - | 3,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54-462 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-462 | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | Momentary | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | 2A (DC) | - | - | - | - | - | Solder Lug | Off-(on) | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | No Marking | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PP3G3U Siemens | 2116 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | - | - | Green | - | 120 VAC | Incandescent, Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5S2B2L2 Schneider Electric | 2577 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | Schneider Electric | - | - | - | - | Schneider Electric | - | - | Cable | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 7.125340 oz | - | - | - | - | - | 24 V | - | -5°C ~ 50°C | - | - | Harmony XB5 | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Switches | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 200 mA | Cable Leads | - | - | - | - | - | - | - | Circular - 22.00mm Dia | - | - | - | - | 24 VDC | LED, Green/Red/Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | Biometric Switch | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB7NA42 Schneider Electric | 18 |
| - | - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | Red | Black | - | Round | - | - | - | IP54 | 12 | - | 1,000,000 Cycles | - | 10 | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | Schneider Electric | XB7NA42 | Plastic | - | - | Schneider Electric | - | - | Panel Mount | 0 | 1 | 0 | - | - | - | - | - | Box | Active | - | - | - | Active | - | 2.34 | Details | Yes | - | - | - | Screw connection | 0.740753 oz | - | - | 120 V | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | Screw | - | Standard | 2 | - | 70 °C | -25 °C | Red | - | - | Switches | - | - | 600mA (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | 0.1 A, 0.3 A | Screw Terminal | - | - | - | - | Round, Button, Flush | SPST-NC | Off-On | Circular - 22.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | 600 mA | SPST | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP20, IP65 | - | - | - | - | 22 mm | - | - | Unknown | - | - | - | IP20 | ||
![]() XB7NH21 Schneider Electric | 45 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 10 | SCHNEIDER ELECTRIC SA | No | - | Schneider Electric | XB7NH21 | - | - | +70°C | Schneider Electric | - | -25°C | Panel Mount | - | - | - | - | - | - | - | - | Box | Active | - | - | - | Active | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | 120 V | 125 V | - | - | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | - | - | Standard | - | - | - | - | Black | - | - | Switches | - | - | 600mA (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | - | - | - | Round, Button, Flush | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | - | - | - | 22 mm | - | - | - | - | - | - | - | ||
![]() LB25RKW01 NKK Switches | 38 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | GOLD | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | Black | Non Illuminated without Cap | 8536.50.90.31 | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | - | 125V | CSA, UL | 15.7988 mm | Plunger for Cap | DPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | 0.05mOhm | 200MOhm | - | 3A | - | - | EPOXY | - | - | 1500VAC V | 2 | - | - | 1,000,000 Cycles | - | 3A | - | - | - | - | - | - | - | 3A | BREAK-BEFORE-MAKE | - | - | - | - | ON-(ON) | HAND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 inch | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2011SA2G31-BE NKK Switches | 19 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Resin | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MB2000 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 30.72mm | - | - | PC Pin | - | 28V | - | - | Round, Button | SPDT | On-Mom | - | - | - | Yellow | - | - | - | - | 28V | 100mA | - | - | - | 28V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 13mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() XB4BA31 Schneider Electric | 34 | - | - | - | - | - | Panel Mount, Front | - | - | 0.08kg | Chromium Plated Metal (Bezel) | Round | - | - | - | - | Round | Round | - | - | Schneider Electric | Green | Chrome | Screws | Round | - | 1pc(s) | - | IP66 | 13 | (W x H x D) 30 x 47 x 52 mm | 1,000,000 Cycles | Green | 10 | SCHNEIDER ELECTRIC SA | No | None | Schneider Electric | XB4BA31 | Metal | +70°C | +70°C | Schneider Electric | -40°C | -25°C | Panel Mount | 0 | 0 | 1 | - | - | - | - | 1-button | Box | Active | - | None | - | Active | 22.5mm | 2.3 | Details | Yes | - | Planar | 6A | Screw connection | 2.821917 oz | Push | - | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | - | Standard | - | - | - | - | Green | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 52mm | unknown | 6 A | Screw Terminal | momentary | - | - | - | Round, Button, Flush | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | SPST | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP66, IP67, IP69, IP69K | - | - | 47mm | - | 30mm | - | - | - | - | - | - | - | ||
![]() AML21GBE3BC Honeywell Sensing and Productivity Solutions | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular Button | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DPDT | - | - | Active | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent Lamp | PC Pins/Push-On | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3PA-90C11-24AR Omron Automation and Safety | 27 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | - | 125V | - | - | Square, Button | DPDT | On-Mom | Rectangular - 23.50mm x 22.50mm | - | - | Red | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() A22NN-RPA-NRA-G100-NN Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | - | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 1241.1113.7097 Schurter Inc. | 135 | - | Datasheet | 15 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Polyethersulfone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | - | - | -25°C~60°C | Bulk | - | MCS18 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Standard | - | TIN | - | - | - | - | 8536.50.90.40 | - | - | 48V | 125mA DC | Straight | IP65 - Dust Tight, Water Resistant | 18mm | - | 125mA | Solder Lug | - | - | CE | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 13.00mm Dia | - | - | Black | 0.125A | - | - | - | - | 125mA | - | - | SPST | 48V | 1,000,000 Cycles | - | 125mA | - | 3 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 0.1ms | - | 48V | - | Tactile Feedback | - | - | - | - | - | - | 18mm | - | 12mm | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-BPA-NGA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 52PP3G5U Siemens | 2769 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | - | - | Blue | - | 120 VAC | Incandescent, Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-5571.1000 EAO | 47 | - | - | - | Silver | - | Panel Mount, Front | Aluminum | Aluminum | - | - | - | Aluminum | - | - | - | Round | - | - | - | EAO | - | - | - | - | Silver Alloy | - | - | - | - | - | 50,000 Cycles | - | 1 | - | No | - | EAO | - | - | - | +70°C | EAO | - | -30°C | Panel Mount | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.670205 oz | - | - | - | 120 V | 24 V | 240V | - | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard | - | - | - | - | Natural | - | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP65, IP67 | - | 22 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-5551.1124 EAO | 131 | - | - | - | Silver | - | Panel Mount, Front | Aluminum | Aluminum | - | - | - | Aluminum | - | - | - | Round | - | - | - | EAO | - | Natural colour | - | Round | Silver Alloy | - | - | IP65/IP67 | - | - | 50,000 Cycles | - | 1 | - | Yes | - | EAO | - | Metal | - | +70°C | EAO | - | -30°C | Panel Mount | 1 | 0 | 0 | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | Details | - | - | - | - | Soldering flag connection | 0.634931 oz | - | - | - | 240 V | 240 V | 240V | Yes | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Natural | - | - | Switches | - | - | 3A (AC/DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24 VAC/DC | LED, Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Blue | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | - | LED | - | Pushbutton Switches | - | IP65, IP67 | - | 22 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NN-MGA-NGA-G101-NN Omron Automation and Safety | 37 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |