- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Alternate PN | Approvals | Attributes for sub | Base Product Number | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | LED Size | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Seal | Tradename | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | LED Color | Body Finish | Current Rating (Max) | PCB Hole Count | Life (Cycles) | Operating Force-Max | Contact Configuration | Contact Voltage Rating (AC) | Actuator Finish | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVA6RE24241 E-Switch | 58 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round | - | T960000 | - | - | - | E-Switch | - | - | - | - | - | - | - | 200,000 Cycles | 1 | - | - | Illuminated | - | - | - | E-Switch | - | - | - | + 70 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | Details | - | - | - | PV Anti-Vandal | - | - | - | 36 V | - | - | -20°C ~ 70°C | - | - | PVA6 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | 2 A | Solder Lug | - | - | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Clear | - | 2.8 VDC | LED, Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | SPST | - | - | Pushbutton Switches | - | Blue | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | - | IP67 | - | 18.5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6F24011-331 E-Switch | 47 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round, Flat | - | 52-PV6F24011331 | - | - | - | E-Switch | - | - | - | Silver | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | - | - | E-Switch | - | - | - | - | E-Switch | - | Panel Mount | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | - | - | - | - | PV Anti-Vandal | - | 0.290411 oz | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 2.8 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | Pushbutton Switches | - | Green | - | Green | Black Anodized | - | - | - | - | - | - | Black Anodized | Anti-Vandal Switches | - | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP0115CMKW015CB/CUL NKK Switches | 37 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | - | - | + 50 C | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 250 VAC | 30 VDC | - | - | - | - | - | LP01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB15CKW01-5D24-JB NKK Switches | 37 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | Plunger | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | NKK SWITCHES CO LTD | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | - | LB15CKW01-5D24-JB | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.8 | Details | Yes | - | - | - | - | - | 125 VAC | 30 VDC | - | - | - | - | - | LB | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | 3 A | Quick Connect | - | - | - | - | NKK Switches | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | PUSHBUTTON SWITCH | - | - | SPDT | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() PBH2UEENAGX E-Switch | 45 |
| Datasheet | 11 Weeks | Silver | Through Hole | Panel Mount, Right Angle, Rear | - | - | Polybutylene | - | - | Polyoxymethylene | BRASS | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | PBH | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 8536.50.90.33 | - | - | 30V | 100mA DC | Right Angle | - | - | - | 100mA | PC Pin | - | 14.7mm | 7.3 mm | Plunger for Cap | - | DPDT | On-On | - | 100mOhm | 100000000Ohm | White | 0.1A | - | - | - | - | - | 250VAC V | - | - | 30V | 30,000 Cycles | - | 100mA | - | - | Illuminated | - | - | - | - | .1A@30VDC | - | - | - | 6 | - | 2.75 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.1mm | 0.157 inch | 4mm | - | - | ROHS3 Compliant | UL94 HB | Lead Free | - | ||
![]() 1241.6831.1110000 Schurter Inc. | 48 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | Stainless Steel | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MSM LA | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | 8536.50.90.33 | - | - | 30V | 12A AC/DC | - | IP64 - Dust Tight, Water Resistant | 27.6mm | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | 16.6 mm | Round, Button | - | SPST | Off-On | Circular - 22.10mm Dia | - | - | Silver | 0.5A | - | - | IK07; IP00; IP64 | 250V | 12A | - | SP, SPST | - | 125V | 100,000 Cycles | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 N | - | 250V | - | - | 30V | - | - | - | - | - | - | - | 27.6mm | 27.9mm | - | - | - | No | ROHS3 Compliant | - | - | Dust Tight, IP00, IP64, Water Resistant | ||
![]() UB225SKG036F NKK Switches | 17 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Plunger for Cap | - | DPDT | On-Mom | - | - | - | - | - | 3.5VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Green | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 3SU11530AB201FA0 Siemens | 24 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 3SU1153 | - | - | Chrome | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Screw connection | - | 500 V | 500 V | - | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | - | - | Round, Button | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | 110 VAC | LED, Red | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KR9RH13 Schneider | 27 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | Schneider Electric | Red | Chrome | Round | - | IP66 | 13 | - | - | 1 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | - | - | Schneider Electric | 9001KR9RH13 | - | Metal | +70°C | Schneider Electric | -25°C | Panel Mount | 1 | 0 | 0 | - | - | - | - | Box | - | Active | - | - | Active | 5.75 | Details | Yes | - | - | Square D | Screw connection | - | 240 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony 9001K | - | - | - | - | - | - | Standard | - | - | - | Switches | - | - | 3A (AC), 550mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | unknown | 3 A | Screw Terminal | - | - | - | Round, Button, Mushroom | - | SPDT | On-On | Circular - 30.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPDT | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A16L-TAM-24D-1 Omron Automation and Safety | 43 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | 10g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | - | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue | - | 24VDC | LED, Blue | - | 250V | - | - | - | - | 30V | 2,000,000 Cycles | - | 10mA | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | 3.3mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A22NN-MNA-NGA-G100-NN Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 82-6571.1000 EAO | 41 | - | - | - | Silver | - | Panel Mount, Front | - | Aluminum | Aluminum | - | - | Aluminum | - | - | Round | - | - | - | - | - | EAO | - | - | - | Silver Alloy | - | - | - | 50,000 Cycles | 1 | - | - | No | - | - | - | EAO | - | - | - | +70°C | EAO | -30°C | Panel Mount | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | Details | - | - | - | - | - | 0.670205 oz | 120 V | 24 V | 240V | - | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard | - | Natural | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | - | - | - | - | - | - | - | - | SPDT | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP65, IP67 | - | 25 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV4F2BSS335 E-Switch | 76 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round, Flat | Round | T940039 | - | - | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | Details | - | - | - | - | - | - | 125 V | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 19.20mm Dia | - | - | Silver | - | 24 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | SPDT | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPL16B-B NKK Switches | 25 |
| - | - | Silver | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | - | NKK Switches | - | - | - | - | - | - | - | - | 1 | - | NKK SWITCHES OF AMERICA INC | Non-Illuminated | - | - | - | NKK Switches | JPL16B-B | JP | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.8 | Details | Yes | - | Epoxy | - | - | - | - | - | - | - | - | - | - | JP | e4 | - | - | - | - | EAR99 | - | Silver (Ag) | - | - | Switches | - | - | - | - | - | - | compliant | 16 A | PC Pin | - | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() IPP1FAD2 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV9F2V0SS-3G1 E-Switch | 36 |
| - | - | - | - | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | Round, Flat | - | 52-PV9F2V0SS3G1 | - | - | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 10 | - | - | Illuminated | - | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | - | - | - | Bulk | BULK | - | - | - | Active | - | Details | - | - | - | PV Anti-Vandal | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV9, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | - | - | 2A (DC) | - | IP66 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | - | - | Silver | - | 1.8, 2.8 VDC | LED, Red/Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | DPDT | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | - | IP66 | - | 32 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | - | - | IDEC | Green, Red | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | IDEC | HW7D-L22F2020Q9G-GR1 | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | - | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | - | - | IDEC | Black, White | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | IDEC | HW7D-L22F1111Q8G-WB | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | - | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | - | - | IDEC | Black, White | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | IDEC | HW7D-L22F1001H22G-WB1 | - | - | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | - | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E79-30A Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic Acetal | - | 250 | - | Button | - | - | E7930A (CHERY) | - | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | -40C to 85C | 85C | -40C | - | - | - | - | DPDT | 17.27(mm) | - | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | Quick Connect | - | - | - | - | - | - | 10(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.88(mm) | - | - | - | - | - | 49(mm) | - | - | - | - | - |