- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Shape | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Bezel Style | Brand | Colour front ring | Construction type lens | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (IP), front side | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Labelled | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Luminous Intensity | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact (AC) Max Rating R Load | Switching Voltage | Contact (DC) Max Rating R Load | Lens Color | Forward Voltage-Max | Overall Height | Depth Behind Panel | Control Type | Current Rating (Max) | Legend | Switching Current | Background Color | Contact Configuration | Product | Lamp Type | Features | Operating Voltage | Product Category | Contacts | IP Rating | Height | Length | Width | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL6M-M24-S Idec | 30 |
| - | - | Gold | - | - | - | - | - | Round | - | 250 | - | Round Button | CE, CSA, UR | - | IDEC | - | - | GOLD CLAD SILVER | - | 250 | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | IDEC | AL6M-M24-S | - | + 55 C | - | - 25 C | - | Φ16mm | Panel | - | - | - | -25C to 55C | 55C | -25C | - | - | Momentary | - | - | SPDT | - | - | - | - | N.O./N.C. | - | - | 250 VDC | - | - | - | - | - | A6 | - | - | - | - | - | Momentary Contact | - | Blue | - | Switches | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | - | LED/LENS | - | Quick Connect | Pushbutton Illuminated | - | - | - | - | - | - | - | - | 1.22 | - | 1@120VAC 24VDC(A) | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | DPDT | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YL1116CDG IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATEX, CE, UL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | Dome | - | EU2B-YL1116CDG | - | + 50 C | - | - 20 C | 30mm | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC | 12 VDC | - | - | - | - | - | EU2B | - | - | - | - | - | Pilot Light | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Green | - | - | - | Green | - | - | 2.66 | - | - | - | - | - | - | Standard Switches | LED | - | 115V | - | - | IP20, IP65 | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-BGA-TAA-G101-AC Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | - | 24VAC/DC | LED, Blue | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A3PJ-90A11-24AG Omron Automation and Safety | 39 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 5A AC 4A DC | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Rectangular - 30.50mm x 23.50mm | - | - | Green | - | 24VAC/DC | LED, Green | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A3PJ-90B11-24AR Omron Automation and Safety | 37 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2006 | A3P | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 5A AC 4A DC | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Rectangular - 30.50mm x 23.50mm | - | - | Red | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() AP8M211-G Idec | 49 |
| - | - | - | - | Snap In | - | - | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | IDEC | - | - | - | - | - | - | - | AP Series | - | 1 | Pilot Lights | IDEC CORP | - | - | Dome | IDEC | AP8M211-G | - | - | - | - | - | Φ8mm | Panel Mount | - | - | - | - | - | - | 55 °C | -20 °C | - | - | Active | - | - | 2.16 | - | - | - | - | - | - | 12 V | - | - | - | - | AP | - | - | - | - | - | LED | - | Green | 8541.40.20.00 | Switch Accessories | - | - | - | - | - | compliant | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Solder, Quick Connect | Pilot Light | - | Green | - | - | - | Green | 12 V | 31 mm | 0.85 | - | - | - | - | - | - | Indicators | LED | Current limiting resistor | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP40 | - | - | 8 mm | - | - | - | - | - | - | ||
![]() A22NN-RNA-NYA-G002-NN Omron Automation and Safety | 27 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | SPST | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-MPA-TRA-G100-RA Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | 43.5102mm | 29.9974 mm | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | - | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | RoHS Compliant | - | - | - | ||
![]() IPR3SAD6 APEM Inc. | 18 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Thermoplastic | 11.067654g | - | Polyamide | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | IP | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 50V | 500mA AC 200mA DC | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | - | 200mA | Solder Lug | 250V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | 100mOhm | 1GOhm | Red | 5A | - | - | - | 48V | 5A | - | 1 | SPST | - | 48V | 1e+06 cycles | - | 500mA | - | - | - | - | - | - | - | .5A@48VAC | 250V | 5A@28VDC | - | - | - | - | - | - | - | 200mA | - | - | - | - | Tactile Feedback | - | - | - | - | 12.7mm | 17.5mm | 76.2mm | 2mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() XB4BA922 Schneider Electric | 9 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Chrome | Round | - | - | - | - | IP66 | - | - | 1 | - | - | No | No | - | Schneider Electric | - | Metal | +70°C | Schneider Electric | -40°C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | Standard | - | - | - | Switches | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | Round, Button, Flush | - | - | Circular - 22.00mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | Screw Clamp | Pushbutton Switches | -40 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP66 | - | - | - | - | - | - | - | - | - | ||
![]() XB6EAA31P Schneider Electric | 68 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Schneider Electric | Black | Round | - | - | - | IP65/IP67 | - | - | 100,000 Cycles | 5 | - | SCHNEIDER ELECTRIC SA | No | - | - | Schneider Electric | XB6EAA31P | Plastic | +55°C | Schneider Electric | -25°C | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | Box | Active | - | Active | 5.75 | - | Yes | - | Flat plug-in connection | 120 V | 24 V | - | Yes | -10°C ~ 55°C | - | - | Harmony XB6E | - | - | - | - | - | Standard | - | - | - | Switches | - | 1.5A (AC), 1A (DC) | - | IP65 - Dust Tight, Water Resistant | - | compliant | - | Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Quick Connect, Solder Tag | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() CW1S-31E11N1 Idec | 34 |
| - | - | - | - | - | - | - | - | Round | - | - | Knob | - | CE, CSA, UL | - | IDEC | - | - | - | 10A | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | IDEC | CW1S-31E11N1 | - | + 60 C | - | - 25 C | - | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LB3L-M1T53PW Idec | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB3L-M1T53PW | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | White | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Illuminated Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1L-A1T14A Idec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | IDEC CORP | Illuminated | - | - | IDEC | LB1L-A1T14A | - | + 55 C | - | - 25 C | - | 16mm | Panel Mount | - | - | - | - | - | - | - | - | Maintained | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | Amber | - | Switches | - | - | - | - | - | unknown | - | Quick Connect | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPDT | - | - | Solder | Illuminated Pushbuttons | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() NWAS-112 Idec | In Stock | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 22 mm Pushbutton Switches | - | 1 | TW Series | - | - | - | - | IDEC | NWAS-112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | Nameplate | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton | - | - | - | - | - | Nameplate | - | - | - | - | - | - | - | - | - | - | - | Low | - | Black | - | Labels | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1L-M1T51PW Idec | 18 |
| - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | LB1L-M1T51PW | - | + 55 C | - | - 25 C | - | 16mm | Panel Mount | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | White | - | Switches | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Solder | Illuminated Pushbuttons | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW2L-M1C20M-A Idec | 21 |
| - | - | Gold | - | - | Polyacetate | - | - | - | - | - | Square | Button | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | LW2L-M1C20M-A | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | LW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 0.1 A, 3 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Fingersafe Screw | Pushbutton Switches | - | Amber | - | - | - | - | - | - | 2.11 | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| - | - | Gold | - | - | - | - | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | HW2L-A1F11QD-W-12V | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Fingersafe Screw | Pushbutton Switches | - | White | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() P267F-1C-BL Carling Technologies | 11 |
| - | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | Plunger | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | 25,000 Cycles | 10 | - | - | Non-Illuminated | - | - | Carling Technologies | - | - | + 85 C | Carling Technologies | 0 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | 125 V | - | - | - | 0°C ~ 85°C | - | - | P26 | - | - | - | - | - | Standard | - | - | - | Switches | - | 6A (AC) | - | - | - | - | 3 A, 6 A | Wire Lead | - | - | - | Round, Button | SPST-NO | OFF - (ON) | Circular - 12.70mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | SPST | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | Round | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | HW1L-M4F20QD-R-24V | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Fingersafe Screw | Pushbutton Switches | - | Red | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | - | - | - |