- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Bezel Style | Brand | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Diameter | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW1P-1EQ4A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | CE, cUL, UL | Plastic Round | IDEC | - | - | - | 1 | Illuminated | Round | IDEC | CW1P-1EQ4A | + 55 C | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | Pilot Light | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pilot Light | Amber | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB6M-M1P-MR Idec | In Stock | - | - | - | Gold | - | - | - | - | - | - | Round | - | - | - | - | - | - | 250 | - | Round Button | CE, CSA, UR | - | IDEC | GOLD CLAD SILVER | 250 | - | 1 | Non-Illuminated | - | IDEC | AB6M-M1P-MR | + 55 C | - 25 C | Φ16mm | Panel | -25C to 55C | 55C | -25C | Momentary | SPDT | - | - | N.O./N.C. | 250 VDC | - | - | - | A6 | - | - | - | - | - | - | Momentary Contact | - | Red | - | - | Switches | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | - | Not Required | Quick Connect/Solder | Pushbutton | - | - | - | - | - | 1.22 | 1@120VAC 24VDC(A) | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1L-A1T24A Idec | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Flush | Round Button | - | - | IDEC | Silver | 125 | - | 1 | Illuminated | - | IDEC | LB1L-A1T24A | + 55 C | - 25 C | 16mm | Panel | -25C to 60C | 60C | -25C | Maintained | SPDT | 18(mm) | Details | N.O./N.C. | - | - | - | - | LB | - | - | - | - | - | - | Maintained Contact | - | Amber | - | - | Switches | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | 250000 | - | DPDT | Led | Solder | Illuminated Pushbuttons | Amber | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | - | IP65 | 18(mm) | - | - | - | - | - | 36.9(mm) | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | 1 | - | - | IDEC | ALFW2B9910D-W-24V | - | - | Φ22mm | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | White | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Illuminated | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW1L-M1C60-S Idec | 25 |
| - | - | Silver | - | - | - | Polyacetate | - | - | - | - | - | - | - | - | - | 125 | Round | Round Button | CE, CSA, TUV, UR | - | IDEC | - | 30 | - | 1 | Illuminated | - | IDEC | LW1L-M1C60-S | + 50 C | - 25 C | - | Panel | - | - | - | Momentary | DPDT | - | - | N.O./N.C. | 30 VDC | - | - | - | LW | - | - | - | - | - | - | Momentary Contact | - | - | - | - | Switches | - | - | - | - | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Quick Connect, Solder | Pushbutton Switches | Blue | - | - | - | - | 1.77 | 0.1(A) | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-4151.2154 EAO | 11 |
| Datasheet | 8 Weeks | - | Flush | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | Blade Terminal | - | Standard, Illuminated | 2 | - | - | - | - | - | - | 3A AC/DC | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 240V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Silver | - | 24VAC/DC | LED, White | - | - | - | - | - | - | 500,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() YB15WRKG01-6G-JB NKK Switches | 6 |
| Datasheet | 14 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() EB2011P-BG NKK Switches | 46 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | - | BRASS | SILVER | COPPER | COPPER | SILVER | SILVER | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | EB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 3A AC | Vertical | - | - | not_compliant | 3A | PC Pin | 125V | 10.9982mm | 7.0104 mm | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | Blue | - | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | 3 | ON-(ON) | 1.6002 mm | - | 0.268 inch | - | 0.236 inch | - | CHROME | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 15.2146mm | 0.252 inch | 0.315 inch | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() YB15SKW01-2CF05-JB NKK Switches | 17 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | - | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | 250V | 3A | - | - | - | 30V | 1,000,000 Cycles | 3A | - | LED | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 8632A APEM Inc. | In Stock |
| Datasheet | 5 Weeks | Silver | Panel, Through Hole | Panel Mount, Rear | 125 | - | Stainless Steel | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 8000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 8536.50.90.33 | - | - | 30V | 6A AC 4A DC | Straight | - | 10mm | - | 4A | Solder Lug | 125V | - | 6.985 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 10mOhm | 1000000000Ohm | - | 4A | - | - | 250V | 6A | 1000VRMS V | - | - | 30V | - | 4A | - | - | - | - | - | 3A | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | 125V | NICKEL | - | 30V | - | - | - | - | - | - | - | 13.2mm | 18.1864mm | - | 6.3mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() YB15WCKW01-5C-JC NKK Switches | 101 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 2 | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | 250V | 3A | - | 1 | - | 30V | 1,000,000 Cycles | 3A | - | LED | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18mm | 18mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() 1241.3046.7 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | 5.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | PSE | - | - | Obsolete | Vendor Undefined | Wire Leads | EAR99 | Piezo | - | - | - | - | - | - | 48V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 32V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | - | Black | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() YB25SKW01-5F-JB NKK Switches | 17 |
| Datasheet | 5 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.2VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB26RKW01-6G-JB NKK Switches | 17 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | 24mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | 250V | 3A | - | - | - | 30V | 200,000 Cycles | - | - | LED | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16WCKW01-5F12-JF NKK Switches | 17 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 12VDC | LED, Green | 250V | 3A | - | - | - | 30V | 200,000 Cycles | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() UB26KKG01N-G NKK Switches | 37 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 28V | 15.7988mm | 15.7988 mm | Square, Button | DPDT | On-On | Square - 16.20mm2 | 0.1mOhm | 200000000Ohm | Blue | - | - | - | - | - | 1500VAC V | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3114 mm | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 17.5006mm | 0.197 inch | 0.098 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2065SB3W01-DG NKK Switches | 27 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Resin | - | - | POLYSTYRENE | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | SPLASH-PROOF BUSHING | - | - | - | 30V | 6A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Blue | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | - | - | - | - | - | - | 3A | 3A@250VAC | - | 250V | - | - | - | - | 3.8862 mm | WAVE | 0.472 inch | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() MB2065SB3W01-DC NKK Switches | 27 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Resin | - | - | POLYSTYRENE | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | SPLASH-PROOF BUSHING | - | - | - | 30V | 6A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | - | - | Illuminated | - | - | - | 3A | 3A@250VAC | - | 250V | - | - | - | - | 3.8862 mm | WAVE | 0.472 inch | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() UB15KKG015C-CJ NKK Switches | 37 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 17.8mm | - | - | Solder Lug | 28V | - | - | Square, Button | SPDT | On-Mom | Square - 16.20mm2 | - | - | Red | - | 1.85VDC | LED, Red | 28V | 100mA | - | - | - | 28V | 1,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 17.8mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB25SKG03N-B NKK Switches | 37 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polymer | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | Copper | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 15.24mm | - | - | PC Pin | 28V | - | - | Square, Button | DPDT | On-Mom | - | 0.1mOhm | 200000000Ohm | White | - | - | - | 28V | 100mA | 1500VAC V | - | - | 28V | 1,000,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | - | - | 6 | ON-(ON) | 2.3114 mm | WAVE | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 15.24mm | 16.4846mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |