- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Contact (DC) Max Power Rating R Load | Operating Force-Max | Washability | Bushing Diameter | Contact Voltage Rating (AC) | Actuator Finish | Contact Voltage Rating (DC) | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2ZAP-2R Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | -25°C~80°C | Bulk | 2014 | ZAP | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | 8536.50.90.35 | - | 30V | 15A AC 6A DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | 6A | Screw Terminal | 125V | - | - | Round, Button, Mushroom | SPDT x 2 | On-Mom | Circular - 30.50mm Dia | - | - | Red | 15A | - | - | - | 8V | - | - | - | SPDT | - | 1,000,000 Cycles | - | 500 mN | - | - | 15A | 15A@200VAC | - | 15A@8VDC | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() 1241.7236.1121000 Schurter Inc. | In Stock | - | - | - | - | Front, Panel | Panel Mount, Front | Metal | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -20°C~85°C | Bulk | - | MSM LA CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | Red | - | - | - | 125V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round, Button | DPST | Off-On | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | - | - | - | - | - | - | - | 100,000 Cycles | 12A | 10 N | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 30V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP00, IP64, Water Resistant | ||
![]() LB25SKW01-5D12-JB NKK Switches | 43 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15CKW01-2CF05-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Red/Green | - | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | LED | Green, Red | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16WRKG01-6B-JB NKK Switches | 17 |
| Datasheet | 8 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | BRASS | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | LED | White | - | - | - | - | - | - | - | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB15WSKW01-6F-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Tray | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB25WSKW01-6B-JB NKK Switches | 17 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Tray | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | - | - | 1500VAC V | - | - | 1,000,000 Cycles | 3A | - | LED | White | 3A | 3A@250VAC | - | - | 250V | - | ON-(ON) | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB25WCKW01-6B-JB NKK Switches | 17 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | Silver | 100,000 Cycles | - | - | -25°C~50°C | Tray | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | 250V | 3A | 1500VAC V | - | 30V | 1,000,000 Cycles | 3A | - | LED | White | 3A | 3A@250VAC | BREAK-BEFORE-MAKE | 3A@30VDC | - | - | ON-(ON) | 2.9972 mm | HAND | - | - | BLACK | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | 7.5946mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() EB2011-C-J21A NKK Switches | 37 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | BRASS | SILVER | COPPER | COPPER | SILVER | SILVER | - | 25,000 Cycles | - | - | -10°C~70°C | Bulk | - | EB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | - | - | 3A AC | - | Vertical | - | - | - | 3A | Solder Lug | 125V | 10.9982mm | 7.0104 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 3.4036mm | 0.157 inch | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() M2B15BA5G30-CH NKK Switches | 17 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | BRASS | GOLD | COPPER | BRASS | COPPER | GOLD | - | 100,000 Cycles | GLASS FILLED POLYAMIDE | - | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | GOLD/SILVER | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | not_compliant | 1A | PC Pin | 28V | 12.7mm | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.03mOhm | 1000000000Ohm | Gray | - | - | - | EPOXY | - | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 5 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | - | - | - | 0.244 inch | - | - | - | Process Sealed | - | - | - | 28.6766mm | 0.126 inch | 0.307 inch | - | ROHS3 Compliant | - | - | - | ||
![]() UB216SKG035F-1JB NKK Switches | 17 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | Polycarbonate | - | - | - | - | - | Copper | 200,000 Cycles | - | - | -25°C~50°C | Bulk | 2002 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | - | 15.24mm | - | - | PC Pin | 28V | - | - | Square, Button | SPDT | On-On | - | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | 28V | 100mA | - | - | 28V | 200,000 Cycles | - | - | Illuminated, LED | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 15mm | 15mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() BB15AH-HC NKK Switches | 16 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide | - | POLYACETAL | - | PHOSPHOR BRONZE | BRASS | BRASS | - | - | 50,000 Cycles | - | - | -30°C~85°C | Tray | 2006 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Right Angle | - | - | - | - | PC Pin | 28V | 8.7884mm | 7.2898 mm | Round, Button | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Red | - | - | - | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | 1.0922 mm | - | 0.106 inch | - | - | - | - | SOLVENT | - | - | - | - | Antistatic | - | - | - | 20.4724mm | 0.122 inch | 0.248 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 1241.7036.1131000 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | Ceramic | - | 31.751466g | - | - | - | - | - | - | Silver | 50,000 Cycles | - | 250V | -25°C~85°C | Bulk | - | MSM CS | - | - | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | Red | - | 8536.50.70.00 | - | - | 10A AC | BOX | - | IP40 | - | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | - | - | 250V | - | - | - | - | 1,500,000 Cycles | 10A | - | Illuminated, LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 N | - | - | 250V | - | - | Ceramic Actuator | 25.4mm | 127mm | 76.2mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB2411JW01-E-1A NKK Switches | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Resin | - | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | - | -30°C~85°C | Bulk | 2011 | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | BLACK BEZEL | - | - | - | 3A AC | - | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 13.9954mm | 7.8994 mm | Square, Button | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.02mOhm | 1000000000Ohm | Yellow | - | - | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | Illuminated | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | 4.445 mm | WAVE | - | - | - | - | - | - | - | - | GLOSS | - | Epoxy Sealed Terminals | - | - | - | 28.194mm | 0.157 inch | 0.331 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 82-4153.2124 EAO | 21 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | - | - | Standard, Illuminated | - | - | - | - | - | - | 200mA AC/DC | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 24V | - | - | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Silver | - | 24VAC/DC | LED, Blue | - | - | - | - | - | - | - | 500,000 Cycles | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP67 | ||
![]() MB2511S4G03-BA NKK Switches | 127 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | BRASS | GOLD | COPPER | - | - | GOLD | - | 100,000 Cycles | DIALLYL PHTHALATE | - | -30°C~85°C | Bulk | 2014 | MB2500 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.03mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | SNAP ACTION | - | - | 3 | ON-(ON) | 0.9906 mm | - | 0.315 inch | - | - | 0.4VA@28VDC | - | - | 0.236 inch | - | NICKEL | - | Epoxy Sealed Terminals | - | - | - | 10.3124mm | 0.25 inch | 0.307 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15KKG01-6B-JB NKK Switches | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | BRASS | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | - | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | LED | White | - | - | - | - | - | - | ON-(ON) | 2.9972 mm | HAND | - | - | BLACK | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB25KKW01-6B-JB NKK Switches | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | LED | White | 3A | 3A@250VAC | - | - | 250V | - | ON-(ON) | 2.9972 mm | HAND | - | - | BLACK | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A22NL-RPA-TGA-G101-GD Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 100V~120VAC | LED, Green | - | - | - | - | - | DPST | - | 500,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() YB16WSKW01-6B-JB NKK Switches | 43 |
| Datasheet | 14 Weeks | Gold | Front, Panel, Sealed | Panel Mount, Front | - | - | - | - | - | SILVER ALLOY | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | DIALLYL PHTHALATE | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | 3A | - | LED | White | 3A | 3A@250VAC | - | - | 250V | - | - | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | - | 0.63 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant |