- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Actuator Marking | Body Finish | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Contact Configuration | Contact Voltage Rating (AC) | Actuator Finish | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F6U0A C&K | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 51600 | - | - | - | Details | - | - | - | - | - | - | - | 125 VAC | 30 VDC | - | - | - | - | F | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | 50 VA | - | - | - | - | - | - | 500 mA | PC Pin and Solder Lug | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULV8F2GSS3G5 E-Switch | 6 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round, Flat | Round | T980006 | - | E-Switch | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | PV Anti-Vandal | - | 1.813787 oz | - | - | - | 125 V | - | - | -20°C ~ 55°C | - | - | ULV8 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | DPDT | On-On | Circular - 25.00mm Dia | - | - | Silver | - | 24 VDC | LED, Red/Green | - | - | - | - | 500,000 Cycles | - | - | - | DPDT | - | - | Pushbutton Switches | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | - | - | - | - | 27.4 mm | - | - | - | - | - | - | ||
![]() YB25WCKW01-5F-JF NKK Switches | 74 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.2VDC | LED, Green | - | - | 2 | - | 1,000,000 Cycles | - | 3A | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 18mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() XB4BW33G5 Schneider Electric | 32 |
| - | - | - | Flush, Panel | Panel Mount, Front | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | - | - | - | - | - | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB4BW33G5 | - | +70°C | Schneider Electric | -25°C | Panel Mount | - | - | - | Box | - | - | Active | Active | 2.35 | Details | Yes | - | - | 3.421574 oz | - | 600 V | 250 V | 120 V | 125 V | - | -40°C ~ 70°C | Bulk | - | Harmony XB4 | - | - | - | - | Screw | - | Standard, Illuminated | - | 70 °C | -25 °C | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | 6 A | Screw Terminal | - | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Green | - | 110 ~ 220 VAC | LED, Green | - | - | - | DPST | 10,000,000 Cycles | PUSHBUTTON SWITCH | 6 A | - | SPDT | LED | Screw | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | 22 mm | - | - | - | 5 Mcycles | - | SPST-NO, SPST-NC | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP65, IP66, IP69, IP69K | - | 47 mm | 57 mm | 30 mm | - | - | - | - | No SVHC | - | - | - | IP66 | ||
![]() PV6H24011G-321 E-Switch | 362 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 52-PV6H24011G321 | - | E-Switch | - | - | - | Gold | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 48 V | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8 VDC | LED, Orange | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | Pushbutton Switches | - | Orange | - | - | - | Orange | - | - | Black Anodized | - | - | - | - | - | - | - | - | - | - | Black Anodized | Standard Switches | - | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() PV6H24011-3R1 E-Switch | 14 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | Round | - | 52-PV6H240113R1 | - | E-Switch | - | - | - | Silver | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | BULK | - | - | Active | - | Details | - | - | - | - | - | - | - | - | 48 V | - | -20°C ~ 55°C | - | - | - | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder Lug | - | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8, 2.8 VDC | LED, Red/Green/Blue | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | Pushbutton Switches | - | RGB | - | - | - | RGB | - | - | Black Anodized | - | - | - | - | - | - | - | - | - | - | Black Anodized | Standard Switches | - | LED | - | Pushbutton Switches | IP65 | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDAP1F1282F15 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | EAR99 | - | 20 | - | - | - | Unavailable | Apem | - | - | - | APEM Inc. | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB4BL42 Schneider | 9 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | Red | Chrome | Round | - | IP66 | 4X | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | No | - | Schneider Electric | XB4BL42 | Metal | +70°C | Schneider Electric | -25°C | Bushing Mount | 0 | 1 | 0 | Box | - | - | Active | Active | 2.35 | Details | Yes | - | Screw connection | 2.857191 oz | - | - | - | 120 V | 600 VDC | Yes | -40°C ~ 70°C | Bulk | - | Harmony XB4 | - | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | 6 A | Screw | - | - | - | - | Round, Button | SPST-NC | ON - (OFF) | Circular - 22.00mm Dia | - | - | Red | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPST | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC | - | - | Standard Switches | - | - | - | Pushbutton Switches | IP66, IP67, IP69, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11060AB401FA0 Siemens | 24 |
| - | - | - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | - | - | 3SU1106 | - | - | Black | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | Active | - | - | - | - | Screw connection | - | - | - | - | 500 V | 500 V | Yes | -25°C ~ 70°C | - | - | SIRIUS ACT | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Green | - | 230 VAC | LED, Green | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP0115CMKW015FB NKK Switches | 44 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | Bronze, Copper, Tin | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~50°C | Bulk | 2012 | LP01 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 2 | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | UL | - | - | Round, Button | SPDT | On-Mom | Circular - 17.30mm Dia | 0.05mOhm | 200MOhm | White | - | 2.1VDC | LED, Green | - | - | 1 | - | 500,000 Cycles | - | 3A | - | - | Illuminated, LED | - | - | - | Green, White | 3A | - | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3SU11520AB301FA0 Siemens | 7 |
| - | - | - | - | Panel Mount, Front | - | - | - | Metal | - | - | - | - | - | 3SU1152 | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | Yes | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | 24 VAC/DC | LED, Yellow | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13435AGK APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 13000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.7031.1120000 Schurter Inc. | 36 |
| Datasheet | 7 Weeks | - | Front, Panel | Panel Mount, Front | Ceramic | Stainless Steel | 36.28739g | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | -25°C~85°C | Bulk | - | MSM CS | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.70.00 | - | - | - | 5A AC | BOX | - | IP40 | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Clear (White Filter/Diffuser) | - | - | - | 250V | - | - | - | 1,500,000 Cycles | - | - | - | - | Illuminated | - | - | - | White | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 N | - | 250V | - | - | 125V | - | Ceramic Actuator | - | - | - | 38.1mm | 127mm | 88.9mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP40, IP65 | ||
![]() KB25CKW01-FF NKK Switches | In Stock | - | Datasheet | 16 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 1A AC/DC | - | Vertical | - | - | 1A | Solder Lug | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 12.30mm Dia | - | - | Green | - | - | - | - | - | - | - | 100,000 Cycles | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.6633.1111000 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | 100 | - | 37.150009g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.90.31 | - | - | 30V | 100mA DC | BOX | - | IP40 | - | 100mA | Quick Connect - 0.110 (2.8mm) | - | - | 22mm | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Silver | 0.1A | 1.9VDC | LED, Red | - | - | - | - | 1,500,000 Cycles | - | 5A | - | - | LED | - | - | - | Red | - | - | .1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() A165L-JGA-24-1 Omron Automation and Safety | 52 |
| Datasheet | 4 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 24VAC/DC | Incandescent, Green | - | - | - | - | 200,000 Cycles | - | 10mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() YB26WRKW01-6G-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | 200,000 Cycles | - | 3A | - | - | LED | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 24mm | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() LB25CKW01-5C12-JF NKK Switches | 6 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A165L-ARM-5-2 Omron Automation and Safety | 40 |
| Datasheet | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.31 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Square, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 3A | 5VAC/DC | Incandescent, Red | - | - | - | - | 2,000,000 Cycles | - | 30mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() MB2011LD3W01-CA NKK Switches | 156 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | - | POLYCARBONATE | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | SPLASH PROOF | - | - | - | 30V | 6A AC 3A DC | - | Vertical | IP67 - Dust Tight, Waterproof | not_compliant | 3A | Solder Lug | 125V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | - | 6A | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | 250V | - | - | 3 | ON-(ON) | - | 4.445 mm | WAVE | 0.335 inch | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 41.6306mm | 0.157 inch | 0.457 inch | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof |