- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | DC Voltage Rating (Max) | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Seal | Tradename | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact Voltage(AC)-Max | Actuator Marking | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TP11SH8ABE C&K | 6804 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | TP | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | - | 20mA | PC Pin | 20V | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | 20V | - | SPST | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.13mm | - | 3.94mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A22NN-RPM-NWA-G101-NN Omron Automation and Safety | 9 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | - | DPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() M2B15BA5G13 NKK Switches | 20 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | M2 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 8mm | - | 1A | PC Pin | 28V | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | 28V | 100mA | - | 28V | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 16.25mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22NN-BGM-NWA-G202-NN Omron Automation and Safety | 17 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | Round, Button, Flush | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() XB6EAW3B1P Schneider Electric | 129 | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Black | Round | - | - | IP65/IP67 | - | 100,000 Cycles | 5 | SCHNEIDER ELECTRIC SA | Yes | Schneider Electric | XB6EAW3B1P | Plastic | +55°C | Schneider Electric | -10°C | - | 0 | 0 | 1 | - | - | - | - | Box | Active | - | - | Active | 5.79 | - | - | - | - | - | Flat plug-in connection | - | 120 V | 24 V | Yes | -10°C ~ 55°C | - | - | Harmony XB6E | - | - | - | - | - | Standard, Illuminated | - | - | Switches | - | - | 1.5A (AC), 1A (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | - | Quick Connect - 0.110" (2.8mm) | - | Round, Button, Flush | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | 24 VDC | - | LED, Green | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | Solder | Pushbutton Switches | -10 → +55°C | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KR1GH5 Schneider Electric | 26 |
| - | - | - | - | Panel Mount, Front | - | Chromium | - | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | Green | Chrome | Round | - | - | IP66 | 13 | - | 1 | SCHNEIDER ELECTRIC SA | Non-Illuminated | Schneider Electric | 9001KR1GH5 | Metal | +70°C | Schneider Electric | -25°C | Panel Mount | 0 | 0 | 1 | - | - | - | - | Box | Active | - | - | Active | 2.35 | Details | Yes | - | - | Square D | Screw connection | 4.268149 oz | 240 V | 125 V | Yes | -25°C ~ 70°C | Bulk | - | Harmony 9001K | - | - | - | - | - | Standard | - | - | Switches | - | - | 3A (AC), 550mA (DC) | - | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 10 A | Screw Terminal | - | Round, Button, Flush | SPST-NO | On-Off | Circular - 30.00mm Dia | - | - | Green | - | - | - | - | - | - | - | - | 5,000,000 Cycles | PUSHBUTTON SWITCH | SPST | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP66 | - | 45 mm | 56 mm | 48 mm | - | - | - | - | - | - | - | - | ||
![]() 54-473 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Front | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-473 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | Momentary | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | 24 V | - | -30°C ~ 55°C | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | 50mA (DC) | - | - | - | - | - | Solder Lug | - | Round, Button, Flush | SPST-NO | Off-Mom | - | - | - | - | - | - | 24 vdc | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | No Marking | 0.69 | - | - | - | - | - | SPDT-NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2181SS4W01 NKK Switches | 36 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | Plunger for Cap | 4PDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UB15NBKW015F NKK Switches | 32 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | UB | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 30V | 5A AC/DC | Vertical | - | - | - | 5A | Solder Lug | 125V | Plunger for Cap | SPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | - | - | - | - | 2.1VDC | - | LED, Green | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | With Barrier | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() D16OAR2HGRNGRN E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyetherimide | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 8A AC 6A DC | - | - | - | - | 6A | Solder Lug | 125V | Round, Button, Mushroom | DPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Green | 6A | 6VDC | - | LED, Green | - | - | - | - | 100,000 Cycles | - | - | Illuminated, LED | - | - | - | - | 5A | 5A@250VAC | 16 mm | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.63 inch | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8125J83CBE32 C&K | In Stock | - | - | - | Gold/Nickel | - | - | - | - | N/A/Stainless Steel | - | Nylon | - | - | - | 20 | Square | Flush Square Button | - | - | C&K | Red | - | - | Copper Alloy | 20 | - | - | - | 40 | - | Non-Illuminated | C&K Switches | - | - | - | - | - | Panel Mount, PCB Mount | - | - | - | -30C to 75C | 75C | -30C | - | - | - | SPDT | 7.14(mm) | - | - | Details | - | ON Mom | Epoxy | - | - | - | - | 20 VDC | - | - | Bulk | - | 8020 | - | - | - | - | - | Momentary Contact | - | - | Switches | 400 mVA | - | - | - | - | - | - | - | PC Pin | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Not Required | PC Pins | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | - | 12.7(mm) | - | - | - | - | 11.96(mm) | - | - | - | UL 94 V-0 | - | - | ||
![]() XB4BA45 Schneider | 18 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Flush | - | - | Schneider Electric | Red | - | - | - | - | - | - | 1,000,000 Cycles | 1 | - | Non-Illuminated | Schneider Electric | - | - | + 70 C | Schneider Electric | - 40 C | Panel Mount | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | 4.007416 oz | 120 V | 600 VDC | - | -40°C ~ 70°C | - | - | XB4 | - | - | - | - | - | Flush | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | 6 A | Screw | - | Round, Button, Flush | DPST-NO/NC | ON - (OFF), OFF - (ON) | Circular - 22.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | SPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP66, IP67, IP69, IP69K | - | 47 mm | 52 mm | 30 mm | - | - | - | - | - | UL 508 | - | - | ||
![]() A22NL-RPM-TGA-G100-GC Omron Automation and Safety | 37 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | - | LED, Green | - | - | SPST | - | 5,000,000 Cycles | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NN-MPM-NYA-G100-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-MPA-TWA-G100-WA Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | - | LED, White | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-MPA-TAA-G100-AC Omron Automation and Safety | 16 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | - | 24VAC/DC | - | LED, Blue | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() XB6DA22B Schneider Electric | 9 |
| - | - | - | Flush | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | 1,000,000 Cycles | 1 | SCHNEIDER ELECTRIC SA | No | Schneider Electric | XB6DA22B | - | +70°C | Schneider Electric | -25°C | Panel Mount | - | - | - | - | - | - | - | Box | Active | - | - | Active | 2.36 | Details | Yes | - | - | - | - | - | 120 V | 125 V | - | -25°C ~ 70°C | - | - | Harmony XB6 | - | - | - | Solder | - | Standard | 70 °C | -25 °C | Switches | - | - | 3A (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | - | Quick Connect - 0.110" (2.8mm) | - | Rectangular, Button, Flush | SPST-NC | Off-On | Circular - 16.00mm Dia | - | - | Black | - | - | - | - | - | - | - | - | 2,000,000 Cycles | PUSHBUTTON SWITCH | - | - | Quick Connect, Solder Tag | Pushbutton Switches | - | - | - | - | - | - | - | - | SPST-NC | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() 9001KR1BH13 Schneider Electric | 10 |
| - | - | - | - | Panel Mount, Front | - | Metal | - | - | - | - | - | - | - | Round | Flush | - | - | - | Black | Chrome | Round | - | - | IP66 | 13 | - | - | - | Non-Illuminated | - | - | Metal | +70°C | Schneider Electric | -25°C | Panel Mount | 1 | 0 | 0 | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | Screw connection | - | 240 V | 125 V | Yes | -25°C ~ 70°C | - | - | Harmony 9001K | - | - | - | - | - | Standard | - | - | Switches | - | - | 3A (AC), 550mA (DC) | - | IP66 - Dust Tight, Oil and Water Resistant | - | - | 3 A | Screw Terminal | - | Round, Button, Flush | SPDT | On-On | Circular - 30.00mm Dia | - | - | Black | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | SPDT | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | IP66 | - | 45 mm | 56 mm | 48 mm | - | - | - | - | - | UL 508 | - | - | ||
![]() 3SU11020AB601FA0 Siemens | 46 |
| - | - | - | - | Panel Mount, Front | - | - | - | Plastic | - | - | - | - | - | - | - | - | 3SU1102 | - | - | Black | - | - | - | IP67/IP69K | Other | 10,000,000 Cycles | - | SIEMENS A G | Yes | Siemens | 3SU1102-0AB60-1FA0 | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | - | - | Box | Contact Manufacturer | - | - | Active | 5.76 | - | - | - | - | - | Screw connection | - | 500 V | 500 V | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | - | Screw Terminal | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | White | - | 24 VAC/DC | - | LED, White | - | - | - | - | 3,000,000 Cycles | PUSHBUTTON SWITCH | - | - | Screw | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NN-RNA-NGA-G100-NN Omron Automation and Safety | 37 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant |