- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Body Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Type of electric connection | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Working Voltage | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Depth Behind Panel | Control Type | Body Finish | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Switching Current | Operating Force-Max | Contact Configuration | Actuator Finish | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3J-2000 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | 1.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3J | yes | Active | Not Applicable | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | - | 8536.50.70.00 | - | - | 24V | 50mA DC | - | Straight | - | - | - | 50mA | PC Pin | - | - | 18mm | 12 mm | Square, Button | SPST-NO | - | Off-Mom | - | 100mOhm | Gray, Light | 0.05A | 2VDC | LED, Red | - | - | - | - | - | - | - | SPST | - | 24V | 3,000,000 Cycles | - | 50mA | - | - | 1.27 N | Illuminated, LED | - | - | Red | - | - | .05A@24VDC | - | - | - | - | 0.3 mm | - | - | 0.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 6.8mm | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() LB16WKG01-5F05-JF NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | IP65 - Dust Tight, Water Resistant | 25mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | SPDT | - | On-On | Circular - 22.00mm Dia | - | Clear (Green Filter/Diffuser) | - | 5VDC | LED, Green | - | - | - | - | 28V | - | 100mA | - | - | 28V | 200,000 Cycles | - | 100mA | - | - | - | LED | - | - | Green | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() MB2065SS2W30-CC NKK Switches | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Resin | - | - | Brass | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | Right Angle | - | - | - | 3A | PC Pin | 125V | - | - | - | Round, Button | SPDT | - | On-On | - | - | Red | - | - | - | - | - | - | - | 250V | - | 6A | - | - | 30V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() XB5S1B2L2 Schneider Electric | 2890 |
| Datasheet | - | - | - | Panel Mount, Front | 200 | - | - | Polyamide | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | Schneider Electric | - | - | - | Schneider Electric | - | - | Cable | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | Details | - | - | - | 7.125340 oz | - | - | - | 24 V | - | -5°C ~ 50°C | Bulk | - | XB5S | - | - | - | Cable | - | Biometric Switch, 2 Positions-Stay put | - | 50 °C | -5 °C | Grey | - | Switches | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 200 mA | Cable Leads | - | CE, CSA, UL | - | - | - | - | 24 V | - | Circular - 22.00mm Dia | - | - | - | - | - | - | - | 30 V | 20 V | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | Control Switches | Red | - | - | - | - | - | Biometric Switch | - | - | - | - | - | 200 mA | - | - | - | - | - | - | Control Switches | - | - | - | - | - | 69.3 mm | - | - | - | - | RoHS Compliant | - | Lead Free | IP65 | ||
![]() PV0H24011G E-Switch | 8 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 52-PV0H24011G | - | E-Switch | - | - | - | - | - | - | - | - | 50,000 Cycles | 50 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | - | - | - | - | 36 V | - | - | -20°C ~ 55°C | - | - | PVO | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder Lug | - | - | - | - | Round, Button | SPST-NO | - | Off-Mom | Circular - 12.00mm Dia | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 37 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW4L-A1F10QD-R-120V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Fingersafe Screw | Pushbutton Switches | Red | - | - | - | - | 1.98 | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL6Q-LK1-R Idec | In Stock | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | A Series | - | - | 1 | Pilot Lights/Buzzers | - | - | Non-Illuminated | - | IDEC | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | -25C to 55C | 55C | -25C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | A6 | - | - | - | - | - | SQUARE LENS | - | - | - | Red | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | Push Button Switch | - | - | - | - | - | - | Lens | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | Square | Industrial Panel Mount Indicators / Switch Indicators | - | IP40 | - | - | - | 16 mm | - | - | - | - | - | - | - | - | ||
![]() HW1B-M1F40-R Idec | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CE, CSA, UL | IDEC | Red | - | - | - | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | IDEC | HW1B-M1F40-R | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW1B | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | 2.76 | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 4NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AL42 Schneider Electric | 44 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round | - | - | - | Schneider Electric | Red | Black | Round | - | IP66 | 4X | - | - | 1,000,000 Cycles | 1 | - | - | SCHNEIDER ELECTRIC SA | No | - | Schneider Electric | XB5AL42 | Plastic | +70°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 0 | - | - | - | - | - | - | Box | - | Active | Active | 5.76 | Details | Yes | - | Screw connection | - | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | Standard | - | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | 6 A | Screw Terminal | - | - | - | - | Round, Button | SPST-NC | - | Off-On | Circular - 22.00mm Dia | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPST | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Standard Switches | - | - | Pushbutton Switches | - | IP66, IP67, IP69, IP69K | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5S2B2M12 Schneider Electric | 2263 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | Compliant | - | - | - | - | 24 V | - | - | - | - | -5°C ~ 50°C | - | - | Harmony XB5S | - | - | - | Connector | - | Fingerprint Reader | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | 200 mA | Connector | - | - | - | - | - | - | - | - | Circular - 22.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Biometric Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.3 mm | - | - | - | Unknown | - | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Illuminated | - | IDEC | HW4L-M1F02QD-G-24V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-RPM-TYA-G100-YD Omron Automation and Safety | 27 | - | Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button | SPST-NO | - | Off-Mom | Circular - 22.30mm Dia | - | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | - | - | - | - | - | - | SPST | - | - | 5,000,000 Cycles | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A165-ABA-1 Omron Automation and Safety | 20 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Square, Button | SPDT | - | On-On | Circular - 16.00mm Dia | - | Black | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 3A | - | - | - | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16-TBA-1 Omron Automation and Safety | 17 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Round, Button | SPDT | - | On-On | Circular - 16.00mm Dia | - | Black | 3A | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 3A | - | - | - | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | - | - | - | - | 18mm | - | - | - | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() XB5AW33B5 Schneider Electric | 57 | - | - | - | - | - | Panel Mount, Front | - | - | - | Plastic | Plastic | - | Plastic | - | Round | Round | - | - | Schneider Electric | Green | Black | Round | - | IP66 | 4X | - | - | 1,000,000 Cycles | 1 | - | - | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB5AW33B5 | Plastic | +70°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 1 | - | - | - | - | - | - | Box | - | Active | Active | 2.3 | Details | Yes | - | Screw connection | 2 oz | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | Standard, Illuminated | - | - | - | Black | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | 6 A | Screw Terminal | - | - | - | - | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | Circular - 22.00mm Dia | - | Green | - | 24 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPDT | - | - | Screw | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | Pushbutton Switches | - | IP66, IP67, IP69(IP69K) | - | 42 mm | 56.5 mm | 30 mm | - | - | - | - | - | - | - | - | ||
![]() PV6H24011-331 E-Switch | 37 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 52-PV6H24011331 | - | E-Switch | - | - | - | Silver | - | - | - | - | 50,000 Cycles | 40 | - | - | - | Illuminated | - | E-Switch | - | - | - | E-Switch | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | - | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder Lug | - | - | - | - | Round, Button | SPST-NO | - | Off-Mom | Circular - 16.00mm Dia | - | Black | - | 2.8 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | - | - | - | - | Pushbutton Switches | - | - | - | - | Green | - | - | Black Anodized | - | - | - | - | - | - | - | Black Anodized | Anti-Vandal Switches | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV6F24011-341 E-Switch | 8 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Round, Flat | Round | 52-PV6F24011341 | - | E-Switch | - | - | - | Silver | - | - | - | - | 50,000 Cycles | 40 | - | - | - | Illuminated | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | - | 0.385259 oz | - | - | 48 V | - | - | -20°C ~ 55°C | - | - | PV6, LAMB | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | Black | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | - | Round, Button, Flush | SPST-NO | - | Off-Mom | Circular - 16.00mm Dia | - | Black | - | 2.8 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | - | Pushbutton Switches | Blue | - | - | - | Blue | - | - | Black Anodized | - | - | - | - | - | - | - | Black Anodized | Anti-Vandal Switches | LED | - | Pushbutton Switches | - | IP65 | - | 20 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() XB5AW36B5 Schneider Electric | 15 | - | - | - | - | - | Panel Mount, Front | - | - | - | Plastic | Plastic | - | Plastic | - | Round | Round | - | - | Schneider Electric | - | Black | Round | - | IP66 | 4X | - | - | 1,000,000 Cycles | 1 | - | - | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB5AW36B5 | Plastic | +70°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 1 | - | - | - | - | - | - | Box | - | Active | Active | 2.32 | Details | Yes | - | Screw connection | 2.079998 oz | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | Standard, Illuminated | - | - | - | Black | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | - | unknown | 6 A | Screw Terminal | - | - | - | - | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | Circular - 22.00mm Dia | - | Blue | - | 24 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPDT | - | - | Screw | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | Pushbutton Switches | - | IP66, IP67, IP69(IP69K) | - | 42 mm | 56.5 mm | 30 mm | - | - | - | - | - | - | - | - | ||
![]() XB7NA25 Schneider Electric | 44 |
| - | - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | Black | Black | Round | - | IP54 | 12 | - | - | 1,000,000 Cycles | 10 | - | - | SCHNEIDER ELECTRIC SA | No | - | Schneider Electric | XB7NA25 | Plastic | +70°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 1 | - | - | - | - | - | - | Box | - | Active | Active | 2.35 | Compliant | Yes | - | Screw connection | - | - | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | Screw | - | Standard | 2 | 70 °C | -25 °C | Black | - | Switches | - | - | 600mA (AC), 220mA (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | unknown | 0.6 A | Screw Terminal | - | - | - | - | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | Circular - 22.00mm Dia | - | Black | - | - | - | - | - | - | - | - | - | - | DPST | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | 600 mA | - | SPDT | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | - | - | Pushbutton Switches | - | IP20, IP65 | - | - | - | 22 mm | - | - | - | - | - | - | - | IP20 | ||
![]() AV9S0D200K APEM Inc. | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 1000000 Cycle(s) | 16 | - | - | APEM COMPONENTS INC | Non-Illuminated | No | - | AV9S0D200K | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | - | - | Active | - | 2.34 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | AV | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | BULK | - | - | - | compliant | - | - | - | - | 22 mm | - | - | - | - | SPST | - | - | - | 0.05 A | - | - | IP65 | 24 V | - | - | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | 9 N | - | - | - | - | - | - | - | - | - | - | - | - | 13.1 mm | - | - | - | - | - | - | - |