- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Washability | Bushing Diameter | Actuator Finish | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB15WSKW01-5D05-JB NKK Switches | 11 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() MB2065SD3W01-CA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | POLYSTYRENE | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | SPLASH PROOF | - | - | 30V | 6A AC 3A DC | Vertical | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-On | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | - | - | - | 3A | 3A@250VAC | - | - | 250V | 3 | - | 3.8862 mm | WAVE | 0.335 inch | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 42.0116mm | 0.157 inch | 0.472 inch | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() HB15SKW01-5D-AB NKK Switches | 18 |
| Datasheet | 18 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | PHOSPHOR BRONZE | PHOSPHOR BRONZE | PHOSPHOR BRONZE | - | - | 50,000 Cycles | - | -25°C~50°C | Box | 2006 | HB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 100mW | 30V | 100mA AC/DC | - | - | - | - | 100mA | Solder Lug | 30V | - | - | Square, Button | SPDT | On-Mom | Circular - 8.00mm Dia | 0.05mOhm | 100000000Ohm | Black | 0.1A | 2VDC | LED, Amber | - | - | - | 500VAC V | - | - | 100,000 Cycles | 100mA | Illuminated, LED | Orange | 0.1A | 0.1A@30VAC | - | 0.1A@30VDC | - | - | ON-(ON) | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | 0.197 inch | 0.138 inch | ROHS3 Compliant | - | - | - | ||
![]() MB2011SB1W03-BA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | SIL | Resin | POLYSTYRENE | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | - | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | not_compliant | 3A | PC Pin | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | 6A | - | - | 3A | 3A@250VAC | - | - | 250V | 3 | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | 50000 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | 43.1292mm | 0.25 inch | 0.464 inch | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2461JW01-F-1A NKK Switches | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Resin | POLYCARBONATE | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | - | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | BLACK BEZEL | - | - | - | 3A AC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 13.9954mm | 12.7 mm | Square, Button | DPDT | On-Mom | Rectangular - 15.00mm x 13.10mm | 0.02mOhm | 1000000000Ohm | Green | - | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | Illuminated | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | 4.445 mm | WAVE | - | - | - | - | GLOSS | Epoxy Sealed Terminals | - | - | - | 28.194mm | 0.157 inch | 0.331 inch | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() EB2061-F-J22AF NKK Switches | 66 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | BRASS | - | COPPER | COPPER | - | - | - | 25,000 Cycles | - | -10°C~70°C | Bulk | 2012 | EB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | 3A AC | Vertical | - | - | - | 3A | Solder Lug | 125V | 13.9954mm | - | Square, Button | DPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.01mOhm | 1000000000Ohm | Green | - | 2.25VDC | LED, Green | - | - | - | - | - | - | 100,000 Cycles | - | LED | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | - | - | - | 100000 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | 4.4958mm | 0.157 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB15SKG03N-F NKK Switches | 35 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | POLYCARBONATE | - | - | BRASS | COPPER ALLOY | - | - | 200,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -20°C~70°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | 15.24mm | 15.24 mm | Square, Button | SPDT | On-Mom | - | 0.1mOhm | 200000000Ohm | Green | - | - | - | - | - | - | 1500VAC V | DPDT, SPDT | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 2.3114 mm | WAVE | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 16.4846mm | 0.157 inch | 0.098 inch | ROHS3 Compliant | - | Lead Free | - | ||
![]() M2B15BA5G30-CA NKK Switches | 35 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | BRASS | GOLD | COPPER | BRASS | COPPER | GOLD | - | 100,000 Cycles | GLASS FILLED POLYAMIDE | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | GOLD/SILVER | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | not_compliant | 1A | PC Pin | 28V | 12.7mm | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.03mOhm | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 5 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | 0.244 inch | - | Process Sealed | - | - | - | 28.6766mm | 0.126 inch | 0.307 inch | ROHS3 Compliant | - | - | - | ||
![]() M2B15BA5G30-CC NKK Switches | 18 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | BRASS | GOLD | COPPER | BRASS | COPPER | GOLD | - | 100,000 Cycles | GLASS FILLED POLYAMIDE | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | GOLD/SILVER | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | not_compliant | 1A | PC Pin | 28V | 12.7mm | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.03mOhm | 1000000000Ohm | Red | - | - | - | EPOXY | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 5 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | 0.244 inch | - | Process Sealed | - | - | - | 28.6766mm | 0.126 inch | 0.307 inch | ROHS3 Compliant | - | - | - | ||
![]() LB16WKW01-5D-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.7988mm | 15.7988 mm | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 2VDC | LED, Amber | EPOXY | - | - | - | - | - | 200,000 Cycles | 3A | Illuminated, LED | Orange | 3A | 3A@250VAC | - | - | 250V | - | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | 9.4996mm | 0.295 inch | 0.165 inch | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB15WSKW01-GB NKK Switches | 35 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~70°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue (White Filter/Diffuser) | - | - | - | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() UB226KKW015C-1JC NKK Switches | 21 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | - | - | - | PHOSPHOR BRONZE | - | - | Silver | 10,000 Cycles | - | -25°C~50°C | Bulk | 2002 | UB2 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | Gold (Au) | - | - | - | 30V | 5A AC/DC | Vertical | - | - | - | 5A | Solder Lug | 125V | - | 15.24 mm | Square, Button | DPDT | On-On | Square - 17.40mm2 | 0.05mOhm | 200000000Ohm | Clear (Red Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | - | 1000VAC V | - | - | 200,000 Cycles | 5A | LED | Red | 5A | 5A@250VAC | BREAK-BEFORE-MAKE | - | 250V | - | - | 2.3114 mm | WAVE | - | - | SOLVENT | - | - | Epoxy Sealed Terminals | - | 19mm | 15mm | 10.0076mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB16WKG01-6G-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | - | Illuminated, LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() LB26CKW01-5F24-JF NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26CKW01-5C05-JC NKK Switches | 18 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 5VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | LED | Red | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26CKW01-5F12-JF NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 12VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26SKW01-5D12-JD NKK Switches | 28 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | 200,000 Cycles | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB26WCKW01-6G-JB NKK Switches | 35 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~50°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 0F | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 200,000 Cycles | 3A | LED | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() LB16WKW01-5C05-JC NKK Switches | 18 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 5VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | 3A | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB26RKG01-2CF24-JB NKK Switches | 22 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | unknown | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red/Green | - | - | - | - | - | - | 200,000 Cycles | - | LED | Green, Red | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - |