- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Approvals | Bezel Style | Brand | Contact Materials | Designed for | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating AC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | Legend | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Washability | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4006 Switchcraft / Conxall | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | 41.3 mm | 12.7 mm | - | - | - | - | - | - | - | - | ||
![]() 1241.3258 Schurter Inc. | 2420 |
| Datasheet | 20 Weeks | - | Front, Panel | Panel Mount, Front | 100 | Aluminium, Anodized | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PSE | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | Piezo | 2 | - | - | Green, Natural, Red | - | 8536.50.90.33 | - | 1W | 42V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Wire Leads | 42V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.10mm Dia | - | 10MOhm | Silver | 0.1A | 24VDC | LED, Red/Green | - | 60V | - | - | - | - | SPST | - | - | - | - | 100mA | - | 3 N | LED | - | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() EB2061-CB NKK Switches | 48 |
| Datasheet | 5 Weeks | Gold | Panel, Snap in | Panel Mount, Rear | - | - | STAINLESS STEEL | BRASS | COPPER | COPPER | SILVER | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | 3A AC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 11.7094mm | 10.9982 mm | Round, Button | DPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | White | - | - | - | - | - | - | - | 1500VAC V | - | - | - | - | 100,000 Cycles | - | 3A | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | ON-(ON) | 1.6002 mm | - | 0.268 inch | - | - | - | - | 0.236 inch | CHROME | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 15.2146mm | 0.157 inch | 0.315 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB16WSKW01-5C-JC NKK Switches | 18 |
| Datasheet | 14 Weeks | - | Front, Panel, Sealed | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2005 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 2 | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | 250V | 3A | - | 1 | - | - | 30V | 200,000 Cycles | - | 3A | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() SB4011NCMC NKK Switches | 42 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Phenolic, Resin | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | SB40 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 125V | 3A AC 2A DC | Vertical | - | 12mm | not_compliant | 2A | Solder Lug | 125V | - | - | Plunger for Cap | SPST-NC | On-Mom | Circular - 12.50mm Dia | - | - | Red | - | - | - | - | - | 250V | 3A | - | - | SPST | - | 30V | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MB2011SS2G13 NKK Switches | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | 14.2mA | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2065SB1W01-DA NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | Brass, Polyacetal | - | COPPER ALLOY | - | - | - | - | - | Silver | - | - | 25,000 Cycles | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 13.2mm | not_compliant | 3A | Solder Lug | 125V | - | 7.8994 mm | Round, Button | SPDT | On-On | Circular - 12.50mm Dia | - | - | Black | - | - | - | - | - | 250V | 6A | - | 1 | - | - | 30V | 100,000 Cycles | - | 6A | - | - | - | - | - | - | - | 3A | - | SLOW-MAKE/-BREAK | - | - | - | - | - | - | - | WAVE | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13.2mm | - | 43.9674mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() GB15AV NKK Switches | 6990 |
| Datasheet | 9 Weeks | Gold | PCB, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide | Polyacetal | - | - | - | - | - | - | - | Bronze | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | GB | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | RED CAP | 8536.50.90.65 | - | - | 28V | 0.4VA AC/DC | Vertical | - | 16.76mm | - | - | PC Pin | 28V | - | 5.08 mm | Plunger for Cap | SPDT | On-Mom | - | 0.08mOhm | 500000000Ohm | White | 0.014A | - | - | EPOXY | - | 28V | 100mA | 500VAC V | - | - | - | 28V | 50,000 Cycles | - | 100mA | - | - | - | - | - | - | - | 0.014A | .014A@28VAC | - | .014A@28VDC | - | - | - | 5 | ON-(ON) | - | WAVE | - | - | 1.7 N | SOLVENT | - | - | - | - | - | - | - | - | - | 5.3mm | - | 7mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB226SKG035F-1JB NKK Switches | 15 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | - | Square, Button | DPDT | On-On | - | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 15.2mm | 15mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() LB15WKW01-5C12-JC NKK Switches | 26 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | Illuminated, LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() AML31FBB4AD Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | AML31 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | Black | - | 8536.50.90.35 | - | - | 30V | 10A AC/DC | Straight | - | 20.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Rectangular, Button (Not Included) | DPST-NO (DM) | Off-On | Rectangular - 29.00mm x 19.00mm | - | - | - | - | 6VAC | Incandescent | - | - | 250V | 10A | - | - | DPST | - | 30V | 25,000 Cycles | - | 10A | - | - | LED, Lamp | - | - | - | Multiple | - | 10A@250VAC | - | 10A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 28.9mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A165L-AWA-24D-1 Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 55°C | -10°C | - | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 24VDC | LED, White | - | - | - | - | - | - | SPDT | - | - | 200,000 Cycles | - | 10mA | - | - | LED | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 52PP2V2A Siemens | 2538 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | 110 V | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | Round, Button, Mushroom | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW1B-M32B Idec | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | (Blank) | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALW4LU-R Idec | 58 | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | IDEC | - | TW Series | - | - | 1 | Pilot Lights/Buzzers | - | - | - | - | - | Mushroom | IDEC | ALW4LU-R | - | - | - | 22 mm | Panel Mount | -25C to 50C | 50C | -25C | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | MUSHROOM HEAD LENS | - | - | - | Red | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | Push Button Switch | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | Round | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | 40 mm | - | - | - | - | - | - | - | - | ||
![]() PBARYAF0000F0B APEM Inc. | 22 |
| - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | - | Illuminated | - | Unavailable | - | - | - | +75°C | - | -40°C | - | Panel Mount | - | - | - | - | - | - | Compliant | - | - | - | - | - | PBA | - | - | - | - | Wire | - | - | - | 75 °C | -40 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | SPST | - | - | Wire Lead | - | -40 → +75°C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Piezo Switches | LED | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() HW1P-1FT8D-G Idec | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | IDEC | - | HW Series | - | - | 1 | - | - | IDEC CORP | - | - | - | Flat Round | IDEC | HW1P-1FT8D-G | + 50 C | - | - 25 C | 24.1 x 22.3mm | Flush Mount | - | - | - | Active | - | 2.18 | - | - | 480V ac | - | - | - | HW | - | - | - | - | - | - | Operator | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | compliant | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | PUSHBUTTON SWITCH | - | - | - | - | Screw | Switch Actuators | - | Green | - | - | - | - | Green | 2.84 | - | - | - | - | - | - | - | - | - | - | - | - | Actuators | LED | 22mm IEC Style Global Pushbuttons | Switch Actuators | IP65 | - | 79.1mm | - | - | - | - | - | - | - | - | - | ||
![]() AV19C703D200K APEM Inc. | 62 |
| Datasheet | 11 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | AV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal | - | - | - | - | INTERNAL & FRONT PANEL SEAL | - | - | - | 24V | 50mA DC | Straight | IP65 - Dust Tight, Water Resistant | - | - | 50mA | Solder Lug | - | 18.9992mm | - | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 100mOhm | 1000000000Ohm | Silver | 0.05A | - | - | - | - | - | - | 2000VRMS V | - | SPST | - | 24V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A@24VDC | - | - | - | - | OFF-(ON) | - | - | 0.531 inch | - | - | - | - | 0.748 inch | NICKEL | - | - | Sealed - Fully | - | - | - | - | - | 17.399mm | 0.163 inch | 0m | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() KB15CKW01-5F-JF NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 1A AC/DC | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 12.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | 250V | 1A | - | - | - | - | 30V | 100,000 Cycles | - | 1A | - | - | LED | - | - | - | Green | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() LB15SKW01-1C-C NKK Switches | 18 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Square - 16.20mm2 | - | - | Red | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - |