- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Brand | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Solderability | Life (Cycles) | Operating Force-Max | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1241.6400 Schurter Inc. | 48 |
| Datasheet | 10 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Zinc | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Tray | - | MCS | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | Anti-Vandal, Illuminated | 2 | - | - | - | - | 8536.50.90.31 | - | - | 48V | 125mA DC | - | IP65 - Dust Tight, Water Resistant | 33.75mm | - | 125mA | Wire Leads | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 30.30mm Dia | 0.15mOhm | 100000000Ohm | Silver | - | 24VDC | LED, Red | IK05; IP65 | - | 125mA | - | - | SPDT, SPST | 48V | 1,000,000 Cycles | - | 125mA | - | Illuminated, LED | - | Red | - | - | - | - | - | - | - | N.O.-N.C. | - | - | - | 3.7 N | - | - | Tactile Feedback | - | - | - | 33.75mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() LB15CKW01-5F-JB NKK Switches | 19 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | LED | - | Green | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB16CKW01-5F-JF NKK Switches | 36 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | 3A | - | LED | - | Green | - | - | - | - | - | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | 21.7mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 8168J81ZQI12 C&K | 35 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2012 | 8060 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | 65°C | -30°C | - | - | - | - | - | 28V | 6A AC/DC | Straight | - | 15.62mm | - | 6A | Solder Lug | 120V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | White | - | - | - | - | 250V | 6A | - | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | 19.43mm | - | - | - | 3.68mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() D16OAR11KYELYEL E-Switch | 41 |
| Datasheet | 9 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyetherimide | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | D16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 24V | 8A AC 6A DC | - | - | - | - | 6A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 1000000000Ohm | Yellow | 6A | 24VDC | LED, Yellow | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Illuminated, LED | - | - | 5A | 5A@250VAC | - | 16 mm | - | - | 250V | - | 2.9972 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.449 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() XB7NW37B1 Schneider Electric | 53 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | Round | Round | Schneider Electric | Black | Round | - | IP54 | 12 | - | 1,000,000 Cycles | 10 | - | SCHNEIDER ELECTRIC SA | Illuminated | - | - | Schneider Electric | XB7NW37B1 | Plastic | - | Schneider Electric | - | - | 0 | 0 | 1 | Box | Active | Active | 5.79 | Details | Yes | Screw connection | 120 V | 125 V | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Clear | - | - | Switches | - | - | 600mA (AC), 220mA (DC) | - | IP65 - Dust Tight, Oil and Water Resistant | - | unknown | - | Screw Terminal | - | - | - | Round, Button | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | Clear | - | 24 VDC | LED, Clear | - | - | - | - | - | - | - | 300,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-RPM-TRA-G100-RC Omron Automation and Safety | 47 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VAC/DC | LED, Red | - | - | - | - | - | SPST | - | 5,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() UB216KKW016CF-1JB NKK Switches | 40 |
| Datasheet | 5 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | Polycarbonate | - | PHOSPHOR BRONZE | - | - | - | - | - | - | Silver | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2006 | UB2 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | Vertical | - | 19mm | - | 5A | Solder Lug | 125V | - | 18.9992 mm | Square, Button | SPDT | On-On | Square - 17.40mm2 | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 5A | 2.1 3.5VDC | LED, Red/Green | - | 250V | 5A | 1500VAC V | - | - | 30V | 200,000 Cycles | - | 5A | - | Illuminated, LED | - | Green, Red | 5A | 5A@250VAC | BREAK-BEFORE-MAKE | - | 5A@30VDC | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 19mm | - | 15.494mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A22NL-MNM-TWA-G102-WC Omron Automation and Safety | 31 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, White | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() UB215SKG036B-1JB NKK Switches | 56 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | Polycarbonate | - | - | - | - | - | - | - | - | Copper | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2009 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 15.24mm | - | - | PC Pin | 28V | - | - | Square, Button | SPDT | On-Mom | - | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | 28V | 100mA | - | - | - | 28V | 1,000,000 Cycles | - | - | - | Illuminated, LED | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 15mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB25RKG035D NKK Switches | 35 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | unknown | - | PC Pin | 28V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | 2VDC | LED, Amber | - | - | - | - | - | DPDT, SPDT | - | 1,000,000 Cycles | - | - | - | Illuminated, LED | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UB215SKG03N NKK Switches | 26 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2009 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 15.24mm | - | - | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | 28V | 100mA | - | - | DPDT, SPDT | 28V | 1,000,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LP0125CMKW01F NKK Switches | 20 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | Polycarbonate | - | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | LP01 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | 20mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 17.30mm Dia | 0.05mOhm | 200000000Ohm | Green | - | - | - | - | 250V | 3A | 1500VAC V | - | - | 30V | 500,000 Cycles | - | 3A | - | LED | - | - | 3A | 3A@125VAC | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB25RKW035F NKK Switches | 26 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | unknown | 5A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | 2.1VDC | LED, Green | - | - | - | - | - | DPDT, SPDT | - | 1,000,000 Cycles | - | - | - | LED | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB16CGG01 NKK Switches | 47 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | - | Non Illuminated without Cap | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Plunger for Cap | SPDT | On-On | Circular - 22.00mm Dia | 0.1mOhm | 200000000Ohm | - | - | - | - | EPOXY | - | - | 1500VAC V | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | HAND | - | - | - | - | - | - | - | - | - | - | 21.4884mm | 0.295 inch | 0.197 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB26KKG015F-JF NKK Switches | 31 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | Solder Lug | 28V | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | Illuminated, LED | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB15KKG015D NKK Switches | 52 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | unknown | - | Solder Lug | 28V | - | - | Plunger for Cap | SPDT | On-Mom | Square - 16.20mm2 | - | - | - | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 39-702-EW Grayhill Inc. | 4 | - | - | 16 Weeks | Gold | Panel | Panel Mount, Rear | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | 39 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Standard | - | - | - | - | - | 8536.50.70.00 | - | - | - | 250mA AC | Straight | - | - | - | 250mA | Wire Leads | 115V | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 8.61mm Dia | 25mOhm | - | White | - | - | - | - | 220V | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Potted | - | - | - | - | - | - | - | 4.19mm | - | - | RoHS Compliant | - | - | - | ||
![]() TP11SH9ABE C&K | 1986 | - | Datasheet | 12 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyester, Thermoplastic | - | - | - | - | - | - | - | - | Gold | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | TP | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | 2 | 85°C | -30°C | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | - | - | PC Pin | 20V | UL | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | 1 | SPST | 20V | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.13mm | - | - | - | 3.94mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PBAR11CB000W0B APEM Inc. | In Stock | - | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | Round, Flat | - | - | - | - | - | - | - | EAR99 | - | 20 | - | - | Illuminated | No | 50000000 Cycles | - | - | - | + 75 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | 24 VAC | 24 VDC | - | - | - | - | PBA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | Wire Lead | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Piezo Switches | LED | - | - | IP68, IP69K | 16 mm | - | - | - | - | 4.5 mm | - | - | - | - | - | - |