- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Shape | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Brand | Bulb type | Cap Color | Colour front ring | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | Dim | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Insulation Materials | Life | Lighting type | Manufacturer | Manufacturer Part Number | Material front ring | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Operation type | Package | Package Type | Part Life Cycle Code | Print motif | Product Status | Recess diameter | Risk Rank | RoHS | Rohs Code | Switch/button features | Switching current (max.) | Tradename | Type of electric connection | Unit Weight | Unlocking mechanism | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Lens Style | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Contact Voltage(AC)-Max | Body Finish | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB4011NOH-2G NKK Switches | 47 |
| Datasheet | 12 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Resin | - | - | PHENOLIC | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2015 | SB40 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 30V | 3A AC 2A DC | - | - | - | not_compliant | 2A | Solder Lug | - | 125V | 11.9888mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.50mm Dia | 0.01mOhm | 200000000Ohm | Blue | 2A | - | - | - | - | - | - | - | 1000VAC V | SPST | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | OFF-(ON) | 2.2352 mm | - | WAVE | 0.41 inch | 10000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 30.7848mm | 0.157 inch | 0.346 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A22NN-BPM-NRA-G002-NN Omron Automation and Safety | 47 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MB2011LD1G01-CC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | Solder Lug | - | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() MB2061SS1W01-BA NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 30V | 6A AC 3A DC | - | - | 12.7mm | not_compliant | 3A | Solder Lug | - | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 250V | - | 6A | 1500VAC V | - | - | 30V | 100,000 Cycles | - | 6A | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | 0.25 inch | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | - | 38.8366mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() A22NN-BGA-NYA-G102-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-BGA-NWA-G202-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-MGA-NRA-G202-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-BPA-NGA-G101-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-MGM-NRA-G202-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | - | 120V | - | - | Round, Button, Flush | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() YB15WRKG01/C NKK Switches | In Stock | - | Datasheet | 14 Weeks | Gold | - | Panel Mount, Front | NO | - | Polyamide | - | - | - | BRASS | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | - | 28V | 24.003mm | 18.0086 mm | Plunger for Cap | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | - | - | - | - | - | - | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 2.9972 mm | - | - | - | 1e+06 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.2964mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() XB5AA3341C0 Schneider Electric | 21 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Round | - | - | IP66 | Other | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | Schneider Electric | - | - | - | - | 0 | 0 | 1 | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | Screw connection | - | - | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | - | Standard | - | - | - | - | - | 6A (AC), 550mA (DC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Round, Button, Flush | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB4BW36B5 Schneider Electric | 20 | - | - | - | - | - | Panel Mount, Front | NO | PANEL MOUNT | - | Chromium Plated Metal (Bezel) | Round | - | - | - | - | Round | Round | - | Schneider Electric | LED (monochrome) | - | Chrome | Screws | Round | - | 1pc(s) | IP66 | 4X | - | (W x H x D) 30 x 47 x 57 mm | 1,000,000 Cycles | Blue | 1 | - | SCHNEIDER ELECTRIC SA | Yes | - | - | LED | Schneider Electric | XB4BW36B5 | Metal | +70°C | +70°C | Schneider Electric | -40°C | -25°C | - | Panel Mount | 0 | 1 | 1 | 70 °C | -25 °C | 1-button | Box | - | Active | None | Active | 22.5mm | 2.32 | Details | Yes | Planar | 6A | - | Screw connection | 3.421574 oz | Push | 120 V | 125 V | - | Yes | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | EAR99 | Standard, Illuminated | - | REFERENCE STANDARD: JIS; RINA; UL | Switches | - | - | 6A (AC), 550mA (DC) | - | IP66/IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof | 57mm | unknown | 6 A | Screw Terminal | momentary | - | 46.5 mm | 30 mm | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Blue | 0.55 A | 24 VDC | LED, Blue | IK05; IP66 | 125 V | - | SCREW | - | - | - | BLUE LED | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | SPDT | - | Screw | Pushbutton Switches | Blue | 6 A | - | - | - | 120 V | - | - | - | MOMENTARY | - | - | - | 3.8 N | SPDT | - | - | Standard Switches | LED | - | Pushbutton Switches | IP66, IP67, IP69(IP69K) | 47mm | - | 30mm | 87 mm | - | - | - | - | - | - | - | ||
![]() ULV4F23SS505 E-Switch | 29 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round, Flat | Round | T940026 | E-Switch | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 120 | - | - | Illuminated | - | - | - | E-Switch | - | - | - | + 55 C | E-Switch | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | Bulk | BULK | - | - | Active | - | - | Details | - | - | - | - | - | - | - | 125 V | - | - | - | -20°C ~ 55°C | - | - | ULV4 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | Switches | - | - | 3A (AC) | - | IP67 - Dust Tight, Waterproof | - | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | - | - | Silver | - | 24 VDC | LED, White | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | SPDT | - | - | Pushbutton Switches | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB7NW36B1 Schneider Electric | 47 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Round | - | Schneider Electric | - | - | Black | - | Round | - | - | IP54 | 12 | - | - | 1,000,000 Cycles | - | 10 | - | SCHNEIDER ELECTRIC SA | Illuminated | - | - | - | Schneider Electric | XB7NW36B1 | Plastic | - | - | Schneider Electric | - | - | - | Panel Mount | 0 | 0 | 1 | - | - | - | Box | - | Active | - | Active | - | 5.79 | Details | Yes | - | - | - | Screw connection | - | - | 120 V | 125 V | - | Yes | -25°C ~ 70°C | - | - | Harmony XB7 | - | - | - | - | - | - | Standard, Illuminated | Blue | - | Switches | - | - | 600mA (AC), 220mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | 0.6 A | Screw Terminal | - | - | - | - | Round, Button | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | Blue | - | 24 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | 300,000 Cycles | PUSHBUTTON SWITCH | - | - | SPST | - | - | Pushbutton Switches | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | 22 mm | - | - | - | - | - | - | - | - | ||
![]() AP6M-L2-G Idec | In Stock | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | AP Series | - | - | - | 1 | Pilot Lights | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AP | - | - | - | - | - | - | Lens | Green | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | Lens | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | Round | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | 16 mm | - | - | - | - | - | - | - | - | ||
![]() PV6F24011-3G1 E-Switch | 41 |
| - | - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round, Flat | Flush | 52-PV6F240113G1 | - | - | - | - | - | - | Silver | - | - | - | - | - | 50,000 Cycles | - | 40 | - | - | Illuminated | - | 1000000 Cycles | - | - | - | - | - | + 55 C | E-Switch | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | Bulk | BULK | - | - | Active | - | - | Details | - | - | - | PV Anti-Vandal | - | 0.536766 oz | - | - | 48 VDC | - | - | -20°C ~ 55°C | - | - | PV6 | - | - | - | - | - | - | Anti-Vandal, Illuminated | Black | - | - | - | - | 2A (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder Lug | - | - | - | - | Round, Button, Flush | SPST-NO | OFF - (ON) | Circular - 16.00mm Dia | - | - | Black | - | 1.8, 2.8 VDC | LED, Green/Red | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | Ring-Illumination | SPST | - | - | - | Red, Green | - | - | - | Red/Green | - | Black Anodized | - | - | - | - | - | - | - | - | - | Black Anodized | Anti-Vandal Switches | LED | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2B15AA5W13 NKK Switches | 88 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyamide | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 400mW | 30V | 1A AC/DC | - | - | 8mm | - | 1A | PC Pin | - | 125V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 125V | - | 1A | - | - | - | 30V | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25000 cycles | - | - | - | - | - | - | Process Sealed | - | - | - | 16.25mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A22NL-RPM-TWA-G102-WA Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | - | 120V | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, White | - | - | - | - | - | - | DPST | - | - | 5,000,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-RPA-TYA-G202-YD Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | - | 120V | - | - | Round, Button | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, Yellow | - | - | - | - | - | - | DPST | - | - | 500,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22NL-RPM-TRA-G102-RE Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | - | 120V | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 200V~240VAC | LED, Red | - | - | - | - | - | - | DPST | - | - | 5,000,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant |