- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Brand | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Dimensions | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Accessory Type | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Washability | Contact Configuration | Bushing Diameter | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB16SKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 1A AC/DC | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | - | Square, Button | SPDT | On-On | Circular - 12.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | 250V | 1A | - | - | 30V | 100,000 Cycles | - | 1A | - | LED | - | - | - | Red | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A22NL-MPM-TYA-G202-YC Omron Automation and Safety | 48 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, Yellow | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MB2011SA2G31-BA NKK Switches | In Stock | - | - | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Resin | Brass | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 30.72mm | not_compliant | - | PC Pin | 28V | - | 7.8994 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | ON-(ON) | - | WAVE | - | 50000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 9mm | - | 34.1376mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() IPP1FAD2UL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6GBAB Siemens | 2594 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | White | - | 120 VAC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2411E1W01-HC NKK Switches | 107 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2400 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 3A AC | - | - | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | 0.9906 mm | WAVE | 0.285 inch | 200000 cycles | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 27.178mm | 0.157 inch | 0.218 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() BB15AP-FA NKK Switches | 10000 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | Polyacetal | - | - | BRASS | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 8.8mm | - | - | PC Pin | 28V | - | 6.8072 mm | Round, Button | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | - | - | - | - | - | SOLVENT | - | - | - | - | Antistatic | - | - | - | 6.8mm | - | 22.5044mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A165L-TRA-24-1 Omron Automation and Safety | 62 |
| - | 4 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 1998 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 24VAC/DC | Incandescent, Red | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | 18mm | - | - | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() M2B25AA5G13 NKK Switches | 26 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | Brass | - | - | - | - | - | - | - | - | - | Copper | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | M2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 11.5mm | - | 1A | PC Pin | 28V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | 28V | 100mA | - | - | 28V | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | 16.25mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() M2B15BA5W13-BG NKK Switches | 18 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | BRASS | SILVER | SILVER ALLOY | BRASS | SILVER ALLOY | SILVER | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | GOLD/SILVER | - | - | - | 400mW | 30V | 1A AC/DC | - | - | - | not_compliant | 1A | PC Pin | 125V | 15.748mm | 8.001 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Blue | 1A | - | - | EPOXY | - | - | 1000VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | 1A | 1A@125VAC | BREAK-BEFORE-MAKE | - | - | 6 | ON-(ON) | 0.9906 mm | WAVE | 0.25 inch | - | - | - | - | 0.244 inch | - | - | Process Sealed | - | - | - | - | - | 31.5214mm | 0.189 inch | 0.307 inch | - | ROHS3 Compliant | - | - | - | ||
![]() A22NN-BNM-NAA-G101-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() XB6ECW3B1P Schneider Electric | 32 |
| - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Square | Schneider Electric | - | - | - | - | - | - | 100,000 Cycles | 5 | - | SCHNEIDER ELECTRIC SA | Yes | - | - | - | Schneider Electric | XB6ECW3B1P | - | +55°C | Schneider Electric | -25°C | - | Panel Mount | - | - | - | Box | Active | Active | 5.76 | Details | - | - | - | 120 V | 24 V | - | - | -10°C ~ 55°C | - | - | Harmony XB6E | - | - | - | - | - | - | Standard, Illuminated | - | - | - | Switches | - | - | 1.5A (AC), 1A (DC) | - | IP65 - Dust Tight, Water Resistant | - | unknown | 1.5 A | Quick Connect - 0.110" (2.8mm) | - | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | - | 24 VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Quick Connect, Solder Tag | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB6ML-M1T64G Idec | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | IDEC | - | - | - | - | - | - | - | 1 | - | IDEC CORP | Illuminated | - | - | - | IDEC | LB6ML-M1T64G | - | + 55 C | - | - 25 C | 18.2mm | Panel Mount | - | - | - | - | Active | - | 2.36 | Details | Yes | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | Green | - | Switches | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | - | Illuminated Pushbuttons | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-6551.1114 EAO | 35 | - | - | - | Silver | - | Panel Mount, Front | - | Aluminum | Aluminum | Aluminum | - | - | - | - | - | Round | EAO | Natural colour | Round | Silver Alloy | IP65/IP67 | - | - | 50,000 Cycles | 1 | - | - | Yes | - | - | - | EAO | - | Metal | +70°C | EAO | -30°C | - | Panel Mount | 1 | 0 | 0 | Tray | - | Active | - | Details | - | Soldering flag connection | 0.634931 oz | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard, Illuminated | - | Natural | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Silver | - | 24 VAC/DC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | Pushbutton Switches | IP65, IP67 | 25 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-4551.1133 EAO | 127 | - | - | - | Silver | - | Panel Mount, Front | - | Aluminum | Aluminum | Aluminum | - | - | - | - | - | Round | EAO | Natural colour | Round | Silver Alloy | IP65/IP67 | - | - | 50,000 Cycles | 1 | - | - | Yes | - | - | - | EAO | - | Metal | +70°C | EAO | -30°C | - | Panel Mount | 1 | 0 | 0 | Tray | - | Active | - | Details | - | Soldering flag connection | 0.634931 oz | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | Tray | - | 82 | - | - | - | - | - | - | Standard, Illuminated | - | Natural | - | Switches | - | - | 5A (AC), 1A (DC) | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 7 mA | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Silver | - | 12 VAC/DC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | 3A | - | - | Plug In, Solder | Pushbutton Switches | -30°C to +70°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Standard Switches | LED | - | Pushbutton Switches | IP65, IP67 | 18 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() LB6ML-A1T64G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | IDEC | - | - | - | - | 22 Dia.mm | - | - | 1 | - | IDEC CORP | Illuminated | - | - | Round | IDEC | LB6ML-A1T64G | - | + 55 C | - | - 25 C | 18.2mm | Panel Mount | - | - | - | - | Active | - | 2.35 | Details | Yes | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | Green | - | Switches | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | Push Button Switch | - | - | PUSHBUTTON SWITCH | - | DPDT | - | Solder | Illuminated Pushbuttons | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PP3DTU Siemens | 2580 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | - | - | Orange | - | 24 VAC/DC | Incandescent, Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6G2AB Siemens | 2521 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | - | 120 VAC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52BT6G3AB Siemens | 2250 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | 60A (AC) | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | - | - | 120 VAC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52PP3D3U Siemens | 2331 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | Round, Button, Mushroom | DPST-NC | On-Mom | Circular - 30.00mm Dia | - | - | Green, Silver | - | 24 VAC/DC | Incandescent, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |