- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Shape | Actuator Material | Terminal Material | Actuator | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Forward Voltage | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Travel | Outside Diameter | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Contact Configuration | Bushing Diameter | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB26CKW01-6G-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | 125 | Polyamide | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | Black | - | - | - | - | - | 30V | 1A AC/DC | - | - | - | - | 1A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-On | Circular - 12.30mm Dia | 50mOhm | 1GOhm | Clear (White Filter/Diffuser) | - | 3.6VDC | LED, Blue | - | - | - | - | - | - | 100,000 Cycles | 20mA | - | 1A | - | LED | 3.6V | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2061SS1W01-CA NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | - | STAINLESS STEEL | - | Brass | COPPER ALLOY | - | - | - | Silver | 25,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | 12.7mm | not_compliant | 3A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 250V | 6A | 1500VAC V | - | 30V | 100,000 Cycles | - | - | 6A | - | - | - | - | - | - | 3A | 3A@250VAC | SLOW-MAKE/-BREAK | - | - | - | - | 6 | ON-(ON) | - | - | WAVE | - | - | - | - | 0.25 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 13mm | - | 40.3352mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LB26RKW01-5F-JF NKK Switches | 36 |
| Datasheet | 5 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | 250V | 3A | - | - | 30V | 200,000 Cycles | - | - | 3A | - | LED | - | - | - | Green | - | - | - | - | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 15.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() YB15WRKW01-1F24-JF NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2001 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 24mm | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() KB15CKW01-6B-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | Black | - | - | - | - | - | 30V | 1A AC/DC | - | - | 14mm | - | 1A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 12.30mm Dia | 50mOhm | 1GOhm | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, White | - | 250V | 1A | - | - | 30V | 100,000 Cycles | 20mA | - | 1A | - | LED | 3.6V | - | - | White | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | 8mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A165L-TRA-5-1 Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 5VAC/DC | Incandescent, Red | - | - | - | - | - | - | 200,000 Cycles | - | - | 30mA | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-TYM-12D-2 Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 12VDC | LED, Yellow | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 15mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-TGA-5D-2 Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | Front, Panel, Snap in | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 5VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | - | - | 30mA | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | 100000 cycles | 4.91 N | - | - | - | - | - | - | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() MB2011SB1W01-CC NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | SIL | - | STAINLESS STEEL | - | POLYSTYRENE | COPPER ALLOY | - | - | - | - | 25,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | 3A | 3A@250VAC | SLOW-MAKE/-BREAK | - | - | 250V | - | - | ON-(ON) | 1.8034 mm | - | WAVE | 0.472 inch | - | - | - | 0.472 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 42.2656mm | 0.157 inch | 0.523 inch | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() MB2181LS1W01-BB NKK Switches | 39 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | 315 | - | Resin | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | 4PDT | On-Mom | Circular - 6.50mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB25WKW01-01-JB NKK Switches | 33 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | TWO RUBBER SEALS | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.7988mm | 15.7988 mm | Round, Button | DPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 110VAC | Neon, White | EPOXY | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | - | - | LED, Neon | - | - | - | Clear | 3A | 3A@250VAC | - | - | - | 250V | - | - | ON-(ON) | 2.9972 mm | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.201 inch | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() AL6Q-A24-R Idec | In Stock | - | - | - | Gold | - | - | - | - | - | Square | - | - | - | CE, CSA, UR | IDEC | - | - | 1 | - | Non-Illuminated | - | IDEC | AL6Q-A24-R | + 55 C | - 25 C | Φ16mm | Panel Mount | Maintained | - | - | - | - | 250 VDC | - | - | - | A6 | - | - | - | - | - | - | - | - | - | Red | - | - | - | Switches | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Pushbutton Illuminated | - | - | - | - | - | - | - | 1.22 | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21128 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2B15BA5G40 NKK Switches | 43 |
| Datasheet | 14 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | 1A | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB25SKG01-5C24-JB NKK Switches | 35 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16WCKW01-2CF02-JB NKK Switches | 35 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 0F | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2VDC | LED, Red/Green | - | 250V | 3A | - | DPDT, SPDT | 30V | 200,000 Cycles | - | - | 3A | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 18mm | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() KB16CKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 1A AC/DC | Vertical | - | - | - | 1A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-On | Circular - 12.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 100,000 Cycles | - | - | 1A | - | LED | - | - | - | Red | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() A165L-TAA-5D-1 Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | 55°C | -10°C | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Blue | - | 5VDC | LED, Blue | - | - | - | - | SPDT | - | 200,000 Cycles | - | - | 30mA | - | LED | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A165L-TGA-24-1 Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 8536.50.90.33 | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 24VAC/DC | Incandescent, Green | - | - | - | - | - | - | 200,000 Cycles | - | - | 10mA | - | LED | - | - | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() LB6MB-M1T6G Idec | 40 |
| - | - | - | - | - | - | - | - | - | - | - | Flush | CE, CSA, UL | IDEC | - | - | 1 | IDEC CORP | Illuminated | - | IDEC | LB6MB-M1T6G | + 55 C | - 25 C | 18.2mm | Panel Mount | Momentary | Active | 2.36 | Details | Yes | - | - | - | - | LB | - | - | - | - | - | - | - | - | - | Green | - | - | - | Switches | - | - | - | - | - | - | compliant | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | - | Solder | Pushbuttons | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - |