- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Shape | Actuator | Actuator Style | Approvals | Bezel Style | Brand | Cap Color | Colour front ring | Construction type lens | Contact Rating | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Illumination Color | Lens Color | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW1L-A2E01Q2PW IDEC | In Stock | - | - | - | - | - | - | Round | Round | - | CE, cULus | - | - | - | - | - | 10A | - | - | - | 1 | - | Illuminated | - | - | CW1L-A2E01Q2PW | - | + 55 C | - | - 25 C | 22mm | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | Pure White | - | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | White | - | 2.36 | - | Standard Switches | LED | - | - | 1NC | IP65 | - | - | ||
![]() LB8MB-A1T7LR Idec | 31 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | LB8MB-A1T7LR | - | - | - | - | 18.2mm x 24.2mm | - | - | - | - | Maintained | - | - | - | - | Details | - | - | - | - | - | - | LB | - | - | - | - | Red | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pushbuttons | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3PDT | - | - | - | ||
![]() LW6ML-A1C54W Idec | 44 |
| - | Silver | - | - | - | - | Round | Button, Flush | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6ML-A1C54W | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW-Silhouette | - | Flush | - | - | - | Pushbutton Illuminated | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | SPDT | Quick Connect, Solder | Pushbutton Switches | White | - | 2.05 | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
![]() LW1L-M1C20V-GD Idec | In Stock | - | - | Gold | - | - | Polyacetate | - | Round | Button | CE, CSA, TUV, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW1L-M1C20V-GD | - | + 50 C | - | - 25 C | - | PCB Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW | - | - | - | - | - | Switches | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT | PCB | Pushbutton Switches | Green | - | - | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | ||
![]() LW6ML-A2C22VG Idec | 47 |
| - | Gold | - | - | - | - | Round | Button, Extended | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6ML-A2C22VG | - | + 50 C | - | - 25 C | - | PCB Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW-Silhouette | - | - | - | - | - | Pushbutton Illuminated | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT | PCB | Pushbutton Switches | Green | - | 1.91 | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | ||
![]() CW1P-1EQM4A Idec | 40 |
| - | - | - | - | - | Round | - | - | CE, cUL, UL | Plastic Round | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | Round | IDEC | CW1P-1EQM4A | - | + 55 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW | - | Pilot Light | - | - | - | Switch Accessories | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Pilot Light | Amber | Amber | - | - | Indicators | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | ||
![]() LW6L-A2C34A Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | LW6L-A2C34A | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | Pushbutton Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect, Solder | Pushbutton Switches | - | - | 2.05 | - | - | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | ||
![]() LW6ML-M1C16VW Idec | 22 |
| - | Gold | - | - | - | - | Round | Button, Flush | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6ML-M1C16VW | - | + 50 C | - | - 25 C | - | PCB Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW-Silhouette | - | Flush | - | - | - | Pushbutton Illuminated | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT | PCB | Pushbutton Switches | White | - | 1.91 | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | Round | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | ALFW29910D-A-120V | - | - | - | - | Φ22mm | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | Amber | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Illuminated | - | - | 1.91 | - | - | LED | - | Pushbutton Switches | 1NO | IP65 | - | - | ||
![]() LB8MB-A1T3VLA Idec | 40 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | LB8MB-A1T3VLA | - | - | - | - | 18.2mm x 24.2mm | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | LB | - | - | - | - | Amber | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Pushbuttons | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3PDT | - | - | - | ||
Tiny WHSL | 40 |
| - | Gold | - | - | - | - | Flush | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW2L-A1F11QD-G-120V | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW | - | - | - | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | Pushbutton Switches | Green | - | 2.59 | - | Standard Switches | LED | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | Flush | - | CSA, UL | - | IDEC | Green, Red | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW7D-L22F2020Q2G-GR | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Interlock | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW | - | - | - | - | - | Switches | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | SPST | - | Pushbutton Switches | Green | - | - | - | Heavy Duty Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() LW6MP-2C06VS Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UL | Chrome Metal | IDEC | - | - | - | - | - | - | - | 1 | - | - | Flat Round | IDEC | LW6MP-2C06VS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Pushbutton Switches | - | Blue | 1.91 | - | - | LED | - | Pushbutton Switches | - | IP65 | - | - | ||
![]() APN106LN-R Idec | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APN106LN-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6L-M2C12VW Idec | 31 |
| - | Gold | - | - | - | - | Round | Button, Extended | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6L-M2C12VW | - | + 50 C | - | - 25 C | - | PCB Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW-Silhouette | - | - | - | - | - | Pushbutton Illuminated | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT | PCB | Pushbutton Switches | White | - | 1.91 | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
![]() LW2L-A1C70-GD Idec | 43 |
| - | Silver | - | - | Polyacetate | - | Square | Button | CE, CSA, TUV, UL | - | IDEC | - | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW2L-A1C70-GD | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | 30 VDC | - | - | LW | - | - | - | - | - | Switches | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | 3PDT | Solder | Pushbutton Switches | Green | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | Flush | - | CSA, UL | - | IDEC | Green, Red | - | - | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW7D-L22F2020T82G-GR1 | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Interlock | - | - | - | - | - | - | - | - | 24 VDC | - | - | HW | - | - | - | - | - | Switches | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | - | - | - | SPST | - | Pushbutton Switches | Green | - | - | - | Heavy Duty Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() XB4BW3335 Schneider Electric | 2634 |
| - | - | Panel | Panel Mount, Front | - | - | - | - | - | - | Schneider Electric | - | Chrome | Round | - | IP66 | Other | 1,000,000 Cycles | 1 | SCHNEIDER ELECTRIC SA | Yes | - | Schneider Electric | XB4BW3335 | Metal | +55°C | Schneider Electric | -25°C | - | Panel Mount | 0 | 1 | 1 | - | Box | Active | Active | 5.76 | Details | Yes | Screw connection | 120 V | 125 V | Yes | -40°C ~ 70°C | Harmony XB4 | Screw | Standard, Illuminated | 55 °C | -25 °C | - | Switches | 3A (AC), 220mA (DC) | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Green | 110 ~ 120 VAC | LED, Green | 10,000,000 Cycles | PUSHBUTTON SWITCH | 6 A | - | Screw | Pushbutton Switches | - | - | - | SPDT | - | - | - | Pushbutton Switches | - | - | - | IP66 | ||
![]() XB7NW34B1 Schneider Electric | 38 |
| - | - | - | Panel Mount, Front | - | - | Round | Round | - | - | Schneider Electric | - | - | - | - | - | - | 1,000,000 Cycles | 10 | SCHNEIDER ELECTRIC SA | Illuminated | - | Schneider Electric | XB7NW34B1 | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | Active | 5.79 | Details | Yes | - | 120 V | 125 V | - | -25°C ~ 70°C | Harmony XB7 | - | Standard, Illuminated | - | - | Red | Switches | 600mA (AC), 220mA (DC) | IP65 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | Round, Button | SPST-NO | On-Off | Circular - 22.00mm Dia | Red | 24 VDC | LED, Red | 300,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Pushbutton Switches | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | - | 22 mm | - | ||
![]() CW4L-A2E10Q4A IDEC | In Stock | - | - | - | - | - | - | Round | Round | - | CE, cULus | - | - | - | - | - | 10A | - | - | - | 1 | - | Illuminated | - | - | CW4L-A2E10Q4A | - | - | - | - | 22mm | Panel Mount | - | - | - | Maintained | - | - | - | - | Non-Compliant | - | - | - | - | - | - | CW | - | - | - | - | Amber | - | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | Amber | - | 2.36 | - | Standard Switches | LED | - | - | 1NO | IP65 | - | - |