- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Style | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | NEMA Rating | Operation | Package | Product Status | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Actuator Finish | Lamp Type | Features | Product Category | Contacts | IP Rating | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NN-RNA-NGA-G002-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | SPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() 1241.2878.1 Schurter Inc. | 130 |
| Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 99.988768mg | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Tray | - | MCS | - | - | Active | Vendor Undefined | Solder | EAR99 | Anti-Vandal | - | 8536.50.90.31 | - | 48V | 125mA DC | BOX | - | IP65 - Dust Tight, Water Resistant | - | not_compliant | 125mA | Solder Lug | - | 19mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Yellow | 0.125A | - | - | IK05; IP40; IP65 | - | - | - | SPST | - | 1,000,000 Cycles | - | - | - | - | - | - | .125A@48VDC | - | - | - | - | - | - | - | - | - | 3.7 N | - | - | - | Tactile Feedback | - | - | - | - | - | 8.8mm | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A16-JYM-2 Omron Automation and Safety | 48 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() RP3508ABLKGRNGRNNS E-Switch | 8 |
| Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~65°C | Bulk | 2008 | RP3508 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 8536.50.90.31 | - | 250V | 3A AC | - | - | - | - | - | 3A | Solder Lug | 125V | 18mm | - | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Green | 1.5A | 2.2VDC | LED, Green | - | - | - | - | SPST | - | 20,000 Cycles | 3A | LED | - | - | 3A | 3A@125VAC | 1.5A@250VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() G3B15AB-XA NKK Switches | 225 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyphenylene | - | - | - | - | - | Bronze | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | G3B | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | MOUNTING BRACKET | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | 7.6mm | - | - | Gull Wing | 28V | - | 5.0038 mm | Round, Button | SPDT | On-Mom | - | 0.08mOhm | 500000000Ohm | Black | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | 100mA | - | - | - | - | - | - | - | - | 9 | ON-(ON) | - | WAVE | - | - | 0.4VA@28VDC | - | 0.157 inch | - | - | Process Sealed | - | - | - | 11mm | - | 12.9032mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB25SKW03N NKK Switches | 20 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | 30V | 5A AC/DC | - | - | - | - | unknown | 5A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | 5A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB15NKW01N-B NKK Switches | 45 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | 125 | GLASS FILLED POLYAMIDE | - | - | PHOSPHOR BRONZE | - | - | - | - | - | 10,000 Cycles | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2001 | UB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | 30V | 5A AC/DC | - | Vertical | - | - | - | 5A | Solder Lug | 125V | 21.9964mm | 15.7988 mm | Rectangular, Button | SPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | 0.05mOhm | 200000000Ohm | White | 5A | - | - | - | - | - | 1500VAC V | DPDT, SPDT | - | 1,000,000 Cycles | - | - | - | - | 5A | 5A@250VAC | - | 250V | - | - | ON-(ON) | 2.3114 mm | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 17.5006mm | 0.197 inch | 0.098 inch | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() MB2411E1W03 NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | Resin | - | Brass | - | - | - | - | - | Silver | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2400 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 3A AC | - | Vertical | - | 8mm | not_compliant | 3A | PC Pin | 125V | - | 7.8994 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | 125V | 3A | - | - | - | 200,000 Cycles | 3A | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | - | WAVE | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 13mm | - | 9.525mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() JPM26B-C NKK Switches | 36 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tray | 2011 | JP | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 10A AC | - | Vertical | - | - | - | 10A | Solder Lug | 125V | - | - | Rectangular, Button | DPST | Off-On | Rectangular - 28.00mm x 21.20mm | - | - | Red | - | - | - | - | - | - | - | DPDT, DPST | - | 25,000 Cycles | 10A | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() EB2011 NKK Switches | 42 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | Brass | - | - | - | - | - | Copper | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 3A AC | - | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 11mm | 7 mm | Plunger for Cap | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | CORROSION PROOF; EPOXY TERMINAL SEALED | 125V | 3A | 1500VAC V | - | - | 100,000 Cycles | 3A | - | - | - | 3A | 3A@125VAC | - | - | - | 3 | ON-(ON) | - | - | 0.268 inch | 100000 cycles | - | 2.35 N | 0.236 inch | CHROME | - | Epoxy Sealed Terminals | - | - | - | - | - | 13.5mm | 0.252 inch | 0.315 inch | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() A22NL-RNM-TWA-G102-WA Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 6VAC/DC | LED, White | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A3PA-90D12-24AR Omron Automation and Safety | 11 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 30V | 5A AC 4A DC | - | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-On | Rectangular - 23.50mm x 22.50mm | - | - | Red | - | 24VAC/DC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() A22NL-RPM-TWA-G002-WD Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | - | 100V~120VAC | LED, White | - | - | - | - | SPST | - | 5,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() IRR3F462000 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Round | Round | - | Apem | - | - | 40 | Non-Illuminated | - | Apem | - | - | Bushing Mount | - | - | - | - | Details | Epoxy | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 200 mA | Solder Lug | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() PBH4UEENAGV1RBLKUL94VO E-Switch | 35 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | E-Switch | - | 10,000 Cycles | 1 | - | - | E-Switch | - | E-Switch | - | - | - | Bulk | Active | - | - | 30 V | -20°C ~ 70°C | - | - | PBH | - | - | - | - | - | - | Standard | - | - | Switches | - | 100mA (DC) | - | - | - | - | - | - | PC Pin | - | - | - | Round, Button | 4PDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1B-A1C6-G Idec | 137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1B-A1C6-G | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1L-A1C64-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C64-A | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | IDEC | HW1L-A1F11Q-W-12V | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() ALFW29920-S-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | IDEC | ALFW29920-S-6V | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | IDEC | HW2L-A1F20Q-A-12V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | - | - | - | - | - | - | - |